Standalone Modeling and Simulation Software
from AWR Corporation
Analog Office design suite is a modern and complete design system that is specifically architected and optimized from the ground up for analog and radio-frequency integrated circuit (RFIC) designs. Analog Office software leverages AWR's unique unified data model to provide designers with a... [See More]
- Deployment: Standalone
- Source Code: Proprietary
- Use: Professional
- Licensing: Perpetual
from Comco USA
Bender Simulation. Pipe bending simulation software: Accurately recreates tube (pipe) bending interference. Allows transfer of simulation data directly to the bender machine via USB, eliminating the need to test results on the machine itself. The full lineup of KB bender and KBR machine types. [See More]
- Deployment: Standalone
- Source Code: Proprietary
- Use: Professional
- Licensing: Perpetual
from Dassault Systemes SolidWorks Corp.
SolidWorks Simulation Premium software bolsters the depth of Simulation Professional with additional capabilities, including a powerful set of tools for simulating nonlinear and dynamic response as well as composite materials. Dynamic loading is also fully supported. No matter the material or use... [See More]
- Deployment: Standalone
- Operating System: Windows
- Use: Educational; Professional
- Source Code: Proprietary
from ACE Controls Inc.
The VibroChecker App is available today in three languages as a free installable iOS or Desktop PC app from the Apple Store. The VibroChecker PRO is the next logical development step. It's a professional version that allows you to quickly and easily measure vibrations of up to 8,000 Hz. This iOS app... [See More]
- Deployment: Standalone
- Operating System: MAC
- Use: Professional
- Source Code: Proprietary
from Chromalox
ChromaTrace is a Windows based heat tracing system design software. The revised straight forward interface allows the user to generate a bill of material, heat loss calculations and electrical loads quickly and accurately. ChromaTrace performs the calculations and picks the appropriate Chromalox... [See More]
- Deployment: Standalone
- Operating System: Windows
- Use: Professional
from transfluid Maschinenbau GmbH
With t project, you can see all the variables of the bending process before starting production. Even complex bending geometries can be planned and executed in a material-adapted and collision-free manner. The virtual bending simulation determines exact bending times and cutting lengths and checks... [See More]
- Deployment: Standalone; Web-Based (optional feature)
- Source Code: Proprietary
- Use: Professional
from AWR Corporation
AWR acquired APLAC in 2005 and has since integrated this world class, foundry-approved harmonic balance / transient circuit simulation engine into its product portfolio. This technology is only available within AWR design suites. The APLAC simulation engine has been used in Nokia product development... [See More]
- Deployment: Standalone
- Source Code: Proprietary
- Use: Professional
- Licensing: Perpetual
from Chromalox
Chromalox ChromaTrace for Buildings Download Icon. ChromaTrace for Buildings 1.0.0.2 ChromaTrace for Buildings. HEAT TRACE SYSTEM DESIGN SOFTWARE FOR COMMERCIAL PROJECTS. VERSION: 1.0.0.2. Chromalox 1.0.0.2 Release Notes (PDF). ChromaTrace for Buildings is a heat tracing system design software for... [See More]
- Deployment: Standalone
- Operating System: Windows
- Use: Professional