Web-Based Modeling and Simulation Software

21 Results
Online Sizing Calculator
from ACE Controls Inc.

The fastest way to the perfect shock absorber [See More]

  • Deployment: Web-Based
  • Use: Professional
COMSOL Multiphysics® -- AC/DC Module
from COMSOL, Inc.

The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices are principally characterized by electromagnetics, they are also influenced by other types of physics. Thermal effects, for... [See More]

  • Deployment: Web-Based
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Source Code: Proprietary
API 653 Inspectors Toolbox
from Technical Toolboxes, Inc.

Inspection and Evaluation of Above Ground Storage Tanks In accordance with the API 653 Standard. Data analysis and reporting is made simple and easy with the API 653 Inspectors Toolbox, an integrated suite of software tools. The API 653 Inspectors Toolbox can be used by inspectors in the field to... [See More]

  • Deployment: Web-Based
  • Source Code: Proprietary
  • Use: Professional
Cloud Based Mechanical and Acoustic Modeling and Simulation Software -- OnScale
from OnScale Inc.

World-Class Computer-Aided Engineering. Infinitely Scalable Cloud Based High-Performance Computing [See More]

  • Deployment: Web-Based
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Subscription
COMSOL Multiphysics® -- Acoustics Modue
from COMSOL, Inc.

The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other fluids —and even solids. It is designed specifically for those who work in classical... [See More]

  • Deployment: Web-Based
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Source Code: Proprietary
API Inspectors Toolbox - Enterprise
from Technical Toolboxes, Inc.

Now Data Analysis and Reporting is made simple and easy with the enhanced API Inspectors Toolbox – Enterprise Edition, an integrated suite of software tools. The API Inspectors Toolbox – Enterprise Edition (653/570/510) can be used by inspectors in the field or office to complete... [See More]

  • Deployment: Web-Based
  • Source Code: Proprietary
  • Use: Professional
Hydrostatic Analysis Software -- OnScale
from OnScale Inc.

Hydrostatic analysis can be used to predict how transducers will behave at depth, allowing both stress and deformation analysis to be carried out in a single model.. Infinitely Scalable Cloud Based High-Performance Computing. [See More]

  • Deployment: Web-Based
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Subscription
COMSOL Multiphysics® -- Batteries & Fuel Cells Module
from COMSOL, Inc.

The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical cells, and... [See More]

  • Deployment: Web-Based
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Source Code: Proprietary
Drilling Toolbox - Field Edition
from Technical Toolboxes, Inc.

Drilling Toolbox - Field Edition is a suite of field-tested drilling applications originally developed by ExxonMobil for use by drilling engineers and professionals. Technical Toolboxes updated the software to current Windows standards and markets the software. The software program consists of more... [See More]

  • Deployment: Web-Based
  • Source Code: Proprietary
  • Use: Professional
COMSOL Multiphysics® -- CAD Import Module
from COMSOL, Inc.

Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where you can simulate your design accurately, using a real-world multiphysics model. The CAD Import Module includes... [See More]

  • Deployment: Web-Based
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Source Code: Proprietary
Fitness For Service Toolbox
from Technical Toolboxes, Inc.

The Fitness-For Service Toolbox gives engineers and inspectors the ability to quickly review and analyze both existing and new fixed equipment for structural adequacy, code compliance, re-rating, and remaining life evaluations. The software also offers many new and alternative analytical procedures... [See More]

  • Deployment: Web-Based
  • Source Code: Proprietary
  • Use: Professional
COMSOL Multiphysics® -- CFD Module
from COMSOL, Inc.

The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and porous media flow, stirred vessels, and fluid structure interaction (FSI) are also included. The ready... [See More]

  • Deployment: Web-Based
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Source Code: Proprietary
HDD Toolbox
from Technical Toolboxes, Inc.

The Horizontal Directional Drilling (HDD) Toolbox is a comprehensive suite of software tools, in line with our Toolbox series, for use in the design and installation of pipelines and utilities by HDD. Installation by HDD presents a challenge for professionals involved in HDD due to the composite... [See More]

  • Deployment: Web-Based
  • Source Code: Proprietary
  • Use: Professional
COMSOL Multiphysics® -- Chemical Reaction Engineering Module®
from COMSOL, Inc.

The Chemical Reaction Engineering Module is tailor-made to study reacting systems including the effects of material and energy transport. Starting with space-independent models, the module has tools to investigate kinetics using different chemistries, under the controlled conditions typical for... [See More]

  • Deployment: Web-Based
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Source Code: Proprietary
IntelliCAD 6 by Autodsys
from Technical Toolboxes, Inc.

IntelliCAD ® by Autodsys is the intelligent choice for engineers and designers. IntelliCAD by Autodsys was designed to be a low cost Computer Aided Design alternative by providing DWG file support as well as support for industry standard commands, menu files, script files, shape files, text... [See More]

  • Deployment: Web-Based
  • Source Code: Proprietary
  • Use: Professional
COMSOL Multiphysics® -- Earth Science Module
from COMSOL, Inc.

Ready-made interfaces make it easy to simulate single and coupled processes related to subsurface flow. The module is well suited for studies in oil and gas flow in porous media, the modeling of groundwater flow, and the spread of pollution through soil. A variety of specialized interfaces are... [See More]

  • Deployment: Web-Based
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Source Code: Proprietary
Petroleum Toolbox
from Technical Toolboxes, Inc.

Petroleum Toolbox V10.0 is the NEW updated version of the well established petroleum software series formerly know as the Petroleum Toolkit. The software contains a group of 133 programs developed for the oil and gas production professional and is designed to perform the calculations required for... [See More]

  • Deployment: Web-Based
  • Source Code: Proprietary
  • Use: Professional
COMSOL Multiphysics® -- Heat Transfer Module
from COMSOL, Inc.

Almost every manufacturing process and product design must consider the effect of thermal fluctuations. The Heat Transfer Module provides a combination of simulation capabilities to model heat transfer via conduction, convection, and radiation, as well as the ability to couple these to other... [See More]

  • Deployment: Web-Based
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Source Code: Proprietary
PipeBLAST
from Technical Toolboxes, Inc.

PipeBLAST, a new user-friendly Windows software program for detailed assessment of pipeline response to buried explosive detonations. The mathematical model implemented within the software application is based on multi-year research program and field tests conducted by the Pipeline Research Council... [See More]

  • Deployment: Web-Based
  • Source Code: Proprietary
  • Use: Professional
COMSOL Multiphysics® -- LiveLink™ For Inventor®
from COMSOL, Inc.

The LiveLink for Inventor delivers a seamless integration of CAD and simulation. By establishing an associative connection between the two applications, a change of a feature in the CAD model automatically updates the geometry in COMSOL Multiphysics, while retaining physics settings. All parameters... [See More]

  • Deployment: Web-Based
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Source Code: Proprietary
Pipeline Toolbox - Gas
from Technical Toolboxes, Inc.

Pipeline Toolbox - Gas is the latest release of the popular integrated software package. It has been designed specifically for gas pipeline professionals, and is based on ASME B31.8 standards. Pipeline Toolbox - Gas contains all the functional engineering modules present in previous versions, plus... [See More]

  • Deployment: Web-Based
  • Source Code: Proprietary
  • Use: Professional