Professional Modeling and Simulation Software

55 Results
3D Electromagnetic Simulation Software -- XFdtd®
from Remcom (USA)

XFdtd ® 3D EM Simulation Software provides engineers with powerful tools to shorten development time and release products to market sooner. XFdtd 3D EM Simulation Software Features. XF is full-wave 3D electromagnetic modeling software for analyzing EM field simulation in complex, high-fidelity... [See More]

  • Use: Professional
  • Source Code: Proprietary
FixtureBuilder
from Renishaw

FixtureBuilder is a 3D-modelling software package designed to allow the creation and documentation of fixturing set-ups. The software can be used with a CAD model of the inspected part, which is imported into FixtureBuilder, so that the fixture can be built around it. The entire set-up, along with... [See More]

  • Use: Professional
3D Wireless Prediction Software -- Wireless InSite®
from Remcom (USA)

Wireless InSite's unique collection of features gives users the ability to analyze even the most complex and massive propagation problems. ● X3D Propagation Model: X3D is a 3D propagation model with no restrictions on geometry shape or transmitter/receiver height. This accurate model includes... [See More]

  • Use: Professional
  • Source Code: Proprietary
Far Zone Radiation, RCS, and EMI/EMC for Electrically-Large Platforms Analysis Tool -- XGtd®
from Remcom (USA)

XGtd ® is a ray-based electromagnetic analysis tool for assessing the effects of a vehicle or vessel on antenna radiation, predicting coupling between antennas, and predicting radar cross section (RCS). It is ideally suited for applications with higher frequencies or very large platforms where... [See More]

  • Use: Professional
  • Source Code: Proprietary
Radar Simulation Software -- WaveFarer®
from Remcom (USA)

WaveFarer is a high fidelity radar simulator that accounts for multipath and scattering from structures and vehicles in the immediate environment of a radar system as well as key atmospheric and scattering effects for frequencies up to and beyond 100 GHz. Applications include simulation of... [See More]

  • Use: Professional
  • Source Code: Proprietary
ANSYS DesignSpace
from ANSYS, Inc.

ANSYS DesignSpace software is an easy-to-use simulation package that provides designers with tools to conceptualize, design and validate their ideas right on the desktop. ANSYS DesignSpace software, a subset of the ANSYS Professional product, enables real-world, static structural and thermal,... [See More]

  • Use: Educational; Professional
  • Licensing: Subscription
  • Source Code: Proprietary
Analog Office
from AWR Corporation

Analog Office design suite is a modern and complete design system that is specifically architected and optimized from the ground up for analog and radio-frequency integrated circuit (RFIC) designs. Analog Office software leverages AWR's unique unified data model to provide designers with a... [See More]

  • Use: Professional
  • Licensing: Perpetual
  • Source Code: Proprietary
  • Deployment: Standalone
HEAT TRACE SYSTEM DESIGN SOFTWARE -- ChromaTrace 4.0.29
from Chromalox

ChromaTrace is a Windows based heat tracing system design software. The revised straight forward interface allows the user to generate a bill of material, heat loss calculations and electrical loads quickly and accurately. ChromaTrace performs the calculations and picks the appropriate Chromalox... [See More]

  • Use: Professional
  • Deployment: Standalone
  • Operating System: Windows
B-SIM®
from Compuplast International Inc.

Blow Molding. The B-SIM blow moulding simulation provides a very detailed and accurate prediction of what will happen during the forming process before you cut the tool or scrap any material. The easy to use GUI coupled with the super efficient solver have made this the package the choice of the... [See More]

  • Use: Professional
  • Licensing: Perpetual
  • Source Code: Proprietary
Drive Design Software -- DriveWorks® 2
from York Industries, Inc.

Use DriveWorks ® 2 software from York Industries to design a two-point timing pulley drive in minutes or analyze your existing drive. Add a tensioner using interactive graphics. [See More]

  • Use: Professional
  • Source Code: Proprietary
  • Operating System: Windows
Advanced SPICE Modeling Platform -- BSIMProPlus™
from Primarius

BSIMProPlus ™ is industry's leading SPICE modeling platform for advanced semiconductor devices. As the technology and market leader for SPICE modeling, it has been adopted as the standard modeling tool by over 100 worldwide leading semiconductor companies for over 20 years. BSIMProPlus... [See More]

  • Use: Professional
Environment Generation & Analysis (EGA)
from Northrop Grumman Corporation

The EGA suite of software tools is used to create and analyze static and dynamic, complex, multi-emitter signal environments. EGA generates a signal or pulse-by-pulse level description of an environment such as a dynamic, coordinated air defense network that includes a dense and diverse assortment... [See More]

  • Use: Professional
Electronic Design Automation Software -- Sonnet Lite
from Sonnet Software, Inc.

Sonnet Lite ™ is a free feature-limited version of Sonnet's professional Sonnet Suites, which provides EM analysis to thousands of companies across the globe. Many major manufacturers of high-frequency components and boards depend on Sonnet to analyze their predominantly planar high-frequency... [See More]

  • Use: Educational; Professional
Antenna Magus
from CST - Computer Simulation Technology

Why only rely on what you already know about antennas? Allow Antenna Magus to expand your horizons by helping you explore and consider a wider variety of possibilities. Easily assess and compare specific information (like typical gain, bandwidth, impedance and pattern shapes) for each antenna and be... [See More]

  • Use: Professional
  • Source Code: Proprietary
COMSOL Multiphysics® -- AC/DC Module
from COMSOL, Inc.

The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices are principally characterized by electromagnetics, they are also influenced by other types of physics. Thermal effects, for... [See More]

  • Use: Professional
  • Source Code: Proprietary
  • Operating System: Windows; MAC; Linux; Chrome
  • Deployment: Web-Based
Bender Simulation
from Comco USA

Bender Simulation. Pipe bending simulation software: Accurately recreates tube (pipe) bending interference. Allows transfer of simulation data directly to the bender machine via USB, eliminating the need to test results on the machine itself. The full lineup of KB bender and KBR machine types. [See More]

  • Use: Professional
  • Licensing: Perpetual
  • Source Code: Proprietary
  • Deployment: Standalone
Online Sizing Calculator
from ACE Controls Inc.

The fastest way to the perfect shock absorber [See More]

  • Use: Professional
  • Deployment: Web-Based
API 653 Inspectors Toolbox
from Technical Toolboxes, Inc.

Inspection and Evaluation of Above Ground Storage Tanks In accordance with the API 653 Standard. Data analysis and reporting is made simple and easy with the API 653 Inspectors Toolbox, an integrated suite of software tools. The API 653 Inspectors Toolbox can be used by inspectors in the field to... [See More]

  • Use: Professional
  • Deployment: Web-Based
  • Source Code: Proprietary
Cloud Based Mechanical and Acoustic Modeling and Simulation Software -- OnScale
from OnScale Inc.

World-Class Computer-Aided Engineering. Infinitely Scalable Cloud Based High-Performance Computing [See More]

  • Use: Professional
  • Licensing: Subscription
  • Source Code: Proprietary
  • Deployment: Web-Based
Virtual Support Software -- t project
from transfluid Maschinenbau GmbH

With t project, you can see all the variables of the bending process before starting production. Even complex bending geometries can be planned and executed in a material-adapted and collision-free manner. The virtual bending simulation determines exact bending times and cutting lengths and checks... [See More]

  • Use: Professional
  • Deployment: Standalone; Web-Based (optional feature)
  • Source Code: Proprietary
CAM Express 8
from Solid Edge - Siemens PLM Software

To be competitive in a global market manufacturers and machine shops need to take full advantage of the most efficient and innovative machine tools such as high speed mills, five axis machines or mill-turn multi-function equipment. To deliver the expected return on investment it becomes imperative... [See More]

  • Use: Professional
  • Source Code: Proprietary
MapleSim Advanced System-Level Modeling
from Maplesoft

The new version of MapleSim provides new model development and analysis capabilities for easy creation of Digital Twins and other virtual prototypes. MapleSim is a natural environment for modeling multidomain systems that supports the rapid creation and testing of initial concepts so engineers can... [See More]

  • Use: Educational; Professional
  • Source Code: Proprietary
  • Operating System: Windows
CURVEFIT
from SYSTEK Technologies, Inc.

CURVEFIT is a program for fitting experimental data to various Polynomials, Splines and Lagrange interpolating functions. CURVEFIT quickly calculates best fit coefficients and plots result on the screen or printer. A set of X and Y values are supplied by the user and the type of curve fit desired is... [See More]

  • Use: Professional
  • Source Code: Proprietary
Simulation Premium
from Dassault Systemes SolidWorks Corp.

SolidWorks Simulation Premium software bolsters the depth of Simulation Professional with additional capabilities, including a powerful set of tools for simulating nonlinear and dynamic response as well as composite materials. Dynamic loading is also fully supported. No matter the material or use... [See More]

  • Use: Educational; Professional
  • Source Code: Proprietary
  • Operating System: Windows
  • Deployment: Standalone
ANSYS DesignXplorer
from ANSYS, Inc.

In-depth design analysis and simulation are typically used as a means to assess the performance of a part or a system for one given set of CAD dimensions, loads and material properties. However, simulation can also be used as a way to answer what if questions like: What happens if my load changes by... [See More]

  • Use: Educational; Professional
  • Licensing: Subscription
  • Source Code: Proprietary
APLAC
from AWR Corporation

AWR acquired APLAC in 2005 and has since integrated this world class, foundry-approved harmonic balance / transient circuit simulation engine into its product portfolio. This technology is only available within AWR design suites. The APLAC simulation engine has been used in Nokia product development... [See More]

  • Use: Professional
  • Licensing: Perpetual
  • Source Code: Proprietary
  • Deployment: Standalone
HEAT TRACE SYSTEM DESIGN SOFTWARE FOR COMMERCIAL PROJECTS -- ChromaTrace for Buildings 1.0.0.2
from Chromalox

Chromalox ChromaTrace for Buildings Download Icon. ChromaTrace for Buildings 1.0.0.2 ChromaTrace for Buildings. HEAT TRACE SYSTEM DESIGN SOFTWARE FOR COMMERCIAL PROJECTS. VERSION: 1.0.0.2. Chromalox 1.0.0.2 Release Notes (PDF). ChromaTrace for Buildings is a heat tracing system design software for... [See More]

  • Use: Professional
  • Deployment: Standalone
  • Operating System: Windows
Moldex3D
from Compuplast International Inc.

Moldex3D represents the next generation in CAE analysis tools for injection moulding. With a complete range of module options and a super new GUI, Moldex3D can help make your mould/part design process much more efficient. Key Benefits. Easy to learn, use and apply. Fully 3D standard "mid-plane"... [See More]

  • Use: Professional
  • Licensing: Perpetual
  • Source Code: Proprietary
Design-For-Yield Platform -- NanoYield™
from Primarius

NanoYield ™ is an unique design-for-yield platform that for the first time integrates all the key components from one vendor, including advanced device modeling, parallel SPICE simulation engine and hardware-validated statistical analysis algorithms. NanoYield significantly speeds up the... [See More]

  • Use: Professional
  • Operating System: Linux
Electronic Design Automation Software -- Sonnet Lite Plus
from Sonnet Software, Inc.

Sonnet Lite ™ and Sonnet Lite ™ Plus are feature-limited versions of Sonnet's professional Sonnet Suites, which provides EM analysis to thousands of companies across the globe. Many major manufacturers of high-frequency components and boards depend on Sonnet to analyze their... [See More]

  • Use: Educational; Professional
CST CABLE STUDIO™ -- CST CS
from CST - Computer Simulation Technology

CST CABLE STUDIO ™ (CST CS) is dedicated to the three-dimensional analysis of signal integrity (SI), conducted emission (CE), radiated emission (RE), and electromagnetic susceptibility (EMS) of complex cable structures in electrically large systems. It provides powerful import filters from... [See More]

  • Use: Professional
  • Source Code: Proprietary
COMSOL Multiphysics® -- Acoustics Modue
from COMSOL, Inc.

The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other fluids —and even solids. It is designed specifically for those who work in classical... [See More]

  • Use: Professional
  • Source Code: Proprietary
  • Operating System: Windows; MAC; Linux; Chrome
  • Deployment: Web-Based
VibroChecker App
from ACE Controls Inc.

The VibroChecker App is available today in three languages as a free installable iOS or Desktop PC app from the Apple Store. The VibroChecker PRO is the next logical development step. It's a professional version that allows you to quickly and easily measure vibrations of up to 8,000 Hz. This iOS app... [See More]

  • Use: Professional
  • Source Code: Proprietary
  • Operating System: MAC
  • Licensing: Perpetual
API Inspectors Toolbox - Enterprise
from Technical Toolboxes, Inc.

Now Data Analysis and Reporting is made simple and easy with the enhanced API Inspectors Toolbox – Enterprise Edition, an integrated suite of software tools. The API Inspectors Toolbox – Enterprise Edition (653/570/510) can be used by inspectors in the field or office to complete... [See More]

  • Use: Professional
  • Deployment: Web-Based
  • Source Code: Proprietary
Hydrostatic Analysis Software -- OnScale
from OnScale Inc.

Hydrostatic analysis can be used to predict how transducers will behave at depth, allowing both stress and deformation analysis to be carried out in a single model.. Infinitely Scalable Cloud Based High-Performance Computing. [See More]

  • Use: Professional
  • Licensing: Subscription
  • Source Code: Proprietary
  • Deployment: Web-Based
Femap Finite Element Analysis Software
from Solid Edge - Siemens PLM Software

As an engineer, you should demand software that is not only cost effective and easy to use, but with the power to model the toughest problem. Femap delivers just that - affordable high performance FEA modeling for the engineering desktop. Femap is recognized as the world's leading CAD-independent... [See More]

  • Use: Professional
  • Source Code: Proprietary
GASMOD
from SYSTEK Technologies, Inc.

GASMOD is a hydraulic simulation software for gas pipelines that takes into account the heat transfer between the gas in the pipeline and the surrounding medium. Gas may be injected or delivered at various locations along the pipeline. The resultant blended gas properties (specific gravity and... [See More]

  • Use: Professional
  • Source Code: Proprietary
ANSYS nCode DesignLife
from ANSYS, Inc.

Fatigue occurs over time as materials within a product are stressed by repeated usage. Engineering simulation analysis using ANSYS nCode DesignLife technology helps product developers avoid such in-field failures along with resulting warranty problems and costs. Advanced fatigue analysis... [See More]

  • Use: Educational; Professional
  • Licensing: Subscription
  • Source Code: Proprietary
AXIEM
from AWR Corporation

AWR's AXIEM electromagnetic (EM) software is an industry first to deliver EM analysis as a true upfront design technology. Its speed, capacity and accuracy benefit designers most by helping to diagnose issues early, thereby significantly shortening the design process. The AXIEM product was developed... [See More]

  • Use: Professional
  • Licensing: Perpetual
  • Source Code: Proprietary
  • Deployment: Standalone
T-SIM®
from Compuplast International Inc.

Thermoforming. The T-SIM thermoforming simulation provides a very detailed and accurate prediction of what will happen during the forming process before you cut the tool or scrap any material. The easy to use GUI coupled with the super efficient solver have made this the package the choice of the... [See More]

  • Use: Professional
  • Licensing: Perpetual
  • Source Code: Proprietary
Giga-scale SPICE Simulator -- NanoSpice Giga™
from Primarius

NanoSpice Giga ™ is the industry's first and only GigaSpice, designed for accurate verification and signoff of advanced memory designs, an area where FastSPICE is meeting fundamental limitations. With its innovative parallel simulation engine built on a big data architecture, NanoSpice Giga... [See More]

  • Use: Professional
  • Operating System: Linux
Electronic Design Automation Software -- Sonnet Suites, Level 2 Basic
from Sonnet Software, Inc.

Sonnet's suites of high-frequency electromagnetic (EM) Software are aimed at today's demanding design challenges involving predominantly planar (3D planar) circuits and antennas. Predominantly planar circuits include microstrip, stripline, coplanar waveguide, PCB (single and multiple layers) and... [See More]

  • Use: Educational; Professional
CST DESIGN STUDIO™ -- CST DS
from CST - Computer Simulation Technology

CST DESIGN STUDIO ™(CST DS) is a powerful and easy-to-use schematic design tool that radically speeds up the analysis, synthesis and optimisation of complex structures and electromagnetic systems. How does it work? CST DESIGN STUDIO ™ (CST DS) enables the synthesis of complex systems... [See More]

  • Use: Professional
  • Source Code: Proprietary
COMSOL Multiphysics® -- Batteries & Fuel Cells Module
from COMSOL, Inc.

The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical cells, and... [See More]

  • Use: Professional
  • Source Code: Proprietary
  • Operating System: Windows; MAC; Linux; Chrome
  • Deployment: Web-Based
Drilling Toolbox - Field Edition
from Technical Toolboxes, Inc.

Drilling Toolbox - Field Edition is a suite of field-tested drilling applications originally developed by ExxonMobil for use by drilling engineers and professionals. Technical Toolboxes updated the software to current Windows standards and markets the software. The software program consists of more... [See More]

  • Use: Professional
  • Deployment: Web-Based
  • Source Code: Proprietary
Solid Edge Complete Product Development Software Portfolio
from Solid Edge - Siemens PLM Software

Solid Edge is a portfolio of affordable, easy-to-use software tools that addresses all aspects of the product development process-3D design, simulation, manufacturing, data management and more. Solid Edge combines the speed and simplicity of direct modeling with the flexibility and control of... [See More]

  • Use: Professional
  • Source Code: Proprietary
GASPROP
from SYSTEK Technologies, Inc.

Gasprop calculates the physical and thermodynamic properties of a natural gas mixture, given the compositional data. You can input the mole percentage composition of each component in the natural gas mixture, such as 85% methane, 10% ethane, etc. and Gasprop will calculate the apparent molecular... [See More]

  • Use: Professional
  • Source Code: Proprietary
Microwave Office
from AWR Corporation

Microwave Office RF/microwave design software is the industry's fastest growing microwave design platform. Microwave Office has revolutionized the communications design world by providing users with a superior choice. Built on the unique AWR high-frequency design environment platform with its unique... [See More]

  • Use: Professional
  • Licensing: Perpetual
  • Source Code: Proprietary
  • Deployment: Standalone
Virtual Extrusion Laboratory™
from Compuplast International Inc.

The Compuplast ® Virtual Extrusion Laboratory ™ Suite is the most comprehensive set of CAE tools for extrusion currently available. The suite includes modules for simulating single screw extruders with just about any type of screw design, virtually any extrusion die and even the cooling... [See More]

  • Use: Professional
  • Licensing: Perpetual
  • Source Code: Proprietary
High Capacity Waveform Viewer -- NanoWave™
from Primarius

NanoWave ™ is a high- performance, high-capacity waveform viewer, targeted to giga-scale SPICE and DFY simulations. With an advanced architecture developed using state-of-the-art programming technology, NanoWave is optimized to efficiently load and display very large databases with a rich set... [See More]

  • Use: Professional
Electronic Design Automation Software -- Sonnet Suites, Level 2 Gold
from Sonnet Software, Inc.

Sonnet's suites of high-frequency electromagnetic (EM) Software are aimed at today's demanding design challenges involving predominantly planar (3D planar) circuits and antennas. Predominantly planar circuits include microstrip, stripline, coplanar waveguide, PCB (single and multiple layers) and... [See More]

  • Use: Educational; Professional
CST EM STUDIO® -- CST EMS
from CST - Computer Simulation Technology

CST EM STUDIO ® (CST EMS) is dedicated to the simulation of static and low frequency devices. Embedded in the same userfriendly CST DESIGN ENVIRONMENT ™, CST EMS features a variety of solver module to tackle electrostatics, magentostatics, current flow, low frequency and even stationary... [See More]

  • Use: Professional
  • Source Code: Proprietary
COMSOL Multiphysics® -- CAD Import Module
from COMSOL, Inc.

Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where you can simulate your design accurately, using a real-world multiphysics model. The CAD Import Module includes... [See More]

  • Use: Professional
  • Source Code: Proprietary
  • Operating System: Windows; MAC; Linux; Chrome
  • Deployment: Web-Based
Fitness For Service Toolbox
from Technical Toolboxes, Inc.

The Fitness-For Service Toolbox gives engineers and inspectors the ability to quickly review and analyze both existing and new fixed equipment for structural adequacy, code compliance, re-rating, and remaining life evaluations. The software also offers many new and alternative analytical procedures... [See More]

  • Use: Professional
  • Deployment: Web-Based
  • Source Code: Proprietary
GPIPE
from SYSTEK Technologies, Inc.

GPIPE is a steady state, thermal hydraulic simulation program for gas pipelines. Several compressor stations along the pipeline can be modeled, considering various pressure drop formulas such as AGA, Panhandle A or B, General Flow Equation or Colebrook-White equation. Gas may be injected or stripped... [See More]

  • Use: Professional
  • Source Code: Proprietary