Type 12K NEMA and IP Enclosures

4 Results
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch -- ARCA-JIC AR20168CHSSL
from Fibox Enclosures

Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12K
  • Ingress Protection(IP) Rating Against Moisture: 6 (optional feature); 7 (optional feature)
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Length: 20
Steel Floor-Standing Compact Enclosures -- Spacial SM
from Schneider Electric, Automation & Control

Spacial SM - Steel floor-standing compact enclosures. Floor standing steel enclosure, made from a one single piece metal sheet, folded and welded on the corners for high robustness. The steel enclosures – Spacial SM offer the largest dimensional range in the market. Find yours !. [See More]

  • NEMA Rating: Type 12; Type 12K
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Length: 47.24 to 62.99
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Twist Latch -- ARCA-JIC AR20168CHTSS
from Fibox Enclosures

Features a hinged opaque cover w/S.S. lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12K
  • Ingress Protection(IP) Rating Against Moisture: 6 (optional feature); 7 (optional feature)
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Length: 20
Steel Floor-Standing Suitable Enclosures -- Spacial SF
from Schneider Electric, Automation & Control

Spacial SF - Steel floor-standing suitable enclosures. The floor standing steel enclosures Spacial SF allow over 600 different possible configurations. Choose yours! Easy to install in all existing spaces, the steel enclosures Spacial SF have been designed to save up to 25% of time in assembly !. [See More]

  • NEMA Rating: Type 12; Type 12K
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Length: 78.74