T-Shaped NEMA and IP Enclosures

8 Results
Handheld Enclosures For Large Graphics Displays -- DATEC-CONTROL
from OKW Enclosures, Inc.

Handheld enclosures for large graphics displays. These ergonomic plastic enclosures have a large head section for installing bigger display modules with graphics capability. installation of standard size LCDs and graphics display modules. narrow holding area for user comfort. high protection class:... [See More]

  • Shape: Rectangular; T-Shaped
  • Ingress Protection(IP) Rating Against Moisture: 4; 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
  • Length: 7.87 to 10.47
ARTEB Handheld Enclosure -- ART 115 F
from Phoenix Mecano Inc.

ARTEB handheld enclosures, made of durable ABS plastic, offer an extensive array of design features that make them the perfect package for portable electronic equipment. This new handheld enclosure combines ergonomic design, flexibility, optional IP 65 protection and high functionality, all to the... [See More]

  • Shape: T-Shaped
  • Ingress Protection(IP) Rating Against Moisture: 0; 5 (optional feature)
  • Ingress Protection(IP) Rating Against Foreign Objects: 4; 6 (optional feature)
  • Length: 3.07
Beluga Handheld Operating Enclosure -- 27020200 00
from Phoenix Mecano Inc.

The BG mobile hand-held enclosure series is designed to meet today ’s demanding automation engineering requirements where mobile systems are a necessity. These robust ergonomically designed enclosures are made of durable polyamide and feature a tongue and groove sealing system with an... [See More]

  • Shape: T-Shaped
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Moisture: 5
BOS Hand-held Enclosure -- BOS 900
from Phoenix Mecano Inc.

This highly adaptable ABS hand-held enclosure system is available in gray or black, depending on the design. Each enclosure type provides different equipment features and accessories, so making it easy to find the ideal enclosure for use with a wide range of mobile data collection and processing... [See More]

  • Shape: T-Shaped
  • Ingress Protection(IP) Rating Against Moisture: 0
  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • Length: 8.31
Pilot 10 / 20 / 30 Handheld Enclosure -- 29300100
from Phoenix Mecano Inc.

Rose+Bopla offers handheld control units to suit a variety of applications. Often in mechanical and control engineering, mobile one-handed or two-handed operating control units are used for installation and operation. Our smallest unit, the 2940, is designed as a single push-button control unit. It... [See More]

  • Shape: T-Shaped
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Moisture: 5
Pilot 110 / 150 Handheld Enclosure -- 29211000
from Phoenix Mecano Inc.

Rose+Bopla ’s 2921 Mobile Control Units are similar to the 2930 and 2940 Mobile Control Units, but are offered with five different sized heads to suit a wide variety of control requirements. Modern engineering facilities use membrane panels for mobile controlling and installation. The 2921... [See More]

  • Shape: T-Shaped
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Moisture: 5
Pilot 250 Handheld Enclosure -- 29250001
from Phoenix Mecano Inc.

Fast-changing requirements for plant automation and control applications necessitate a total integration of portable electronic devices. Rose+Bopla has responded to this trend by developing new and innovative products for industrial use. The Pilot 250 is the forerunner of a new generation of mobile... [See More]

  • Shape: T-Shaped
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Moisture: 5
Taguan Handheld Enclosure -- 27010200 00
from Phoenix Mecano Inc.

In data acquisition and measuring applications, mobility and functionality are essential factors in making a system successful. The new TG enclosure series offers cost-effective, basic components for applications ranging from manual data input to electronic data acquisition using scanners or chip... [See More]

  • Shape: T-Shaped
  • Ingress Protection(IP) Rating Against Moisture: 0
  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • Length: 4.92