Explosion Proof NEMA and IP Enclosures
from BARTEC
Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular industrial... [See More]
- Features: Hinged Cover; Explosion Proof; Flame Retardant
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from BARTEC
Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular industrial... [See More]
- Features: Hinged Cover; Explosion Proof; Flame Retardant
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from BARTEC
Explosion proof and flameproof enclosures BARTEC B or EJB-ULX series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular industrial... [See More]
- Features: Hinged Cover; Explosion Proof; Flame Retardant
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from BARTEC
Explosion proof and flameproof enclosures BARTEC B or EJB-ULX series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular industrial... [See More]
- Features: Hinged Cover; Explosion Proof; Flame Retardant
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 1; Type 4; Type 4X
- Ingress Protection(IP) Rating Against Moisture: 6
from BARTEC
Aluminum boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for the fixing of... [See More]
- Features: Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Aluminum
from BARTEC
Polyester enclosures have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for the fixing of... [See More]
- Features: Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from BARTEC
Polyester junction boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for the fixing... [See More]
- Features: Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from BARTEC
Stainless steel boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for the fixing of... [See More]
- Features: Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Material: Steel - Stainless
from BARTEC
Explosion proof enclosures GUB UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. The GUB UL explosion proof enclosures are intented to be used in hazardous locations, Class I Groups B, C, and D; Class II Group E, F, G. [See More]
- Features: Explosion Proof
- Material: Aluminum; Steel - Stainless
- NEMA Rating: Type 1; Type 4; Type 4X
from BARTEC
Glass fiber reinforced polyester have been of great advantage in many industrial plants. GRP offera safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for... [See More]
- Features: Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 2.56
from Alpha Moisture Systems
GUBH Flameproof Enclosure (type “d ”) Ex II 2 G D. Designed for installation in Ex Hazardous areas. Flameproof to ATEX and IECEx certification for use in potentially explosive atmospheres. Offered with either DS4000 or DS1200 Indicators and AMT-Ex Intrinsically Safe Dewpoint Transmitter. [See More]
- Features: Explosion Proof; Flame Retardant; Locking; Viewing Door / Window
- Width: 5.31
- Length: 2.6
- Depth: 4.25
from Appleton Electric
COPPER FREE ALUMINUM MATERIAL. 12.25 INCH W X 10 INCH D X 15.88 INCH H SIZE. ACSEW SERIES CAST CONTROL CENTER USED ON. 2 INCH HUB SIZE. UL 886, CSA C22.2 APPROVAL. FEET MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE. [See More]
- Features: Explosion Proof
- Material: Aluminum
- NEMA Rating: Type 4; Type 7; Type 9
- Mounting Type: Free Standing
from BERNSTEIN AG
Thanks to its robust design and high corrosive resistance, the CA aluminium enclosure range delivers high mechanical strength and are particularly suitable for potentially explosive atmospheres. They can also be used as terminal boxes or control enclosures for connection of electrical components. [See More]
- Features: Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 2.28 to 23.62
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Width: 3.86
- Length: 3.86
- Depth: 2.4
from O-Z/Gedney
9-1/4 INCH L X 9-1/4 INCH W X 8-5/16 INCH H OVERALL SIZE. 7-3/4 INCH W X 6 INCH D X 7-3/4 INCH H INNER SIZE. 2-1/2 INCH (END/SIDE) HUB SIZE. UL 886, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]
- Features: Screw-on Cover; Explosion Proof
- Length: 9.25
- NEMA Rating: Type 7; Type 9
- Width: 9.25
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 3.54
from Appleton Electric
DEAD END TYPE. ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL. 3.5 INCH W X 6.81 INCH H SIZE. CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON. 1/2 INCH HUB SIZE. 1 HUB(S). 1 GANG(S). UL 1010/894 APPROVAL. CLASS I DIV 2 GROUP B C D, ZONE 2,... [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 3; Type 3R; Type 4; Type 12
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Width: 3.86
- Length: 3.86
- Depth: 2.4
from O-Z/Gedney
5-3/8 INCH L X 5-3/8 INCH W X 5 INCH D INNER SIZE. 3/4 INCH HUB SIZE. UL, CSA APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE. COPPER FREE ALUMINUM BODY MATERIAL. COPPER... [See More]
- Features: Explosion Proof
- Material: Aluminum
- NEMA Rating: Type 4; Type 4X; Type 7; Type 9
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 4.53
from Appleton Electric
DEAD END TYPE. ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL. 7.19 INCH W X 6.81 INCH H SIZE. CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON. 1/2 INCH HUB SIZE. 1 HUB(S). 2 GANG(S). UL 1010/894 APPROVAL. CLASS I DIV 2 GROUP B C D, ZONE 2,... [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 3; Type 3R; Type 4; Type 12
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Width: 4.69
- Length: 5.47
- Depth: 1.76
from O-Z/Gedney
13.5 INCH L X 8.94 INCH W X 6.13 INCH D OVERALL SIZE. 9.5 INCH L X 5.06 INCH W X 3.5 INCH D INNER SIZE. 1.5 INCH HUB SIZE. UL 886, CSA C22.2 APPROVAL. HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E... [See More]
- Features: Screw-on Cover; Explosion Proof
- Length: 13.5
- NEMA Rating: Type 4; Type 7; Type 9
- Width: 8.94
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 4.53
from Appleton Electric
DEAD END TYPE. ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL. 4.31 INCH W X 12.09 INCH H SIZE. CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT USED ON. 1/2 INCH HUB SIZE. 1 HUB(S). 2 GANG(S). UL 508/698/1203/1604, CSA C22.2, UL (CANADA AND US) APPROVAL. [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 3; Type 3R; Type 4; Type 4X; Type 12
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Width: 4.92
- Length: 6.57
- Depth: 3.23
from O-Z/Gedney
6-5/8 INCH L X 6-5/8 INCH W X 5-1/2 INCH D OVERALL SIZE. 4 INCH L X 4 INCH W X 4 INCH D INNER SIZE. 2 INCH HUB SIZE. UL 886, CSA APPROVAL. SURFACE MOUNTING. CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE. SCREW ON COVER TYPE. CAST IRON BODY MATERIAL. CAST IRON COVER MATERIAL. [See More]
- Features: Screw-on Cover; Explosion Proof
- Length: 6.62
- NEMA Rating: Type 7; Type 9
- Width: 6.62
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 4.53
from Appleton Electric
DEAD END TYPE. ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL. 7.19 INCH W X 6.81 INCH H SIZE. CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON. 3/4 INCH HUB SIZE. 1 HUB(S). 2 GANG(S). UL 1010/894 APPROVAL. CLASS I DIV 2 GROUP B C D, ZONE 2,... [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 3; Type 3R; Type 4; Type 12
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Width: 4.92
- Length: 6.57
- Depth: 3.23
from O-Z/Gedney
DEAD END TYPE. 1NO-1NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION. (1) 3/4 INCH HUB SIZE. COPPER FREE ALUMINUM ENCLOSURE MATERIAL. UL 508/698/1203 APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G... [See More]
- Features: Explosion Proof
- NEMA Rating: Type 3; Type 7; Type 9
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 4.72
from Appleton Electric
DEAD END TYPE. ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL. 3.5 INCH W X 7.03 INCH H SIZE. CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON. 1 INCH HUB SIZE. 1 HUB(S). 1 GANG(S). UL 1010/894 APPROVAL. CLASS I DIV 2 GROUP B C D, ZONE 2, CLASS... [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 3; Type 3R; Type 4; Type 12
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Width: 3.46
- Length: 3.46
- Depth: 2.09
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 5.91
from Appleton Electric
DEAD END TYPE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL. 7.41 INCH W X 3.05 INCH D X 7.03 INCH H SIZE. CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON. 1 INCH HUB SIZE. 1 HUB(S). 2 GANG(S). LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2... [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 7; Type 9
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Width: 3.46
- Length: 3.46
- Depth: 2.09
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 6.3
from Appleton Electric
FEED THROUGH TYPE. ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL. 3.5 INCH W X 6.81 INCH H SIZE. CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON. 1/2 INCH HUB SIZE. 2 HUB(S). 1 GANG(S). UL 1010/894 APPROVAL. CLASS I DIV 2 GROUP B C D, ZONE 2,... [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 3; Type 3R; Type 4; Type 12
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Width: 3.46
- Length: 3.46
- Depth: 2.09
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 6.69
from Appleton Electric
FEED THROUGH TYPE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL. 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE. CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON. 1/2 INCH HUB SIZE. 2 HUB(S). 2 GANG(S). LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1... [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 7; Type 9
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Width: 6.3
- Length: 7.87
- Depth: 3.86
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 8.86
from Appleton Electric
FEED THROUGH TYPE. ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL. 4.31 INCH W X 12.09 INCH H SIZE. CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT USED ON. 1/2 INCH HUB SIZE. 2 HUB(S). 2 GANG(S). UL 508/698/1203/1604, CSA C22.2, UL (CANADA AND US) APPROVAL. [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 3; Type 3R; Type 4; Type 4X; Type 12
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Width: 8.27
- Length: 10.24
- Depth: 4.61
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 8.86
from Appleton Electric
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL. EFD/EDS SERIES CONTROL STATION USED ON. 1 GANG(S). CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III NEMA 7C/7D/9E/9F/9G ENCLOSURE. DEEP CONSTRUCTION. APPLETON[R] BRAND. EFD MODEL [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 7; Type 9
from DSE HI-BOX
rarr; Thermosetting resin box that can alternate with aluminum box. → Ideal for the working places where high heat is used or flame is generated. → New concept plastic box obtained explosion-proof approval. (Exell T4). → Fully protects containing subjects from water and dust due to... [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 7.87
from Appleton Electric
DEAD END TYPE. MALLEABLE IRON MATERIAL. 3 INCH W X 2.5 INCH D X 6.13 INCH H SIZE. EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON. 1 INCH HUB SIZE. 1 HUB(S). 1 GANG(S). UL 943/1203 APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G... [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 7; Type 9
from Appleton Electric
DEAD END TYPE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL. 6.19 INCH W X 2.5 INCH D SIZE. EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON. 1 INCH HUB SIZE. 1 HUB(S). 2 GANG(S). CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G,... [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 7; Type 9
from Appleton Electric
FEED THROUGH TYPE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL. 3.5 INCH W X 9.31 INCH H SIZE. EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON. 1 INCH HUB SIZE. 2 HUB(S). LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III,... [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 7; Type 9
from Appleton Electric
FEED THROUGH TYPE. MALLEABLE IRON MATERIAL. 3 INCH W X 11.06 INCH H SIZE. EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON. 1 INCH HUB SIZE. 2 HUB(S). 2 GANG(S). UL 943/1203 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G... [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 7; Type 9
from Appleton Electric
DEAD END TYPE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL. 3.5 INCH W X 9.31 INCH H SIZE. EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON. 1 INCH HUB SIZE. 1 HUB(S). LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 7; Type 9
from Appleton Electric
DEAD END TYPE. STAINLESS STEEL MATERIAL. 4.06 INCH W SIZE. UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON. 1 INCH HUB SIZE. 1 HUB(S). CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE. ONE/TWO DEVICE CONSTRUCTION. UNICODE[R] BRAND. APPLICABLE... [See More]
- Features: Explosion Proof
- Material: Steel - Stainless
- NEMA Rating: Type 3; Type 3R; Type 4; Type 4X
from Appleton Electric
DEAD END TYPE. STAINLESS STEEL MATERIAL. 4.06 INCH W SIZE. UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON. 1 INCH HUB SIZE. 1 HUB(S). CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE. THREE DEVICE CONSTRUCTION. UNICODE[R] BRAND. APPLICABLE... [See More]
- Features: Explosion Proof
- Material: Steel - Stainless
- NEMA Rating: Type 3; Type 3R; Type 4; Type 4X
from Appleton Electric
DEAD END TYPE. STAINLESS STEEL MATERIAL. 4.06 INCH W SIZE. UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON. 1 INCH HUB SIZE. 1 HUB(S). CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE. FOUR DEVICE CONSTRUCTION. UNICODE[R] BRAND. APPLICABLE... [See More]
- Features: Explosion Proof
- Material: Steel - Stainless
- NEMA Rating: Type 3; Type 3R; Type 4; Type 4X
from Appleton Electric
10.63 INCH W X 5.25 INCH D X 10.63 INCH H SIZE. AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON. 3 INCH HUB SIZE. UL 886, CSA C22.2 APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE. SOLID COVER TYPE. COPPER FREE ALUMINUM... [See More]
- Features: Explosion Proof
- Material: Aluminum
- NEMA Rating: Type 4; Type 4X; Type 7; Type 9
from Appleton Electric
9.13 INCH L X 7.13 INCH W X 6.13 INCH D OVERALL SIZE. 6 INCH L X 4 INCH W X 3.75 INCH D INNER SIZE. 1-1/2 INCH HUB SIZE. UL 886, CSA C22.2 APPROVAL. HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F... [See More]
- Features: Explosion Proof
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: Type 4; Type 9
- Material: Aluminum
from Appleton Electric
9.81 INCH L X 9.81 INCH W X 6.47 INCH D OVERALL SIZE. 8 INCH L X 8 INCH W X 6 INCH D INNER SIZE. 3/4 INCH HUB SIZE. UL 886 APPROVAL. SURFACE MOUNTING. CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE. GASKETED BOLT-ON COVER TYPE. CAST IRON BODY MATERIAL. CAST IRON COVER... [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 4; Type 9
from Appleton Electric
7 INCH LENGTH X 6.5 INCH WIDTH X 6.75 INCH DEPTH OVERALL SIZE. 5.94 INCH LENGTH X 5.5 INCH WIDTH X 3.69 INCH DEPTH INNER SIZE. 2 INCH HUB SIZE. UL 886/1203, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G... [See More]
- Features: Explosion Proof
- Material: Aluminum
- NEMA Rating: Type 3; Type 3R; Type 4; Type 7; Type 9
from Appleton Electric
10 INCH L X 8 INCH W X 6.88 INCH D OVERALL SIZE. 9 INCH L X 7.13 INCH W X 3.5 INCH D INNER SIZE. 2 INCH HUB SIZE. UL 886/1203, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G ENCLOSURE. COPPER FREE ALUMINUM... [See More]
- Features: Explosion Proof
- Material: Aluminum
- NEMA Rating: Type 3; Type 3R; Type 4; Type 7; Type 9
from Appleton Electric
12 INCH L X 12 INCH W X 7.75 INCH D OVERALL SIZE. 10.75 INCH L X 10.75 INCH W X 3.94 INCH D INNER SIZE. 2 INCH HUB SIZE. UL 886/1203, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/7B/7C/7D/9E/9F/9G ENCLOSURE. MALLEABLE... [See More]
- Features: Explosion Proof
- Material: Iron
- NEMA Rating: Type 3; Type 3R; Type 4; Type 7; Type 9