Angled Front NEMA and IP Enclosures

16 Results
Modern Table-top/Wall-mount Plastic Enclosures -- EVOTEC
from OKW Enclosures, Inc.

Designer table-top plastic enclosures. With its robust construction and attractive design the EVOTEC enclosures range is ideal for tough working environments. Different operating faces offer enormous scope for your design. soft contours provide an elegant appearance. choose between two versions:... [See More]

  • Shape: Rectangular; Slanted
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Length: 3.94 to 9.84
Desktop Enclosures -- 1707847 [RTM2704-BR/B from Boss Industrial Mouldings, Ltd.]
from RS Components, Ltd.

CAMDENBOSS RTM2704-BR/B [See More]

  • Shape: Rectangular; Slanted
  • Ingress Protection(IP) Rating Against Moisture: 0
  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • Length: 8.27
IP67 Sloped Plastic Case -- WSC Series
from Takachi Electronics Enclosure Co., Ltd.

Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13 ° and 18 ° are available to select for various operating... [See More]

  • Shape: Slanted
  • Ingress Protection(IP) Rating Against Moisture: 7
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Length: 3.94 to 6.89
Square Sloping Front Desk/Wall Enclosures -- PROTEC
from OKW Enclosures, Inc.

PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep... [See More]

  • Shape: Slanted; Square
  • Ingress Protection(IP) Rating Against Moisture: 5
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • Length: 2.99 to 4.25
Desktop Enclosures -- 4938583 [M5330105RS from OKW Enclosures, Inc.]
from RS Components, Ltd.

M300 unidesk terminal case,300x200x102mm [See More]

  • Shape: Rectangular; Slanted
  • Ingress Protection(IP) Rating Against Moisture: 4
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Length: 7.87
Desktop Enclosures -- 4938599 [M5340105RS from OKW Enclosures, Inc.]
from RS Components, Ltd.

M400 unidesk terminal case,400x200x102mm [See More]

  • Shape: Rectangular; Slanted
  • Ingress Protection(IP) Rating Against Moisture: 4
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Length: 7.87
Bopult Console Enclosure -- BP 810
from Phoenix Mecano Inc.

Elegant, ergonomic design features distinguish these two ABS console enclosures. The BP 810 enclosure can be used as a console or wire-linked handheld unit. Especially developed for combining a chip card reader with an input keypad, its design makes it excellent for use as a small control console... [See More]

  • Shape: Rectangular; Slanted
  • Ingress Protection(IP) Rating Against Moisture: 0
  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • Length: 4.17
Console - 3 Piece - Desk Unit -- MPC-062
from Ralston Metal Products Limited

Application. Ralston ’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well... [See More]

  • Shape: Slanted
  • Length: 9.8
  • NEMA Rating: Type 4
  • Width: 23.6
Elegant-Pult Enclosure -- EG 1240 PD
from Phoenix Mecano Inc.

Executive Sloped Front Housings are ideally suited for use as a desktop or wall-mount enclosures because of their ergonomically angled desktop surface. In the PD design, the lid features, as standard, a recessed display surface for LCD displays. The compact desktop design of this system creates many... [See More]

  • Shape: Slanted
  • Ingress Protection(IP) Rating Against Moisture: 0
  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • Length: 2.64
Console Enclosure -- MPG-06
from Ralston Metal Products Limited

Application. Ralston ’s MPG Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPG is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well... [See More]

  • Shape: Slanted
  • Length: 38.8
  • NEMA Rating: Type 4
  • Width: 23.6
Futura Desktop Enclosure -- T 888 F
from Phoenix Mecano Inc.

In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the... [See More]

  • Shape: Rectangular; Slanted
  • Ingress Protection(IP) Rating Against Moisture: 0
  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • Length: 10.83
Console Enclosure -- VCB-24
from Ralston Metal Products Limited

Application. Ralston ’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them... [See More]

  • Shape: Slanted
  • Length: 40.12
  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 24
Ultrapult Console Enclosure -- UMP 32014 FP
from Phoenix Mecano Inc.

This sleek console style enclosure system offers you two basic sizes in two different heights, each with an opened or closed console surface and an open rear section that will accept a 2mm thick slide-in panel. Panels are available in anodized aluminum or light gray ABS plastic. By using the... [See More]

  • Shape: Slanted
  • Ingress Protection(IP) Rating Against Moisture: 0
  • Ingress Protection(IP) Rating Against Foreign Objects: 4
  • Length: 6.18
Console Enclosure -- VCB-24
from Ralston Metal Products Limited

Application. Ralston ’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them... [See More]

  • Shape: Slanted
  • Length: 40.12
  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 24
Consolet -- C88-080807
from Ralston Metal Products Limited

Application. Ralston ’s C88 Series consolets are designed to provide a sloped surface of 30 or 60 degrees and to house instrument components, electrical and electronic controls. The desk top, machine, or pedestal mounted consolets provide protection against dust, dirt, and oil in industrial... [See More]

  • Shape: Slanted
  • Ingress Protection(IP) Rating Against Foreign Objects: 0
  • NEMA Rating: Type 12; Type 13
  • Length: 7.43
Sloped Top Enclosure -- AFS-03021
from Ralston Metal Products Limited

Application. Ralston ’s AFS series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. The AFS is designed for use in... [See More]

  • Shape: Slanted; Sloped Top
  • Length: 11.8
  • NEMA Rating: Type 4
  • Width: 7.9