Free Standing Cabinet NEMA and IP Enclosures

134 Results
Floor Mount Disconnect Enclosure -- AB-604812ND/FDSC
from Austin Company (The)

FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 49.62 INCH. 49.62 WIDTH IN INCH. 60 INCH. 60 HEIGHT IN INCH. 12 INCH. 12 DEPTH IN INCH. UL 508, CUL APPROVAL. FLOOR MOUNTING. NEMA 12 ENCLOSURE. 10 GAUGE MATERIAL SPECIFICATION. [See More]

  • Mounting Type: Free Standing
  • Length: 60
  • NEMA Rating: Type 12
  • Width: 49.62
Free-Standing Workstation Electronic Enclosure -- FRE-054
from EIC Solutions, Inc.

Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]

  • Mounting Type: Free Standing
  • Length: 54
  • NEMA Rating: Type 12
  • Width: 25
SensorComm™
from Avery Weigh-Tronix

Quick system calibration, rapid corner balancing, deadload shift analysis [See More]

  • Mounting Type: Free Standing
  • Length: 10
  • NEMA Rating: Type 4X
  • Width: 10
Flexible Enclosure System -- Vantage S2™
from Eaton | Power Quality

The Vantage S2 enclosure system features a modular design that addresses air volume, air direction and heat exhaust within the enclosure. As your applications grow or you consolidate equipment, cooling capacity can easily be increased, simply by modifying the doors, side panels and tops, lowering... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Moisture: 0
  • Ingress Protection(IP) Rating Against Foreign Objects: 2
  • Length: 50 to 84.79
Steel Enclosure -- BG 1
from Block USA, Inc.

Degree of protection IP 20 - IP 23. Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450). For floor and wall mounting (BG 1 - BG 50). Floor mounting (BG 240 - BG 450) [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Moisture: 0
  • Ingress Protection(IP) Rating Against Foreign Objects: 2
  • Shape: Square
Control Tower™ Enclosure Type 12 -- N722525FS
from Stahlin Enclosures

Rigid body construction and watertight seal. Memory retaining polyurethane gasketing. Integral mounting feet for ease of installation. Molded in panel mounting inserts or studs. Special panel configurations available including dead front panels. Built in padlock hasp [See More]

  • Mounting Type: Free Standing
  • Length: 72.5
  • NEMA Rating: Type 1; Type 12
  • Width: 25.5
304 Stainless Steel Heavy Duty Disconnect Enclosure for Flan -- E-604812SSCPDC
from EMF Company, Inc. (The)

NEMA 12, 10ga. 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Center Post [See More]

  • Mounting Type: Free Standing
  • Length: 60.12
  • NEMA Rating: Type 12
  • Width: 48.12
Multipurpose Floor Mount Enclosure -- LXENDM
from Hubbell Incorporated

METAL MATERIAL. 12 INCH. 15 INCH. 4 INCH. SURFACE MOUNTING. NEMA 1 ENCLOSURE. INDOOR SERVICE TYPE. LX MODEL [See More]

  • Mounting Type: Free Standing
  • Length: 15
  • NEMA Rating: Type 1
  • Width: 12
Empire Series Free Standing NEMA 4X Fiberglass Enclosures -- AM722525FS
from Allied Moulded Products, Inc.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 1; Type 4; Type 4X
  • Ingress Protection(IP) Rating Against Moisture: 6
Floor Mount Disconnect Enclosure -- WA60X4912U
from Wiegmann

. FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 49.75 INCH. 49.75 WIDTH IN INCH. 60.13 INCH. 60.13 HEIGHT IN INCH. 12.13 INCH. 12.13 DEPTH IN INCH. UL 508, CSA APPROVAL. FLANGE MOUNTING. NEMA 12... [See More]

  • Mounting Type: Free Standing
  • Length: 60.13
  • NEMA Rating: Type 12
  • Width: 49.75
Multipurpose Floor Mount Enclosure -- N364812DDFHLWT
from Plasti-Bond/Perma-Cote/Korkap

HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL. LIGHT GRAY COLOR. 25.5 INCH. 25.5 WIDTH IN INCH. 72.5 INCH. 72.5 HEIGHT IN INCH. 1841.5 HEIGHT IN MM. UL 50, CSA 22.2, CUL 50 APPROVAL. FLOOR MOUNTING. NEMA 4X ENCLOSURE. FEET MOUNTING HARDWARE. INDOOR/OUTDOOR SERVICE TYPE. BP-7225... [See More]

  • Mounting Type: Free Standing
  • Length: 72.5
  • NEMA Rating: Type 4X
  • Width: 25.5
F5 Series Industrial Cabinets
from ELMA Electronic Inc.

F5 Frame Gasket, Shielded EMC/NEMA For applications that require only dust and moisture control the model F5 is the appropriate choice. Gasket Material: Two layers of double-knit, tin-plated, copper-clad, steel mesh mounted to NEMA 12/UL 508 gasket. Dynamic mechanical properties yield a high... [See More]

  • Mounting Type: Free Standing
  • Shape: Rectangular
  • NEMA Rating: Type 12
Pad Mount Enclosures -- CUBE PM Series
from Charles Industries, LLC

Pad Mount Equipment Cabinets (CUBE PM Series) are designed specifically to protect high density installations of network equipment in outdoor environments and are ideal for wireless, wireline, and utility applications. Pad Mount Equipment Cabinets are ideally suited for Macro Cell Site and... [See More]

  • Mounting Type: Free Standing
  • Length: 33 to 59
  • NEMA Rating: Type 4X
  • Width: 28 to 50
Computer Enclosure -- MCM-16066
from Ralston Metal Products Limited

Application. Ralston ’s attractive MCM Series computer enclosures are suitable for both office and factory environments. The rigid construction offers suitable protection against theft of computer systems, as well as dust, dirt and oil protection. Ralston MCM is designed around an advanced... [See More]

  • Mounting Type: Free Standing
  • Length: 63
  • NEMA Rating: Type 12
  • Width: 23.6
Fiberglass Enclosures
from Saginaw Control & Engineering

Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]

  • Mounting Type: Free Standing; Wall Mount
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Floor Standing Enclosure -- ECOM16066
from Eldon Enclosures

This aluminium double wall, single door combinable enclosure, ECOM, is designed for outdoor use. It is available off the shelf in many several dimensions, and allows for the creation of many different configurations, since it is combinable. With a high IP 66 protection degree, anti-vandalism... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Explosionproof Control Station Box -- ACSEW071106
from Appleton Electric

COPPER FREE ALUMINUM MATERIAL. 12.25 INCH W X 10 INCH D X 15.88 INCH H SIZE. ACSEW SERIES CAST CONTROL CENTER USED ON. 2 INCH HUB SIZE. UL 886, CSA C22.2 APPROVAL. FEET MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE. [See More]

  • Mounting Type: Free Standing
  • Material: Aluminum
  • NEMA Rating: Type 4; Type 7; Type 9
  • Features: Explosion Proof
SE 8 free-standing enclosure system -- SE 5833.500
from Rittal North America LLC

Individual sheet steel enclosure with stable enclosure body, two integrated mounting levels, screw-fastened rear panel and door. Roof and sides from a single piece with roll-formed frame. Fully compatible interior installation with the TS 8, enabling full integration into the TS 8 product family. [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Moisture: 5
Backup & Power Storage -- Battery Cabinets
from SOCOMEC

Total protection during downtime. • Designed to satisfy and respect safety protection standards (EN 50272-2 and EN 62040-1). • The right size of protection device tailored to your power rating. • Robust cabinet. • Normal and long-life batteries. • Compatible with different... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Moisture: 0; 2 (optional feature)
  • Ingress Protection(IP) Rating Against Foreign Objects: 2; 3 (optional feature)
  • Length: 55.12 to 78.35
Free Standing Enclosure -- SE784830FSDD
from Signature Enclosures

Our Safe Haven Series and our Signature Series of NEMA 4X fiberglass enclosures ensure the protection and safety of your equipment. The industries we serve include, but are not limited to chemical plants, refineries, water and sewage treatment plants, electrical systems, panel shops and mass... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Moisture: 6
  • NEMA Rating: Type 4X
  • Length: 78
Multipurpose Floor Mount Enclosure -- A48N2512FSLP
from Pentair, Inc.

. ONE DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. RAL 7035 LIGHT GRAY COLOR. 25.5 INCH. 48 INCH. 12 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 1, IP30 ENCLOSURE. 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION. 4 INCH H 10 GAUGE STEEL INTEGRAL... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 3
  • NEMA Rating: Type 1
  • Ingress Protection(IP) Rating Against Moisture: 0
Floor Mount Disconnect Enclosure -- AB-722718FSN/DSC
from Austin Company (The)

FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 27.38 INCH. 27.38 WIDTH IN INCH. 72 INCH. 72 HEIGHT IN INCH. 18 INCH. 18 DEPTH IN INCH. UL 508, CUL APPROVAL. FLOOR MOUNTING. NEMA 12 ENCLOSURE. 10 GAUGE MATERIAL SPECIFICATION. [See More]

  • Mounting Type: Free Standing
  • Length: 72
  • NEMA Rating: Type 12
  • Width: 27.38
Free-Standing Workstation Electronic Enclosure -- FRE-054-4X
from EIC Solutions, Inc.

Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]

  • Mounting Type: Free Standing
  • Length: 54
  • NEMA Rating: Type 4X
  • Width: 25
Paramount™ Enclosures
from Eaton | Power Quality

Paramount, the industry leading enclosure system, is compatible with virtually all major servers, switches and other networking equipment that provides unparalleled levels of storage, cooling, power integration, cable management and a broad range of rack accessories. Multi-vendor server... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Moisture: 0
  • Ingress Protection(IP) Rating Against Foreign Objects: 2
  • Length: 77 to 96
Control Tower™ Enclosure Type 12 -- N724925FSDD
from Stahlin Enclosures

Rigid body construction and watertight seal. Memory retaining polyurethane gasketing. Integral mounting feet for ease of installation. Molded in panel mounting inserts or studs. Special panel configurations available including dead front panels. Built in padlock hasp [See More]

  • Mounting Type: Free Standing
  • Length: 72.5
  • NEMA Rating: Type 1; Type 12
  • Width: 49.5
304 Stainless Steel Heavy Duty Disconnect Enclosure for Flan -- E-604912RFSS
from EMF Company, Inc. (The)

NEMA 12, 10ga. 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange [See More]

  • Mounting Type: Free Standing
  • Length: 60.12
  • NEMA Rating: Type 12
  • Width: 49.12
Floor Mount Disconnect Enclosure -- WA72XM2718U
from Wiegmann

. FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 27.5 INCH. 27.5 WIDTH IN INCH. 72.13 INCH. 72.13 HEIGHT IN INCH. 18.13 INCH. 18.13 DEPTH IN INCH. UL 508, CSA APPROVAL. FLANGE MOUNTING. NEMA 12... [See More]

  • Mounting Type: Free Standing
  • Length: 72.13
  • NEMA Rating: Type 12
  • Width: 27.5
F6 Series Industrial Cabinets
from ELMA Electronic Inc.

F6 Frame Gasket, NEMA 12/ UL508. Material: EPDM (Ethylene-Propylene-Diene). Resistant to: UV, Ozone, weathering, seawater, compression set and abrasion. Temperature Range: -40 to 120 Deg C. Successfully tested to UL 508 [See More]

  • Mounting Type: Free Standing
  • Shape: Rectangular
  • NEMA Rating: Type 12
Console - 3 Piece - Base Unit -- MPC-063
from Ralston Metal Products Limited

Application. Ralston ’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well... [See More]

  • Mounting Type: Free Standing
  • Length: 27.6
  • NEMA Rating: Type 4
  • Width: 23.6
Free-Standing Floor-Mounted Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” carbon steel. Seams continuously welded and ground smooth. Flange trough collar... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3R; Type 4; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Floor Standing Enclosure -- EKDS12124
from Eldon Enclosures

The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 5; 6
Explosionproof Junction Box -- AJBEW040604
from Appleton Electric

9.13 INCH L X 7.13 INCH W X 6.13 INCH D OVERALL SIZE. 6 INCH L X 4 INCH W X 3.75 INCH D INNER SIZE. 1-1/2 INCH HUB SIZE. UL 886, CSA C22.2 APPROVAL. HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4; Type 9
  • Material: Aluminum
SE 8 free-standing enclosure system IP 66/NEMA 4 -- SE 5830.580
from Rittal North America LLC

Individual sheet steel enclosure with stable enclosure body, two integrated mounting levels, screw-fastened rear panel and door. Roof and sides from a single piece with roll-formed frame. Fully compatible interior installation with the TS 8, enabling full integration into the TS 8 product family. [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4
  • Ingress Protection(IP) Rating Against Moisture: 6
Constructible Insulated Enclosures -- COMBIESTER
from SOCOMEC

COMBIESTERs are constructible insulated enclosures. They protect all low voltage electrical equipment against direct contact. Advantages Safety. These enclosures provide an electrical safety with double insulation, good resistance to creepage currents, as well as an excellent withstanding to... [See More]

  • Mounting Type: Free Standing; Wall Mount
  • Features: Hinged Cover
  • Shape: Rectangular
Insulated Enclosure -- SE402418SDI
from Signature Enclosures

Our Safe Haven Series and our Signature Series of NEMA 4X fiberglass enclosures ensure the protection and safety of your equipment. The industries we serve include, but are not limited to chemical plants, refineries, water and sewage treatment plants, electrical systems, panel shops and mass... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Moisture: 6
  • NEMA Rating: Type 4X
  • Length: 40
Multipurpose Floor Mount Enclosure -- A48N5212FSLP
from Pentair, Inc.

. TWO DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. RAL 7035 LIGHT GRAY COLOR. 52 INCH. 48 INCH. 12 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 1, IP30 ENCLOSURE. 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION. 4 INCH H 10 GAUGE STEEL INTEGRAL LIFTING... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 3
  • NEMA Rating: Type 1
  • Ingress Protection(IP) Rating Against Moisture: 0
Floor Mount Disconnect Enclosure -- AB-725318FSND/DSC
from Austin Company (The)

FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 53.62 INCH. 53.62 WIDTH IN INCH. 72 INCH. 72 HEIGHT IN INCH. 18 INCH. 18 DEPTH IN INCH. UL 508, CUL APPROVAL. FLOOR MOUNTING. NEMA 12 ENCLOSURE. 10 GAUGE MATERIAL SPECIFICATION. [See More]

  • Mounting Type: Free Standing
  • Length: 72
  • NEMA Rating: Type 12
  • Width: 53.62
Free-Standing Workstation Electronic Enclosure -- FRE-070
from EIC Solutions, Inc.

Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]

  • Mounting Type: Free Standing
  • Length: 70
  • NEMA Rating: Type 12
  • Width: 25
Control Tower™ Enclosure Type 3R -- N722525FSFHLRT
from Stahlin Enclosures

Rigid body construction and watertight seal. Memory retaining polyurethane gasketing. Integral mounting feet for ease of installation. Molded in panel mounting inserts or studs. Special panel configurations available including dead front panels. Built in padlock hasp [See More]

  • Mounting Type: Free Standing
  • Length: 72.5
  • NEMA Rating: Type 1; Type 3; Type 3R
  • Width: 25.5
304 Stainless Steel NEMA 12 3-Door Multi-Door Freestanding E -- E-86M3E20SS
from EMF Company, Inc. (The)

NEMA 12, 10ga. 304 Stainless Steel Three Door Multi-Door Style Enclosure with One Pair Overlapping Gasketed Doors, and One Single Door, Separated by a Solid Center Post, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s]. [See More]

  • Mounting Type: Free Standing
  • Length: 86.12
  • NEMA Rating: Type 12
  • Width: 112
Multipurpose Floor Mount Enclosure -- N12544208
from Wiegmann

. 2-DOOR TYPE. COLD ROLLED STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 42.12 INCH. 54.12 INCH. 8.12 INCH. UL 508, CSA APPROVAL. SURFACE MOUNTING. NEMA 12 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. 12 INCH LEGS MOUNTING HARDWARE. INDOOR SERVICE... [See More]

  • Mounting Type: Free Standing
  • Length: 54.12
  • NEMA Rating: Type 12
  • Width: 42.12
Console Enclosure -- MPG-06
from Ralston Metal Products Limited

Application. Ralston ’s MPG Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPG is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well... [See More]

  • Mounting Type: Free Standing
  • Length: 38.8
  • NEMA Rating: Type 4
  • Width: 23.6
Operator System Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or... [See More]

  • Mounting Type: Free Standing; Wall Mount
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3R; Type 4; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Floor Standing Enclosure -- EKDS12124-4X
from Eldon Enclosures

The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 5; 6
SE 8 free-standing enclosure system IP 66/NEMA 4X -- SE 5850.580
from Rittal North America LLC

High level of protection provided by IP 66 / NEMA 4X. Time is saved on assembly work due to the extruded side panels. [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4X
  • Ingress Protection(IP) Rating Against Moisture: 6
Industrial Modular DC Power Enclosure -- SHARYS IP
from SOCOMEC

The SHARYS IP series have been designed with the objective of reliable DC supply. Advantages A modular and flexible range. • Expandable according to future requirements. Upgradeability. • Expandable according to future requirements by adding additional rectifier modules. Reliability and... [See More]

  • Mounting Type: Free Standing
  • Width: 23.62
  • Length: 35.2 to 74.8
  • Depth: 21.06
Insulated Enclosure -- SE434320DDI
from Signature Enclosures

Our Safe Haven Series and our Signature Series of NEMA 4X fiberglass enclosures ensure the protection and safety of your equipment. The industries we serve include, but are not limited to chemical plants, refineries, water and sewage treatment plants, electrical systems, panel shops and mass... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Moisture: 6
  • NEMA Rating: Type 4X
  • Length: 43
Multipurpose Floor Mount Enclosure -- A544208LP
from Pentair, Inc.

. TWO DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR. 42 INCH. 54 INCH. 8 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 12, IP55 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. 12 INCH FLOOR STAND MOUNTING HARDWARE. A54P42, A54P42G... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Moisture: 5
Multipurpose Floor Mount Enclosure -- AB-54428ND
from Austin Company (The)

TWO DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 42 INCH. 42 WIDTH IN INCH. 54 INCH. 54 HEIGHT IN INCH. 8 INCH. 8 DEPTH IN INCH. UL 50, UL 508, CUL APPROVAL. FLOOR MOUNTING. NEMA 12 ENCLOSURE. (2) 12 INCH LEGS MOUNTING HARDWARE. TWO DOOR SINGLE ACCESS. AB-5442DP... [See More]

  • Mounting Type: Free Standing
  • Length: 54
  • NEMA Rating: Type 12
  • Width: 42
Free-Standing Workstation Electronic Enclosure -- FSE-054
from EIC Solutions, Inc.

Protector ™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54 " and 70 " only). [See More]

  • Mounting Type: Free Standing
  • Length: 54
  • NEMA Rating: Type 12
  • Width: 25
Control Tower™ Enclosure Type 3R -- N722525FSRT
from Stahlin Enclosures

Rigid body construction and watertight seal. Memory retaining polyurethane gasketing. Integral mounting feet for ease of installation. Molded in panel mounting inserts or studs. Special panel configurations available including dead front panels. Built in padlock hasp [See More]

  • Mounting Type: Free Standing
  • Length: 72.5
  • NEMA Rating: Type 1; Type 3; Type 3R
  • Width: 25.5
304 Stainless Steel NEMA 12 5-Door Multi-Door Freestanding E -- E-86M5E20SS
from EMF Company, Inc. (The)

NEMA 12, 10ga. 304 Stainless Steel Five Door Multi-Door Style Enclosure with Two Pairs of Overlapping Gasketed Doors, and One Single Door, Separated by [2] Solid Center Posts, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s]. [See More]

  • Mounting Type: Free Standing
  • Length: 86.12
  • NEMA Rating: Type 12
  • Width: 187
Multipurpose Floor Mount Enclosure -- N4D624810
from Wiegmann

. 2-DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 48.12 INCH. 62.12 INCH. 10.12 INCH. UL 508, CSA APPROVAL. SURFACE MOUNTING. NEMA 3/4/12 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. 12 INCH LEGS MOUNTING HARDWARE. OUTDOOR SERVICE TYPE. TWO... [See More]

  • Mounting Type: Free Standing
  • Length: 62.12
  • NEMA Rating: Type 3; Type 4; Type 12
  • Width: 48.12
Console Enclosure -- VCB-24
from Ralston Metal Products Limited

Application. Ralston ’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them... [See More]

  • Mounting Type: Free Standing
  • Length: 40.12
  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 24
Stainless Steel Free-Standing Floor-Mounted Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” stainless Steel Type 304 Seams continuously welded and ground smooth. Flange... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3R; Type 4; Type 4X; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Floor Standing Enclosure -- EKOM12064-SW
from Eldon Enclosures

The aluminium single wall compact floor standing enclosure range, EKOM-SW, with a IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
VX SE free-standing enclosure system -- SE 5821.600
from Rittal North America LLC

Individual carbon steel enclosure with stable enclosure body, two integrated mounting levels, screw-fastened rear panel and door. Roof and sides from a single piece with roll-formed frame. Fully compatible with the VX25 baying system. Enclosure widths ranging from 600 to 1800 mm and enclosures with... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Moisture: 5
Reinforced Urban Cabinets
from SOCOMEC

With over 40 years of experience in the design of enclosures and cabinets,. SOCOMEC has developed a complete range of enclosures to protect outdoor equipment against vandalism. Advantages Anti-vandal. Made from painted stainless sheet steel, these cabinets offer maximum resistance to first-level... [See More]

  • Mounting Type: Free Standing
  • Width: 23.23 to 56.89
  • Length: 33.46 to 57.28
  • Depth: 12.6 to 17.72
Insulated Enclosure -- SE784824DDI
from Signature Enclosures

Our Safe Haven Series and our Signature Series of NEMA 4X fiberglass enclosures ensure the protection and safety of your equipment. The industries we serve include, but are not limited to chemical plants, refineries, water and sewage treatment plants, electrical systems, panel shops and mass... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Moisture: 6
  • NEMA Rating: Type 4X
  • Length: 78
Multipurpose Floor Mount Enclosure -- A544208SSLP
from Pentair, Inc.

. TWO DOOR TYPE. 304 STAINLESS STEEL MATERIAL. #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH. 42 INCH. 54 INCH. 8 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 12, IP55 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. 12 INCH FLOOR STAND MOUNTING HARDWARE. A54P42, A54P42G BACK PANEL. 3-POINT... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Moisture: 5
Multipurpose Floor Mount Enclosure -- AB-624810NFD
from Austin Company (The)

TWO DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 48 INCH. 48 WIDTH IN INCH. 62 INCH. 62 HEIGHT IN INCH. 10 INCH. 10 DEPTH IN INCH. UL 50, UL 508, CUL APPROVAL. FLOOR MOUNTING. NEMA 4 ENCLOSURE. (2) 12 INCH FLOOR STANDS MOUNTING HARDWARE. TWO DOOR SINGLE ACCESS. [See More]

  • Mounting Type: Free Standing
  • Length: 62
  • NEMA Rating: Type 4
  • Width: 48
Rack Electronic Equipment Enclosure with Optional Air Conditioner
from EIC Solutions, Inc.

EIC's Protector ™ Series Rackmount Enclosures provide users with a sealed 19" rack cabinet that allows installation of sensitive electronic components in harsh environments. Enclosure comes complete with rack mount rails. Front and rear locking doors, clear scratch-resistant polycarbonate... [See More]

  • Mounting Type: Free Standing
  • Length: 12 to 80
  • NEMA Rating: Type 4; Type 4X; Type 12
  • Width: 24
304 Stainless Steel NEMA 12 Floor Mounted Enclosure with Gas -- E-544208SSN12
from EMF Company, Inc. (The)

NEMA 12, 14ga. 304 Stainless Steel Floor Mounted Enclosure with Gasketed Overlapping Doors, Plated Steel 3-point Latching System, 12 Inch [305 mm] Floor Stands, and Heavy-Duty Lifting Eyes. [See More]

  • Mounting Type: Free Standing
  • Length: 54
  • NEMA Rating: Type 12
  • Width: 42
Multipurpose Floor Mount Enclosure -- N4D6248103PT
from Wiegmann

. 2-DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 48 INCH. 62 INCH. 10 INCH. UL 508, CSA APPROVAL. SURFACE MOUNTING. NEMA 3/4/12 ENCLOSURE. 10 GAUGE MATERIAL SPECIFICATION. 12 INCH LEGS MOUNTING HARDWARE. OUTDOOR SERVICE TYPE. TWO DOOR... [See More]

  • Mounting Type: Free Standing
  • Length: 62
  • NEMA Rating: Type 3; Type 4; Type 12
  • Width: 48
Console Enclosure -- VCB-24
from Ralston Metal Products Limited

Application. Ralston ’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them... [See More]

  • Mounting Type: Free Standing
  • Length: 40.12
  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 24
Stainless Steel Operator System Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or... [See More]

  • Mounting Type: Free Standing; Wall Mount
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Floor Standing Enclosure -- EKOM12066
from Eldon Enclosures

The aluminium double wall compact floor standing enclosure range, EKOM, with IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features and... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
VX SE free-standing enclosure system Stainless steel -- SE 5853.600
from Rittal North America LLC

Individual stainless steel enclosure with stable enclosure body, two integrated mounting levels, screw-fastened rear panel and door. Roof and sides from a single piece with roll-formed frame. Fully compatible with the VX25 baying system. Enclosure widths ranging from 600 to 1200 mm. Increases... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Moisture: 5
Insulated Enclosure -- SE813630SDI
from Signature Enclosures

Our Safe Haven Series and our Signature Series of NEMA 4X fiberglass enclosures ensure the protection and safety of your equipment. The industries we serve include, but are not limited to chemical plants, refineries, water and sewage treatment plants, electrical systems, panel shops and mass... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Moisture: 6
  • NEMA Rating: Type 4X
  • Length: 81
Multipurpose Floor Mount Enclosure -- A602418FS
from Pentair, Inc.

. ONE DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR. 24.06 INCH. 60.06 INCH. 18.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 12, IP55/65 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. ONE DOOR SINGLE ACCESS. A60P24F1/A60P24F1G... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Moisture: 5
Multipurpose Floor Mount Enclosure -- AB-722418FSN
from Austin Company (The)

ONE DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 24 INCH. 24 WIDTH IN INCH. 72 INCH. 72 HEIGHT IN INCH. 18 INCH. 18 DEPTH IN INCH. UL 50, UL 508, CUL APPROVAL. FLOOR MOUNTING. NEMA 12 ENCLOSURE. ONE DOOR SINGLE ACCESS. AB-7224FTP BACK PANEL. CONTINUOUS HINGE, 3... [See More]

  • Mounting Type: Free Standing
  • Length: 72
  • NEMA Rating: Type 12
  • Width: 24
304 Stainless Steel NEMA 12 Free Standing One Door Dual Acce -- E5-602418DA-SS
from EMF Company, Inc. (The)

NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Dual Access Enclosure with Gasketed Door[s], Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s]. [See More]

  • Mounting Type: Free Standing
  • Length: 60.06
  • NEMA Rating: Type 12
  • Width: 24.06
Multipurpose Floor Mount Enclosure -- N4S722518FS
from Wiegmann

. 1-DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 25.12 INCH. 72.12 INCH. 18.12 INCH. UL 508, CSA APPROVAL. SURFACE MOUNTING. NEMA 3/4/12 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. OUTDOOR SERVICE TYPE. ONE DOOR SINGLE ACCESS. HEAVY GAUGE... [See More]

  • Mounting Type: Free Standing
  • Length: 72.12
  • NEMA Rating: Type 3; Type 4; Type 12
  • Width: 25.12
Double Door Enclosure -- N12-DD-604808
from Ralston Metal Products Limited

Application. N12 Double Door enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. Construction. N12 Double Door enclosures are made from 12 ga. steel. [See More]

  • Mounting Type: Free Standing; Wall Mount
  • Ingress Protection(IP) Rating Against Foreign Objects: 0
  • NEMA Rating: Type 12
  • Length: 60
Floor Standing Enclosure -- EKSS14084
from Eldon Enclosures

The stainless steel single door compact floor standing enclosure range, EKSS, with a IP 66 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Multipurpose Floor Mount Enclosure -- A602418SSFSN4
from Pentair, Inc.

. ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. #4 BRUSHED COVER/SIDE/TOP/BOTTOM FINISH. 24.06 INCH. 60.06 INCH. 18.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. ONE DOOR SINGLE ACCESS. HEAVY DUTY 3-POINT LATCH WITH... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3; Type 3R; Type 4; Type 4X; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Multipurpose Floor Mount Enclosure -- AB-724818FSND
from Austin Company (The)

TWO DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER COATED FINISH. ANSI 61 GRAY COLOR. 48 INCH. 48 WIDTH IN INCH. 72 INCH. 72 HEIGHT IN INCH. 18 INCH. 18 DEPTH IN INCH. UL 50, UL 508, CUL APPROVAL. FLOOR MOUNTING. NEMA 12 ENCLOSURE. TWO DOOR SINGLE ACCESS. AB-7248FTP BACK PANEL. CONTINUOUS HINGE, 3... [See More]

  • Mounting Type: Free Standing
  • Length: 72
  • NEMA Rating: Type 12
  • Width: 48
304 Stainless Steel NEMA 12 Free Standing Two Door Dual Acce -- E5-604818DA-SS
from EMF Company, Inc. (The)

NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Dual Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s]. [See More]

  • Mounting Type: Free Standing
  • Length: 60.06
  • NEMA Rating: Type 12
  • Width: 48.06
Multipurpose Floor Mount Enclosure -- N4S722518FSSS
from Wiegmann

. ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. GRAINED FINISH. 25.12 INCH. 25.12 WIDTH IN INCH. 72.12 INCH. 72.12 HEIGHT IN INCH. 18.12 INCH. 18.12 DEPTH IN INCH. UL 508, CSA APPROVAL. SURFACE MOUNTING. NEMA 3/4/4X/12 ENCLOSURE. 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION. OUTDOOR SERVICE TYPE. ONE... [See More]

  • Mounting Type: Free Standing
  • Length: 72.12
  • NEMA Rating: Type 3; Type 4; Type 4X; Type 12
  • Width: 25.12
Free Standing Double Door Front & Rear -- N12-FS-DD-DA-48
from Ralston Metal Products Limited

Application. Ralston ’s N12 Free Standing enclosures are designed to provide protection against dust, dirt, oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls. Construction. All N12 Free Standing Double Door... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 0
  • NEMA Rating: Type 12
  • Length: 72
Floor Standing Enclosure -- MCD18085PER5
from Eldon Enclosures

The mild steel double door combinable floor standing enclosure range, MCD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 10; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 5
Multipurpose Floor Mount Enclosure -- A604818SSFSD
from Pentair, Inc.

. TWO DOOR TYPE. 304 STAINLESS STEEL MATERIAL. #4 BRUSHED COVER/SIDE/TOP/BOTTOM FINISH. 48.06 INCH. 60.06 INCH. 18.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 12, IP55 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF),... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 12
  • Ingress Protection(IP) Rating Against Moisture: 5
304 Stainless Steel NEMA 12 Free Standing Two Door Single Ac -- E5-604818-SS
from EMF Company, Inc. (The)

NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s]. [See More]

  • Mounting Type: Free Standing
  • Length: 60.06
  • NEMA Rating: Type 12
  • Width: 48.06
Multipurpose Floor Mount Enclosure -- SSN4D624812
from Wiegmann

. TWO DOOR TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 48.12 INCH. 48.12 WIDTH IN INCH. 62.12 INCH. 62.12 HEIGHT IN INCH. 12.12 INCH. 12.12 DEPTH IN INCH. 1577.85 HEIGHT IN MM. UL 508, CSA APPROVAL. SURFACE MOUNTING. NEMA 3/4/4X/12 ENCLOSURE. 12 GAUGE BODY/DOOR MATERIAL... [See More]

  • Mounting Type: Free Standing
  • Length: 62.12
  • NEMA Rating: Type 3; Type 4; Type 4X; Type 12
  • Width: 48.12
Free Standing Double Door Front Access -- MKD-16124
from Ralston Metal Products Limited

Application. Ralston ’s MKD Series modular double door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 0
  • NEMA Rating: Type 12
  • Length: 63
Floor Standing Enclosure -- MCDS18105
from Eldon Enclosures

The stainless steel double door combinable floor standing enclosure range, MCDS, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 10; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 5
Multipurpose Floor Mount Enclosure -- A604818SSFSDN4
from Pentair, Inc.

. TWO DOOR TYPE. 304 STAINLESS STEEL MATERIAL. #4 BRUSHED COVER/SIDE/TOP/BOTTOM FINISH. 48.06 INCH. 60.06 INCH. 18.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. TWO DOOR SINGLE ACCESS. HEAVY DUTY 3-POINT LATCH WITH... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3; Type 3R; Type 4; Type 4X; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
304 Stainless Steel NEMA 12 Two-Door Floormounted Right Flan -- E-604912SS-RF
from EMF Company, Inc. (The)

NEMA 12, 10ga. 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, with 15 Inch [381 mm] Floor Stands, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s]. [See More]

  • Mounting Type: Free Standing
  • Length: 60.12
  • NEMA Rating: Type 12
  • Width: 49.12
Multipurpose Floor Mount Enclosure -- WA602418FS
from Wiegmann

. 1-DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 24.12 INCH. 60.12 INCH. 18.12 INCH. UL 508, CSA APPROVAL. SURFACE MOUNTING. NEMA 12 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. INDOOR SERVICE TYPE. ONE DOOR SINGLE ACCESS. HEAVY GAUGE... [See More]

  • Mounting Type: Free Standing
  • Length: 60.12
  • NEMA Rating: Type 12
  • Width: 24.12
Free Standing Double Door Front Access -- N12-FS-DD-48
from Ralston Metal Products Limited

Application. Ralston ’s N12 Free Standing enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. Construction. All N12 Free Standing Double Door... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 0
  • NEMA Rating: Type 12
  • Length: 72
Floor Standing Enclosure -- MCF18084R5
from Eldon Enclosures

The mild steel flange mount disconnect floor standing enclosure range, MCF, is available off the shelf in various sizes. It is equipped with a predefined cut-out, which reduces machining time, on the right hand door, that can be matched with most of the common switches in the market. The enclosure... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 10; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 5
Multipurpose Floor Mount Enclosure -- A60H6012SSLPQT
from Pentair, Inc.

. TWO DOOR TYPE. 304 STAINLESS STEEL MATERIAL. #4 FRONT/SIDE/TOP/BOTTOM EXTERNAL SURFACE FINISH. 60.06 INCH. 60.06 INCH. 12.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3R/4/4X/12, IP66 ENCLOSURE. 14 GAUGE DOOR, 12 GAUGE BODY MATERIAL SPECIFICATION. BOLT-ON 12 INCH H STAINLESS... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3R; Type 4; Type 4X
  • Ingress Protection(IP) Rating Against Moisture: 6
304 Stainless Steel NEMA 4X Floor Mounted Enclosure -- F-624810N4FXSS
from EMF Company, Inc. (The)

NEMA 4X, 12ga. 304 Stainless Steel Floor Mounted Enclosure with Gasketed Doors, Removeable Center Post, Stainless Steel Clamping System, 12 Inch [305 mm] Floor Stands, and Heavy-Duty Lifting Eyes. [See More]

  • Mounting Type: Free Standing
  • Length: 62.06
  • NEMA Rating: Type 4X
  • Width: 48.06
Multipurpose Floor Mount Enclosure -- WA602418FSSS
from Wiegmann

. ONE DOOR TYPE. 304 STAINLESS STEEL MATERIAL. SMOOTH BRUSHED OUTSIDE FINISH. 24.12 INCH. 24.12 WIDTH IN INCH. 60.12 INCH. 60.12 HEIGHT IN INCH. 18.12 INCH. 18.12 DEPTH IN INCH. UL 508, CSA APPROVAL. SURFACE MOUNTING. NEMA 12 ENCLOSURE. 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION. ONE DOOR SINGLE... [See More]

  • Mounting Type: Free Standing
  • Length: 60.12
  • NEMA Rating: Type 12
  • Width: 24.12
Free Standing Single Door -- MKS-16064
from Ralston Metal Products Limited

Application. Ralston ’s MKS Series modular enclosures are designed to provide protection against dust, dirt and oil and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications... [See More]

  • Mounting Type: Free Standing
  • Length: 63
  • NEMA Rating: Type 4; Type 4X
  • Width: 23.6
Floor Standing Enclosure -- MCI11066R5
from Eldon Enclosures

The mild steel combinable floor standing ICT enclosure range, MCI, is made up of integrated 19 " profiles and a rear door. It is an ideal solution for ICT applications, and requires only limited assembly time, since the profiles are pre-mounted. Procurement is made easy with only one single... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 10; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Multipurpose Floor Mount Enclosure -- A60R2518FSLP
from Pentair, Inc.

. ONE DOOR TYPE. STEEL MATERIAL. GALVANIZED, POLYESTER POWDER PAINTED FINISH. RAL 7035 LIGHT GRAY COLOR. 25 INCH. 60 INCH. 18 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. PAD MOUNTING. NEMA 3R, IP32 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE. [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 3
  • NEMA Rating: Type 3R
  • Ingress Protection(IP) Rating Against Moisture: 2
304 Stainless Steel NEMA 4X One Door Free Standing Enclosure -- F5-722518N4X-SS
from EMF Company, Inc. (The)

NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes. [See More]

  • Mounting Type: Free Standing
  • Length: 72.06
  • NEMA Rating: Type 4X
  • Width: 25.06
Multipurpose Floor Mount Enclosure -- WA604818FSD
from Wiegmann

. TWO DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH. ANSI 61 GRAY (INSIDE, OUTSIDE) COLOR. 48.12 INCH. 48.12 WIDTH IN INCH. 60.12 INCH. 60.12 HEIGHT IN INCH. 18.12 INCH. 18.12 DEPTH IN INCH. 1527.05 HEIGHT IN MM. UL, CSA APPROVAL. SURFACE... [See More]

  • Mounting Type: Free Standing
  • Length: 60.12
  • NEMA Rating: Type 12
  • Width: 48.12
Free Standing Single Door -- N4-FS-723612
from Ralston Metal Products Limited

Application. Ralston ’s N4-FS enclosures are applied indoors and outdoors to house such items as: electronic controls, instrumentation systems, pneumatic, hydraulic and machine tool controls. These enclosures are designed to provide protection against dust, dirt, oil and water. They are for... [See More]

  • Mounting Type: Free Standing
  • Length: 72
  • NEMA Rating: Type 4
  • Width: 36
Floor Standing Enclosure -- MCS18044R5
from Eldon Enclosures

The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 10; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Multipurpose Floor Mount Enclosure -- A60R5218FSLP
from Pentair, Inc.

. TWO DOOR TYPE. STEEL MATERIAL. GALVANIZED, POLYESTER POWDER PAINTED FINISH. RAL 7035 LIGHT GRAY COLOR. 52 INCH. 60 INCH. 18 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. PAD MOUNTING. NEMA 3R, IP32 ENCLOSURE. 14 GAUGE MATERIAL SPECIFICATION. PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE. [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 3
  • NEMA Rating: Type 3R
  • Ingress Protection(IP) Rating Against Moisture: 2
304 Stainless Steel NEMA 4X Two Door Free Standing Enclosure -- F5-604818N4X-SS
from EMF Company, Inc. (The)

NEMA 4X, 12ga. 304 Stainless Steel Two Door Free Standing Enclosure with Gasketed Doors, Removeable Center Post, Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes. [See More]

  • Mounting Type: Free Standing
  • Length: 60.06
  • NEMA Rating: Type 4X
  • Width: 48.06
Multipurpose Floor Mount Enclosure -- WA86M3E
from Wiegmann

. THREE DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY INSIDE/OUTSIDE COLOR. 112.13 INCH. 112.13 WIDTH IN INCH. 86.13 INCH. 86.13 HEIGHT IN INCH. 14.13 INCH. 14.13 DEPTH IN INCH. 2187.7 HEIGHT IN MM. UL 508, CSA APPROVAL. SURFACE MOUNTING. NEMA 12... [See More]

  • Mounting Type: Free Standing
  • Length: 86.13
  • NEMA Rating: Type 12
  • Width: 112
Free Standing Single Door Enclsoure -- SE-604812FSDD
from Ralston Metal Products Limited

Application. Ralston ’s FSDD Series was especially developed for housing electrical and/or electronic apparatus in all their applications, where because of corrosion, fiberglass enclosures offer greater advantages than traditional sheet steel types. With the FSDD Series, it is possible to use... [See More]

  • Mounting Type: Free Standing
  • Length: 60
  • NEMA Rating: Type 4X; Type 12
  • Width: 48
Floor Standing Enclosure -- MCSE20086R5
from Eldon Enclosures

The galvanised steel single door floor standing enclosure range, MCSE, is available off the shelf in different sizes. It is designed to meet EMC requirements. An excellent Faraday effect is created, since electrical conductivity between the enclosure body an door is guaranteed. The risk for... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 10; Type 12
  • Ingress Protection(IP) Rating Against Moisture: 4
Multipurpose Floor Mount Enclosure -- A62H4810LP3PT
from Pentair, Inc.

. TWO DOOR TYPE. STEEL MATERIAL. POLYESTER PAINTED FINISH. ANSI 61 GRAY COLOR. 48.06 INCH. 62.06 INCH. 10.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3/4/12/13, IP66 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. 12 INCH FLOOR STAND MOUNTING HARDWARE. INDOOR/OUTDOOR SERVICE TYPE. [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3; Type 4; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Five Door NEMA 12 304 Stainless Steel Heavy Duty Disconnect -- E-84XM5EW18SS
from EMF Company, Inc. (The)

NEMA 12, 10ga. Five Door 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect Adapter, and Heavy-Duty Lifting Eyes. Panel[s] Included. [See More]

  • Mounting Type: Free Standing
  • Length: 84.12
  • NEMA Rating: Type 12
  • Width: 198
Free Standing Single Door Enclsoure -- SE-722512FSSD
from Ralston Metal Products Limited

Application. Ralston ’s FSSD Series was especially developed for housing electrical and/or electronic apparatus in all their applications, where because of corrosion, fiberglass enclosures offer greater advantages than traditional sheet steel types. With the FSSD Series, it is possible to use... [See More]

  • Mounting Type: Free Standing
  • Length: 72
  • NEMA Rating: Type 4X
  • Width: 25
Floor Standing Enclosure -- MCSS18065
from Eldon Enclosures

The stainless steel single door combinable floor standing enclosure range, MCSS, with a IP 56 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Multipurpose Floor Mount Enclosure -- A62H4812SS6LP
from Pentair, Inc.

. TWO DOOR TYPE. 316L STAINLESS STEEL MATERIAL. #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH. 48.06 INCH. 62.06 INCH. 12.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. 12 INCH FLOOR STAND, CLAMP MOUNTING HARDWARE. A60P48,... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3; Type 3R; Type 4; Type 4X; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Five Door NEMA 12 Painted Steel Heavy Duty Disconnect Enclos -- E-84XM5EW18
from EMF Company, Inc. (The)

NEMA 12, 10ga. Five Door Painted Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect Adapter, and Heavy-Duty Lifting Eyes. Panel[s] Included. [See More]

  • Mounting Type: Free Standing
  • Length: 84.12
  • NEMA Rating: Type 12
  • Width: 198
Free Standing Single Door Front & Rear -- N12-FS-DA-2424
from Ralston Metal Products Limited

Application. Ralston ’s N12 Free Standing enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. Construction. All N12 Free Standing enclosures... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 0
  • NEMA Rating: Type 12
  • Length: 72
Floor Standing Enclosure -- MKD12124PER5
from Eldon Enclosures

The mild steel double door compact floor standing enclosure range, MKD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • NEMA Rating: Type 10; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 5
Multipurpose Floor Mount Enclosure -- A62H4812SS6LP3PT
from Pentair, Inc.

. TWO DOOR TYPE. 316L STAINLESS STEEL MATERIAL. #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH. 48.06 INCH. 62.06 INCH. 12.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3; Type 3R; Type 4; Type 4X; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Four Door NEMA 12 304 Stainless Steel Heavy Duty Disconnect -- E-84XM4EW18SS
from EMF Company, Inc. (The)

NEMA 12, 10ga. Four Door 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect Adapter, and Heavy-Duty Lifting Eyes. Panel[s] Included. [See More]

  • Mounting Type: Free Standing
  • Length: 84.12
  • NEMA Rating: Type 12
  • Width: 158
Free Standing Single Door Front Access -- MKS-16064
from Ralston Metal Products Limited

Application. Ralston ’s MKS Series modular enclosures are designed to provide protection against dust, dirt and oil and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 0
  • NEMA Rating: Type 4; Type 12
  • Length: 63
Floor Standing Enclosure -- MKS12064PER5
from Eldon Enclosures

The mild steel single door compact floor standing enclosure range, MKS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 10; Type 12; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Multipurpose Floor Mount Enclosure -- A62H48CLP
from Pentair, Inc.

. TWO DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 48.06 INCH. 62.06 INCH. 10.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3/4/12/13, IP66 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. 12 INCH FLOOR STAND MOUNTING HARDWARE. OUTDOOR SERVICE TYPE. [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3; Type 4; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Four Door NEMA 12 Painted Steel Heavy Duty Disconnect Enclos -- E-84XM4EW18
from EMF Company, Inc. (The)

NEMA 12, 10ga. Four Door Painted Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect Adapter, and Heavy-Duty Lifting Eyes. Panel[s] Included. [See More]

  • Mounting Type: Free Standing
  • Length: 84.12
  • NEMA Rating: Type 12
  • Width: 158
Free Standing Single Door Front Access -- N12-FS-722418
from Ralston Metal Products Limited

Application. Ralston ’s N12 Free Standing enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. Construction. All N12 Free Standing enclosures... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 0
  • NEMA Rating: Type 12
  • Length: 72
Multipurpose Floor Mount Enclosure -- A722525FGFS
from Pentair, Inc.

. ONE DOOR TYPE. REINFORCED POLYESTER FIBERGLASS MATERIAL. GRAY COLOR. 25 INCH. 72 INCH. 24.5 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE. 3-POINT LATCH WITH HANDLE, HINGED, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING. APPLICABLE STANDARD IEC 60529. [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3; Type 3R; Type 4; Type 4X; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
One Door Dual Access Painted Steel NEMA 12 PC or Monitor Enc -- PC-2325
from EMF Company, Inc. (The)

NEMA 12, 12ga. One Door Dual Access PC or Monitor Enclosure, with Recessed Window Kit, and Lift and Turn Latching [See More]

  • Mounting Type: Free Standing
  • Length: 23
  • NEMA Rating: Type 12
  • Width: 25
Modular Enclosure -- MCD18104
from Ralston Metal Products Limited

Application. Ralston ’s MCD Series modular double door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications... [See More]

  • Mounting Type: Free Standing
  • Length: 70.9
  • NEMA Rating: Type 12
  • Width: 39.4
Multipurpose Floor Mount Enclosure -- A722525FGFS3PT
from Pentair, Inc.

. ONE DOOR TYPE. MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL. GRAY COLOR. 25 INCH. 25 WIDTH IN INCH. 72 INCH. 72 HEIGHT IN INCH. 24.5 INCH. 1828.8 HEIGHT IN MM. UL 508 APPROVAL. FLOOR MOUNTING. NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE. INDOOR/OUTDOOR SERVICE TYPE. ONE DOOR SINGLE ACCESS. HINGED, 3... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3; Type 3R; Type 4; Type 4X; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
One Door NEMA 12 304 Stainless Steel Heavy Duty Disconnect E -- E-72XM2818SS
from EMF Company, Inc. (The)

NEMA 12, 10ga. One Door 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect Adapter, and Heavy-Duty Lifting Eyes. Panel[s] Included. [See More]

  • Mounting Type: Free Standing
  • Length: 72.12
  • NEMA Rating: Type 12
  • Width: 28.25
Modular Enclosure -- MCF-18084
from Ralston Metal Products Limited

Application. Ralston ’s MCF Series modular disconnect enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine control applications. The MCF can be combined with... [See More]

  • Mounting Type: Free Standing
  • Length: 70.9
  • NEMA Rating: Type 12
  • Width: 31.5
Multipurpose Floor Mount Enclosure -- A724925FG
from Pentair, Inc.

. TWO DOOR TYPE. REINFORCED POLYESTER FIBERGLASS MATERIAL. GRAY COLOR. 49 INCH. 72 INCH. 24.5 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE. 3-POINT LATCH WITH HANDLE, HINGED, SEAMLESS FOAM IN PLACE GASKET, SOLID CENTERPOST, HEAVY GAUGE STIFFENER DOOR... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3; Type 3R; Type 4; Type 4X; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
One Door Painted Steel NEMA 4 Free Standing Enclosure with S -- F5-722518
from EMF Company, Inc. (The)

NEMA 4, 12ga. One Door Painted Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes. [See More]

  • Mounting Type: Free Standing
  • Length: 72.06
  • NEMA Rating: Type 4
  • Width: 25.06
Modular Enclosure -- MCS18064
from Ralston Metal Products Limited

Application. Ralston ’s MCS Series modular enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications applications. [See More]

  • Mounting Type: Free Standing
  • Length: 70.9
  • NEMA Rating: Type 12
  • Width: 23.6
Multipurpose Floor Mount Enclosure -- A72H2518FS
from Pentair, Inc.

. ONE DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 25.06 INCH. 72.06 INCH. 18.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3/4/12/13, IP66 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. A60P24F1/A60P24F1G (FULL),... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3; Type 4; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6
Painted Steel Dual Access NEMA 12 Process Control Console, w -- PC-5626
from EMF Company, Inc. (The)

NEMA 12, 12ga. Dual Access Process Control Console, with [2] Front Doors, [1] Full Size Rear Door, Cable Management Entry Doors at the Rear, Integrated 14ga. Shelving, and Recessed Angled Window in the Upper Door. [See More]

  • Mounting Type: Free Standing
  • Length: 56
  • NEMA Rating: Type 12
  • Width: 26
Multi Door Enclosure -- MD3
from Ralston Metal Products Limited

Application. Ralston ’s N12 Multi Door enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, large complex instrumentation systems and pneumatic, hydraulic, and complex machine tool controls. Construction. All N12 Multi... [See More]

  • Mounting Type: Free Standing; Wall Mount
  • Ingress Protection(IP) Rating Against Foreign Objects: 0
  • NEMA Rating: Type 12
  • Length: 86.5
Multipurpose Floor Mount Enclosure -- A72H2518FS3PT
from Pentair, Inc.

. ONE DOOR TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 25.06 INCH. 72.06 INCH. 18.06 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. FLOOR MOUNTING. NEMA 3/4/12/13, IP66 ENCLOSURE. 12 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. 3-POINT LATCH WITH HANDLE, HEAVY... [See More]

  • Mounting Type: Free Standing
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
  • NEMA Rating: Type 3; Type 4; Type 13
  • Ingress Protection(IP) Rating Against Moisture: 6