Type 3S NEMA and IP Enclosures
from Plasti-Bond/Perma-Cote/Korkap
ONE DOOR TYPE. HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL. GLACIER GRAY COLOR. 9-7/32 INCH. 11-7/32 INCH. 6-3/32 INCH. UL 50, CUL 50, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 1/3/3S/3R/4X/12 ENCLOSURE. HINGED, POLYURETHANE GASKETED, SCREW-ON COVER TYPE. BP108 BACK PANEL. EXTERNAL... [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 3S; Type 4X; Type 12
- Width: 9.22
- Length: 11.22
- Depth: 6.09
from Carlon
Nonmetallic mounting feet and all mounting hardware included [See More]
- NEMA Rating: Type 1; Type 3; Type 3S; Type 4; Type 4X; Type 12; Type 13
- Width: 6.5
- Length: 6.5
- Depth: 6.69
from Stahlin Enclosures
Over 50 configurations available in 10 sizes. Size range from 6 x 6 to 20 x 16. Opaque cover. 5 cover securement methods available. Field interchangeable covers and hardware. No penetrable hardware. Unobstructed walls for ease of conduit or component placement. Panel mounting capability in the cover [See More]
- NEMA Rating: Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 7.41
from Plasti-Bond/Perma-Cote/Korkap
ONE DOOR TYPE. HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL. GLACIER GRAY COLOR. 13-7/32 INCH. 15-7/32 INCH. 7-3/32 INCH. UL 50, CUL 50, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 1/3/3S/3R/4X/12 ENCLOSURE. HINGED, POLYURETHANE GASKETED, LATCH COVER TYPE. BP1412 BACK PANEL. EXTERNAL... [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 3S; Type 4X; Type 12
- Width: 13.22
- Length: 15.22
- Depth: 7.09
from Stahlin Enclosures
Solid construction fiberglass reinforced polyester with a screw held cover and base. Mated cover and base with small raised edge to center a mating groove in the cover. Foamed-in channel polyurethane gasket. Smooth edged mating of cover to base. No cover overhang, no sidewall obstruction. All cover... [See More]
- NEMA Rating: Type 1; Type 3; Type 3S; Type 4X; Type 6; Type 6P; Type 12
- Ingress Protection(IP) Rating Against Moisture: 6; 7; 8
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 4.72
from Plasti-Bond/Perma-Cote/Korkap
ONE DOOR TYPE. HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL. GLACIER GRAY COLOR. 13-7/32 INCH. 15-7/32 INCH. 7-3/32 INCH. UL 50, CUL 50, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 1/3/3S/3R/4X/12 ENCLOSURE. HINGED, POLYURETHANE GASKETED, PADLOCK LATCH COVER TYPE. BP1412 BACK PANEL. [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 3S; Type 4X; Type 12
- Width: 13.22
- Length: 15.22
- Depth: 7.09
from Plasti-Bond/Perma-Cote/Korkap
ONE DOOR TYPE. FIBERGLASS REINFORCED POLYESTER MATERIAL. GLACIER GRAY COLOR. 10.04 INCH. 10.04 WIDTH IN INCH. 9.84 INCH. 9.84 HEIGHT IN INCH. 4.76 INCH. 4.76 DEPTH IN INCH. UL 50, UL 508, CUL 50, CUL 508 APPROVAL. WALL MOUNTING. NEMA 1/3/3S/4X/6/6P12, IP66/67/68 ENCLOSURE. SCREW ON COVER TYPE. [See More]
- NEMA Rating: Type 1; Type 3; Type 3S; Type 4X; Type 6; Type 6P; Type 12
- Ingress Protection(IP) Rating Against Moisture: 6; 7; 8
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 9.84
from Plasti-Bond/Perma-Cote/Korkap
ONE DOOR TYPE. FIBERGLASS REINFORCED POLYESTER, PVC MATERIAL. 9.79 INCH. 9.79 WIDTH IN INCH. 11.42 INCH. 11.42 HEIGHT IN INCH. 6.31 INCH. 6.31 DEPTH IN INCH. UL 50, UL 508, CUL 50, CUL 508, CSA C22.2 APPROVAL. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. HINGED, LINK LOCK LATCH COVER TYPE. BP-1008 NOT... [See More]
- NEMA Rating: Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 11.42
from Plasti-Bond/Perma-Cote/Korkap
ONE DOOR TYPE. HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER, POLYCARBONATE COVER MATERIAL. GLACIER GRAY, CLEAR COLOR. 9-13/16 INCH. 11-13/32 INCH. 6-5/16 INCH. UL 50, CUL 50, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. HINGED, POLYURETHANE GASKETED, (2)... [See More]
- NEMA Rating: Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 11.41
from Plasti-Bond/Perma-Cote/Korkap
ONE DOOR TYPE. HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL. GLACIER GRAY COLOR. 9-25/32 INCH. 11-13/32 INCH. 6-5/16 INCH. UL 50, CUL 50, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. HINGED, POLYURETHANE GASKETED, SCREW-ON COVER TYPE. INDOOR/OUTDOOR... [See More]
- NEMA Rating: Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 11.41
from Plasti-Bond/Perma-Cote/Korkap
ONE DOOR TYPE. FIBERGLASS REINFORCED POLYESTER, PVC MATERIAL. 9.79 INCH. 9.79 WIDTH IN INCH. 11.42 INCH. 11.42 HEIGHT IN INCH. 6.31 INCH. 6.31 DEPTH IN INCH. UL 50, UL 508, CUL 50, CUL 508, CSA C22.2 APPROVAL. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. SCREW ON COVER TYPE. BP-1008 NOT INCLUDED BACK... [See More]
- NEMA Rating: Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 11.42
from Plasti-Bond/Perma-Cote/Korkap
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL. GLACIER GRAY COLOR. 11-27/32 INCH. 13-15/32 INCH. 6-5/16 INCH. UL 50, CUL 50, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. HINGED, POLYURETHANE GASKETED, (2) LOCKABLE QUICK RELEASE PULL LATCH COVER TYPE. [See More]
- NEMA Rating: Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 13.47
from Plasti-Bond/Perma-Cote/Korkap
ONE DOOR TYPE. FIBERGLASS REINFORCED POLYESTER, PVC. POLYCARBONATE COVER MATERIAL. 7.79 INCH. 7.79 WIDTH IN INCH. 7.41 INCH. 7.41 HEIGHT IN INCH. 4.31 INCH. 4.31 DEPTH IN INCH. UL 50, UL 508, CUL 50, CUL 508, CSA C22.2 APPROVAL. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. HINGED, LINK LOCK LATCH COVER... [See More]
- NEMA Rating: Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 7.41
from Plasti-Bond/Perma-Cote/Korkap
ONE DOOR TYPE. FIBERGLASS REINFORCED POLYESTER, PVC MATERIAL. 9.79 INCH. 9.79 WIDTH IN INCH. 11.42 INCH. 11.42 HEIGHT IN INCH. 6.31 INCH. 6.31 DEPTH IN INCH. UL 50, UL 508, CUL 50, CUL 508, CSA C22.2 APPROVAL. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. HINGED, LINK LOCK LATCH COVER TYPE. BP-1008 NOT... [See More]
- NEMA Rating: Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 11.42
from Plasti-Bond/Perma-Cote/Korkap
ONE DOOR TYPE. FIBERGLASS REINFORCED POLYESTER, PVC MATERIAL. 9.79 INCH. 9.79 WIDTH IN INCH. 11.42 INCH. 11.42 HEIGHT IN INCH. 6.31 INCH. 6.31 DEPTH IN INCH. UL 50, UL 508, CUL 50, CUL 508, CSA C22.2 APPROVAL. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. HINGED, PULL LATCH COVER TYPE. BP-1008 NOT INCLUDED... [See More]
- NEMA Rating: Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
- Ingress Protection(IP) Rating Against Moisture: 6
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- Length: 11.42