Parallel FRAM Memory Chips
from Infineon Technologies AG
Applications. Industrial automation. Industrial robots system solutions for Industry 4.0. Programmable logic controller (PLC). Designers who used this product also designed with. IRF4905L |. P-Channel Power MOSFET. IRF1405S |. N-Channel Power MOSFET. CY62167EV30LL-45BVXIT |. Asynchronous SRAM. [See More]
- Bus Type: Parallel; Parallel
- Package Type: PG-TSOP-44
- Density: 4000
- Supply Voltage: 2.7V; 3.6V; 2.7 V, 3.6 V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 1Mbit Parallel 90 ns 44-TSOP II [See More]
- Bus Type: Parallel; Parallel
- Package Type: 44-TSOP (0.400\", 10.16mm Width)
- Density: 1000
- Supply Voltage: 3.6V; 2V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 1Mbit Parallel 90 ns 44-TSOP II [See More]
- Bus Type: Parallel; Parallel
- Package Type: 44-TSOP (0.400\", 10.16mm Width)
- Density: 1000
- Supply Voltage: 3.6V; 2V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 64Kbit Parallel 28-DIP [See More]
- Bus Type: Parallel; Parallel
- Package Type: DIP; 28-DIP (0.600\", 15.24mm)
- Density: 64
- Supply Voltage: 4.5V ~ 5.5V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 64Kbit Parallel 28-DIP [See More]
- Bus Type: Parallel; Parallel
- Package Type: DIP; 28-DIP (0.600\", 15.24mm)
- Density: 64
- Supply Voltage: 4.5V ~ 5.5V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 64Kbit Parallel 28-SOIC [See More]
- Bus Type: Parallel; Parallel
- Package Type: SOIC; 28-SOIC (0.295\", 7.50mm Width)
- Density: 64
- Supply Voltage: 4.5V ~ 5.5V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 28-SOIC [See More]
- Bus Type: Parallel; Parallel
- Package Type: SOIC; 28-SOIC (0.295\", 7.50mm Width)
- Density: 256
- Supply Voltage: 2.7V ~ 5.5V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 2Mbit Parallel 110 ns 44-TSOP II [See More]
- Bus Type: Parallel; Parallel
- Package Type: 44-TSOP (0.400\", 10.16mm Width)
- Density: 2000
- Supply Voltage: 3.6V; 2.7V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 2Mbit Parallel 110 ns 44-TSOP II [See More]
- Bus Type: Parallel; Parallel
- Package Type: 44-TSOP (0.400\", 10.16mm Width)
- Density: 2000
- Supply Voltage: 3.6V; 2.7V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 2Mbit Parallel 110 ns 48-FBGA (6x8) [See More]
- Bus Type: Parallel; Parallel
- Package Type: BGA; 48-TFBGA
- Density: 2000
- Supply Voltage: 3.6V; 2.7V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 4Mbit Parallel 110 ns 48-FBGA (6x8) [See More]
- Bus Type: Parallel; Parallel
- Package Type: BGA; 48-TFBGA
- Density: 4000
- Supply Voltage: 3.6V; 2.7V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 140 ns 28-TSOP I [See More]
- Bus Type: Parallel; Parallel
- Package Type: SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
- Density: 256
- Supply Voltage: 3.6V; 2V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 140 ns 32-sTSOP [See More]
- Bus Type: Parallel; Parallel
- Package Type: 32-TFSOP (0.465\", 11.80mm Width)
- Density: 256
- Supply Voltage: 3.6V; 2V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 1Mbit Parallel 90 ns 32-TSOP I [See More]
- Bus Type: Parallel; Parallel
- Package Type: 32-TFSOP (0.465\", 11.80mm Width)
- Density: 1000
- Supply Voltage: 3.6V; 2V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 1Mbit Parallel 150 ns 48-TSOP [See More]
- Bus Type: Parallel; Parallel
- Package Type: 48-TFSOP (0.488\", 12.40mm Width)
- Density: 1000
- Supply Voltage: 3.6V; 3V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 150 ns 28-SOP [See More]
- Bus Type: Parallel; Parallel
- Package Type: SOIC; 28-SOIC (0.295\", 7.50mm Width)
- Density: 256
- Supply Voltage: 3.6V; 2.7V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 150 ns 28-TSOP I [See More]
- Bus Type: Parallel; Parallel
- Package Type: SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
- Density: 256
- Supply Voltage: 3.6V; 2.7V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 4Mbit Parallel 150 ns 44-TSOP [See More]
- Bus Type: Parallel; Parallel
- Package Type: 44-TSOP (0.400\", 10.16mm Width)
- Density: 4000
- Supply Voltage: 3.6V; 1.8V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 8Mbit Parallel 150 ns 48-FBGA (8x6) [See More]
- Bus Type: Parallel; Parallel
- Package Type: BGA; 48-VFBGA
- Density: 8000
- Supply Voltage: 3.6V; 1.8V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 70 ns 28-TSOP I [See More]
- Bus Type: Parallel; Parallel
- Package Type: SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
- Density: 256
- Supply Voltage: 3.6V; 3V ~ 3.6V