SPI FRAM Memory Chips
from Infineon Technologies AG
Applications. Bringing a whole new lifestyle and health experience to today ’s connected citizen [See More]
- Bus Type: Serial-SPI; QSPI
- Package Type: PG-VQFN-8
- Density: 4096
- Supply Voltage: 1.8V; 3.6V; 1.8 V, 3.6 V
from Infineon Technologies AG
Home // Products // Memories // F-RAM (Ferroelectric RAM) // EXCELON ™ F-RAM // CY15B108QI-20BFXA [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: PG-UFLGA-8
- Density: 8000
- Supply Voltage: 1.8V; 3.6V; 1.8 V, 3.6 V
from Infineon Technologies AG
Home // Products // Memories // F-RAM (Ferroelectric RAM) // EXCELON ™ F-RAM // CY15B116QN-40BKXA [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: PG-BGA-24
- Density: 16000
- Supply Voltage: 1.8V; 3.6V; 1.8 V, 3.6 V
from Infineon Technologies AG
EXCELON ™ Auto F-RAM CY15B204QSN-108SXE is a high-performance, AEC-Q100 qualified 4-Mbit non-volatile memory, designed for high-reliability automotive applications with temperature support up to +125 °C. Equipped with high-speed, low-pin-count QSPI interface, it offers read/write... [See More]
- Bus Type: Serial-SPI; QSPI
- Package Type: PG-DSO-8
- Density: 4000
- Supply Voltage: 1.8V; 3.6V; 1.8 V, 3.6 V
from LCSC Electronics Technology (HK) Limited
64Kbit 20MHz SPI SOIC-8 FRAM ROHS [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC
- Density: 64
- Supply Voltage: 2.7V~3.65V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 4Kbit SPI 16 MHz 8-SOIC [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
- Density: 4
- Supply Voltage: 3.6V; 2.7V ~ 3.6V
from LCSC Electronics Technology (HK) Limited
16Kbit 20MHz SPI SOIC-8 FRAM ROHS [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC
- Density: 16
- Supply Voltage: 2.7V~3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 2Mbit SPI 25 MHz 8-SOIC [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC; 8-SOIC (0.209\", 5.30mm Width)
- Density: 2000
- Supply Voltage: 3.6V; 2V ~ 3.6V
from LCSC Electronics Technology (HK) Limited
256Kbit 40MHz SPI SOIC-8 FRAM ROHS [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC
- Density: 256
- Supply Voltage: 2V~3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 2Mbit SPI 25 MHz 8-SOIC [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC; 8-SOIC (0.209\", 5.30mm Width)
- Density: 2000
- Supply Voltage: 3.6V; 2V ~ 3.6V
from LCSC Electronics Technology (HK) Limited
512Kbit 40MHz SPI SOIC-8 FRAM ROHS [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC
- Density: 512
- Supply Voltage: 2V~3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 2Mbit SPI 50 MHz 8 ns 8-SOIC [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
- Density: 2000
- Supply Voltage: 3.6V; 1.8V ~ 3.6V
from LCSC Electronics Technology (HK) Limited
1Mbit 40MHz SPI SOIC-8 FRAM ROHS [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC
- Density: 1000
- Supply Voltage: 2V~3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 2Mbit SPI 50 MHz 8 ns 8-PDIP [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: DIP; 8-DIP (0.300\", 7.62mm)
- Density: 2000
- Supply Voltage: 3.6V; 1.8V ~ 3.6V
from LCSC Electronics Technology (HK) Limited
256Kbit 20MHz SPI SOIC-8-150mil FRAM ROHS [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC
- Density: 256
- Supply Voltage: 2.7V~5.5V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 2Mbit SPI 50 MHz 8-SOIC [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC; 8-SOIC (0.209\", 5.30mm Width)
- Density: 2000
- Supply Voltage: 3.6V; 1.8V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 4Mbit SPI 40 MHz 8-DFN (5x6) [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: 8-WDFN Exposed Pad
- Density: 4000
- Supply Voltage: 3.6V; 2V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 4Mbit SPI 20 MHz 8-GQFN (3.23x3.28) [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: 8-UQFN
- Density: 4000
- Supply Voltage: 3.6V; 1.8V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 8Mbit SPI 50 MHz 9 ns 24-FBGA (6x8) [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: BGA; 24-TBGA
- Density: 8000
- Supply Voltage: 3.6V; 1.8V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 1Mbit SPI 40 MHz 8-SOIC [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
- Density: 1000
- Supply Voltage: 3.6V; 2V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 4Mbit SPI - Quad I/O 108 MHz 16-SOP [See More]
- Bus Type: Serial-SPI; SPI - Quad I/O
- Package Type: SOIC; 16-SOIC (0.295\", 7.50mm Width)
- Density: 4000
- Supply Voltage: 1.7V ~ 1.95V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 128Kbit SPI 25 MHz 8-SOP [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
- Density: 128
- Supply Voltage: 3.6V; 3V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 128Kbit SPI 33 MHz 8-SOP [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
- Density: 128
- Supply Voltage: 3.6V; 1.8V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 16Kbit SPI 20 MHz 8-SON (2x3) [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: 8-WFDFN Exposed Pad
- Density: 16
- Supply Voltage: 3.6V; 2.7V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 1Mbit SPI 40 MHz 8-WLP (2.28x3.09) [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: BGA; 8-XFBGA, WLCSP
- Density: 1000
- Supply Voltage: 3.6V; 1.8V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 64Kbit SPI 40 MHz 8-SOP [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
- Density: 64
- Supply Voltage: 3.6V; 1.8V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 1Mbit SPI 40 MHz 8-SOP [See More]
- Bus Type: Serial-SPI; SPI
- Package Type: SOIC; 8-SOIC (0.154\", 3.90mm Width)
- Density: 1000
- Supply Voltage: 3.6V; 1.8V ~ 3.6V