TSSOP FRAM Memory Chips
from ERSAELECTRONICS PTE. LTD.
2K-bit Serial EEPROM, 8-Pin TSSOP, 1.8-5V Product overview: CAT24C02YI-GT3A from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: TSSOP; TSSOP
- Pins: 8
- Density: 2
- Supply Voltage: -3.3V; 1.8~2.5~3.3~5
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) Parallel 150ns 28-TSOP I [See More]
- Package Type: TSSOP; "28-TSSOP (0.465"", 11.80mm Width)"
- Operating Temperature: -40 to 85
- Supply Voltage: 2.7V ~ 3.6V
from ERSAELECTRONICS PTE. LTD.
IC FRAM 256KBIT PAR 28TSOP I Product overview: FM28V020-T28G from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: TSSOP; Tray
- Access Time: 140
- Supply Voltage: 3.6V; 2V ~ 3.6V
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) Parallel 140ns 28-TSOP I [See More]
- Package Type: TSSOP; "28-TSSOP (0.465"", 11.80mm Width)"
- Operating Temperature: -40 to 85
- Supply Voltage: 2V ~ 3.6V
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-TSOP I [See More]
- Package Type: TSSOP; "28-TSSOP (0.465"", 11.80mm Width)"
- Operating Temperature: -40 to 85
- Supply Voltage: 3V ~ 3.6V
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 140 ns 28-TSOP I [See More]
- Package Type: SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
- Supply Voltage: 3.6V; 2V ~ 3.6V
- Density: 256
- Access Time: 140
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 150 ns 28-TSOP I [See More]
- Package Type: SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
- Supply Voltage: 3.6V; 2.7V ~ 3.6V
- Density: 256
- Access Time: 150
from Quarktwin Technology Ltd.
FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 70 ns 28-TSOP I [See More]
- Package Type: SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
- Supply Voltage: 3.6V; 3V ~ 3.6V
- Density: 256
- Access Time: 70