TSOP FRAM Memory Chips
from ERSAELECTRONICS PTE. LTD.
F-RAM 4Mbit FRAM, 256kbit x16 parallel, 1.8V 3.6V - TSOP44 Tray Product overview: MB85R4M2TFN-G-JAE2 from Ramxeed is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers... [See More]
- Package Type: TSOP; Tray
- Access Time: 75
- Supply Voltage: 1.8 V
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 1Mb (64K x 16) Parallel 90ns 44-TSOP II [See More]
- Package Type: TSOP; "44-TSOP (0.400"", 10.16mm Width)"
- Supply Voltage: 2V ~ 3.6V
- Density: 1000
- Operating Temperature: -40 to 85
from ERSAELECTRONICS PTE. LTD.
F-RAM 256kbit FRAM, 32kbit x8 parallel, 2.7V 3.6V - TSOP28 Tray Product overview: MB85R256FPFCN-G-BNDE1 from Ramxeed is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers... [See More]
- Package Type: TSOP; Tray
- Access Time: 70
- Supply Voltage: 2.7 V
from ERSAELECTRONICS PTE. LTD.
128Mbit SDRAM 8Mx16 3.3V 54-Pin TSOP-II SMT Product overview: K4S281632D-TC75T00 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: TSOP; TSOP-II
- Number of Words: 2000
- Density: 128000
- Address Bus Width: 16
from ERSAELECTRONICS PTE. LTD.
64Mbit SDRAM 4Mx16 3.3V 54-Pin TSOP-II SMT Memory IC Product overview: K4S641632F-TC70T00 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]
- Package Type: TSOP; TSOP-II
- Number of Words: 1000
- Density: 64000
- Address Bus Width: 16
from ERSAELECTRONICS PTE. LTD.
2M X 32 SDRAM, FOUR BANKS OPERATION, 3.3V POWER SUPPLY Product overview: K4S643232F-TC70 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]
- Package Type: TSOP; TSOP-II
- Pins: 86
from ERSAELECTRONICS PTE. LTD.
FRAM 4Mbit Parallel Interface 3.3V 48-Pin TSOP-I Tray Product overview: MB85R4001ANC-GE1 from Fujitsu is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]
- Package Type: TSOP; TSOP-I
- Pins: 48
- Density: 4000
- Supply Voltage: -3.3V; 3.3
from ERSAELECTRONICS PTE. LTD.
DRAM FPM 4Mbit 1Mx4 5V 60ns 20-Pin TSOP-II SMT Product overview: HY514400ALT-60 from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: TSOP; TSOP-II
- Number of Words: 1000
- Density: 4000
- Address Bus Width: 4
from ERSAELECTRONICS PTE. LTD.
256Kbit Async SRAM 32Kx8 55ns 5V TSOP-I 28-Pin Product overview: HY62256BLT1-55 from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: TSOP; TSOP-I
- Number of Words: 32
- Density: 256
- Bits per Word: 8
from ERSAELECTRONICS PTE. LTD.
F-RAM 1Mbit FRAM (128k x8) parallel interface - TSOP48 tray Product overview: MB85R1001ANC-GE1 from Ramxeed is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and... [See More]
- Package Type: TSOP; Tray
- Access Time: 100
- Supply Voltage: 3 V
from ERSAELECTRONICS PTE. LTD.
IC FRAM 2MBIT PARALLEL 44TSOP II Product overview: FM21L16-60-TG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: TSOP; Tray
- Access Time: 110
- Supply Voltage: 3.6V; 2.7V ~ 3.6V
- Operating Temperature: -40 to 85
from ERSAELECTRONICS PTE. LTD.
IC FRAM 2MBIT PARALLEL 44TSOP II Product overview: FM21L16-60-TGTR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: TSOP; Tape & Reel (TR)
- Access Time: 110
- Supply Voltage: 3.6V; 2.7V ~ 3.6V
- Operating Temperature: -40 to 85
from Cypress Semiconductor Corp.
Cypress F-RAM (Ferroelectric RAM) combines nonvolatile data storage with the high performance of RAM. F-RAM provides fast writes at full interface speed. F-RAM does not have any write delays and data is instantly nonvolatile. Traditional nonvolatile memories have delays of 5 or more milliseconds... [See More]
- Package Type: SOIC; TSOP; EIAJ, FBGA, TDFN, UDFN
- Pins: 8 to 48
- Density: 4 to 4000
- Supply Voltage: 1.8V; 3V; 5V