UL Electronic Loads and Load Banks
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 50W to 500W. Resistance range 1 Ω to 3500 Ω. Low inductance. Low profile design [See More]
- Standards and Certifications: RoHS; UL
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 60W to 500W. Resistance range 0.1 Ω to 6.8K Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]
- Standards and Certifications: RoHS; UL
- Features: Non-Inductive
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Resistance range 0.3 to 144 ohms. Terminals or leads. Fully customizable. Wattage Range 1600 to 2800 Watts. Over temperature protection available. Available in Inductive or... [See More]
- Standards and Certifications: RoHS; UL
- Features: Non-Inductive
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 600W to 1200W. Resistance range 0.1 Ω to 175 Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]
- Standards and Certifications: RoHS; UL