RoHS Compliant Electronic Loads and Load Banks

31 Results
Aluminum Housed Metal Clad Resistor -- RH
from Isabellenhutte USA

Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies. Features. Wattage rating 5 W to 50 W. Resistance range 22 m Ω to 2M Ω. Chassis mount. Available in Inductive or Non-Inductive configurations [See More]

  • Standards and Certifications: RoHS
Electronic Loads -- 119871 [HVL600150 from B&K Precision]
from RS Components, Ltd.

600 V, 150 A, 3 kW High Voltage DC Elect [See More]

  • Standards and Certifications: RoHS
  • DC Capacity: 150
  • Load Bank Type: Programmable
High Power, Metal Clad, Wire-Wound Resistor Assembly -- HRA
from Isabellenhutte USA

High Power, Metal Clad, Wire-Wound Resistor Assemblies. Designed for use in high power inverters and load banks. Features. Wattage ratings 640 W to 3100 W. Resistance range 0.1 Ω to 1600 Ω. Powder coated steel case for durability. Designed for enhanced operator safety. [See More]

  • Standards and Certifications: RoHS
Electronic Loads -- 119877 [HVL80075 from B&K Precision]
from RS Components, Ltd.

800 V, 75 A, 3 kW High Voltage DC Electr [See More]

  • Standards and Certifications: RoHS
  • DC Capacity: 75
  • Load Bank Type: Programmable
Precision Metal Clad Shunt Resistor -- IRHF
from Isabellenhutte USA

Precision metal clad resistor designed with four terminals to isolate voltage and current. Applications include test jigs for battery manufacturing current detection in precise power sources, industrial power conversion circuits, HEV's and fuel cells. Features. Current rating up to 500A. Resistance... [See More]

  • Standards and Certifications: RoHS
Electronic Loads -- 119884 [HVL100025 from B&K Precision]
from RS Components, Ltd.

1000 V, 25 A, 3 kW High Voltage DC Elect [See More]

  • Standards and Certifications: RoHS
  • DC Capacity: 25
  • Load Bank Type: Programmable
Shunt Resistor - Four Terminal Through Hole -- AZ-H
from Isabellenhutte USA

ISA-Plan ® two terminal TO247 style resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features. Up to 10 Watts permanent power. Ultra-low resistance values. Very high pulse power rating. Very good long-term stability. Low self-heating [See More]

  • Standards and Certifications: RoHS
  • Features: Heat Sink
Electronic Loads -- 119893 [HVL600300 from B&K Precision]
from RS Components, Ltd.

600 V, 300 A, 6 kW High Voltage DC Elect [See More]

  • Standards and Certifications: RoHS
  • DC Capacity: 300
  • Load Bank Type: Programmable
Space Saving, Economical Resistor -- IRS
from Isabellenhutte USA

Space saving, economical resistors for use in snubber circuits and industrial equipment. Features. Power ratings of 30W and 50W. Resistance 1 Ω to 500 Ω. Low profile design [See More]

  • Standards and Certifications: RoHS
Electronic Loads -- 119899 [HVL800150 from B&K Precision]
from RS Components, Ltd.

800 V, 150 A, 6 kW High Voltage DC Elect [See More]

  • Standards and Certifications: RoHS
  • DC Capacity: 150
  • Load Bank Type: Programmable
UL Approved High Power, Wire Wound, Metal Clad Resistor -- ULF
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 50W to 500W. Resistance range 1 Ω to 3500 Ω. Low inductance. Low profile design [See More]

  • Standards and Certifications: RoHS; UL
Electronic Loads -- 119904 [HVL100050 from B&K Precision]
from RS Components, Ltd.

1000 V, 50 A, 6 kW High Voltage DC Elect [See More]

  • Standards and Certifications: RoHS
  • DC Capacity: 50
  • Load Bank Type: Programmable
UL Approved High Power, Wire Wound, Metal Clad Resistor -- ULH
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 60W to 500W. Resistance range 0.1 Ω to 6.8K Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]

  • Standards and Certifications: RoHS; UL
  • Features: Non-Inductive
Electronic Loads -- 1225545
from RS Components, Ltd.

DC electronic load 150V,60A ,300W [See More]

  • Standards and Certifications: RoHS
  • Load Bank Type: Programmable
UL Approved High Power, Wire Wound, Metal Clad Resistors -- ULM
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Resistance range 0.3 to 144 ohms. Terminals or leads. Fully customizable. Wattage Range 1600 to 2800 Watts. Over temperature protection available. Available in Inductive or... [See More]

  • Standards and Certifications: RoHS; UL
  • Features: Non-Inductive
Electronic Loads -- 1808788
from RS Components, Ltd.

0-120V, 0-30A, 300W, single channel,prog [See More]

  • Standards and Certifications: RoHS
  • Load Bank Type: Programmable
UL Approved High Power, Wire Wound, Metal Clad Resistors -- ULV 600-1200
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 600W to 1200W. Resistance range 0.1 Ω to 175 Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]

  • Standards and Certifications: RoHS; UL
Electronic Loads -- 1845643
from RS Components, Ltd.

Electronic Load 0-80V 0-1020A 14.4 kW [See More]

  • Standards and Certifications: RoHS
  • Load Bank Type: Programmable
Water Cooled, High Power Resistors -- WCR
from Isabellenhutte USA

Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies. Features. Wattage Range 500W and 1000W. Available resistance values 10, 20, 40, 120 Ω. Low inductance. High surge capability [See More]

  • Standards and Certifications: RoHS
Electronic Loads -- 1845647
from RS Components, Ltd.

Electronic Load 0-500V 0-180A 7.2 kW [See More]

  • Standards and Certifications: RoHS
  • Load Bank Type: Programmable
Electronic Loads -- 1875009
from RS Components, Ltd.

BK Precision BK8612 Electronic DC Load [See More]

  • Standards and Certifications: RoHS
  • Load Bank Type: Programmable
Electronic Loads -- 1924570
from RS Components, Ltd.

BK Precision BK8500B Electronic Load [See More]

  • Standards and Certifications: RoHS
  • Load Bank Type: Programmable
Electronic Loads -- 1924571
from RS Components, Ltd.

BK Precision BK8502B Electronic Load [See More]

  • Standards and Certifications: RoHS
  • Load Bank Type: Programmable
Electronic Loads -- 1924572
from RS Components, Ltd.

BK Precision BK8510B Electronic Load [See More]

  • Standards and Certifications: RoHS
  • Load Bank Type: Programmable
Electronic Loads -- 1924573
from RS Components, Ltd.

BK Precision BK8542B Electronic Load [See More]

  • Standards and Certifications: RoHS
  • Load Bank Type: Programmable
Electronic Loads -- 1978460
from RS Components, Ltd.

BK Precision BK8514B Electronic Load [See More]

  • Standards and Certifications: RoHS
  • Load Bank Type: Programmable
Electronic Loads -- 2018211
from RS Components, Ltd.

Electronic Load 0-120V, 0-30A, 150W [See More]

  • Standards and Certifications: RoHS
  • Load Bank Type: Programmable
Electronic Loads -- 2100291
from RS Components, Ltd.

DC Electronic Load, single-input: 150V, [See More]

  • Standards and Certifications: RoHS
  • Load Bank Type: Programmable
Electronic Loads -- 2100292
from RS Components, Ltd.

DC Electronic Load, dual-input: 2x 150V, [See More]

  • Standards and Certifications: RoHS
  • Load Bank Type: Programmable
Electronic Loads -- 2100293
from RS Components, Ltd.

GPIB Module for EL34143A and EL34243A [See More]

  • Standards and Certifications: RoHS
High Current Oval Edgewound Resistor Load Banks -- HCLB Series
from Ohmite Manufacturing Co.

The choice when conditions demand top-notch performance, these resistor load banks are commonly used for dynamic braking on Transit applications or where high current handling and wattage are required. Ohmite's unique Oval Edgewound design allows for more wattage in smaller a package. Choose from... [See More]

  • Standards and Certifications: RoHS
  • Operating DC Voltage: 1000