Resistive Electronic Loads and Load Banks

5 Results
Resistive Load Bank Rental 100 kW
from Aggreko

100 kW Resistive Load Bank - Waterproof foam lined hard case with casters and handles, ATA rated, Military Grade. The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production during routine maintenance. [See More]

  • Load Bank Type: Resistive
  • Resistive Capacity: 100000
  • Configuration: Portable
  • Features: Military
Resistive Load Bank Rental 1266 kW
from Aggreko

1266 kW Resistive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production during routine maintenance. [See More]

  • Load Bank Type: Resistive
  • Frequency: 50/60 Hz
  • Configuration: Portable
  • Resistive Capacity: 1.27E6
Resistive Load Bank Rental 400 kW
from Aggreko

400 kW Resistive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production during routine maintenance. [See More]

  • Load Bank Type: Resistive
  • Frequency: 50/60 Hz
  • Configuration: Portable
  • Resistive Capacity: 400000
Resistive/Reactive Load Bank Rental 3.3 MVA
from Aggreko

3.3 MVA Resistive/Reactive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production during routine maintenance. [See More]

  • Load Bank Type: Resistive; Reactive
  • Frequency: 50/60 Hz
  • Configuration: Portable
Resistive/Reactive Load Bank Rental 6 MVA
from Aggreko

6 MVA Resistive/Reactive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production during routine maintenance. [See More]

  • Load Bank Type: Resistive; Reactive
  • Frequency: 50/60 Hz
  • Configuration: Portable