Programmable Electronic Loads and Load Banks

Last Updated: January 31, 2025

Description

Programmable electronic loads and load banks are sophisticated instruments designed to simulate electrical loads for testing power sources. They are capable of drawing controlled current, voltage, or power from a source under test, allowing for precise evaluation of the source's performance, stability, and efficiency. These devices are fully programmable, enabling automation for efficient and continual use.

Working Principle

Programmable electronic loads work by using transistors to simulate ohmic resistance, effectively sinking power from the source under test. They can dynamically simulate changing load profiles such as constant voltage (CV), constant current (CC), constant power (CP), and constant resistance (CR). This capability allows them to perform long-term burn-in tests and step changes in power, enhancing the quality of testing. Their precision and reliability make them invaluable for assessing how power sources respond under varying operating conditions.

Applications

Programmable electronic loads and load banks are used in a variety of applications. They are essential for testing AC and DC power supplies, switching power supplies, uninterruptible power supplies (UPS), fuel cells, inverters, telecommunications rectifiers, batteries, and battery chargers. Specific examples include their use in hospitals and aeronautics, as well as in the transport, telecom, and mining industries. They are also used for testing generators, reducing wet stacking problems, exercising engine generators, ground power testing, load rejection tests, load optimization, and removal of carbon build-up in wind turbines.

Advantages over other Electronic Loads and Load Banks

Programmable electronic loads offer several advantages over other types of load banks. They provide added flexibility and precision, allowing users to set specific parameters and automate complex test sequences. This improves efficiency and consistency, making them ideal for repetitive and precise testing scenarios such as battery life cycles and power supply validation. Their ability to simulate dynamic load profiles and perform long-term tests enhances the quality of testing compared to traditional load banks.

Limitations

While programmable electronic loads offer numerous benefits, they also have limitations. They may not be the most cost-effective solution if noise, workspace, and efficiency are not critical factors for the application. Additionally, the initial cost of acquiring these sophisticated instruments can be higher compared to simpler reactive load banks.

Considerations

When selecting a programmable electronic load, several factors should be considered. Initial costs can be significant, so it's important to evaluate the budget and the specific testing requirements. Operating expenses, including energy consumption and maintenance, should also be taken into account. Durability and accuracy are crucial for ensuring reliable performance over time. Replacement and maintenance costs should be factored into the decision-making process, as these can impact the overall cost-effectiveness of the solution.

68 Results
Electronic Loads, PLA
from AMETEK Programmable Power

Traditional DC Electronic Load Solutions are bulky and large. Most are offered with standard voltage, current and power ratings. In the ATE world, rack space is a highly coveted asset, and application demands are constantly diversifying with new technology development. AMETEK Programmable Power's... [See More]

  • Load Bank Type: DC; Programmable
  • Features: Fan Cooled
Electronic Loads -- 119871 [HVL600150 from B&K Precision]
from RS Components, Ltd.

600 V, 150 A, 3 kW High Voltage DC Elect [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
  • DC Capacity: 150
Electronic Loads, PLW
from AMETEK Programmable Power

Traditional DC Electronic Load Solutions are bulky and large. Most are offered with standard voltage, current and power ratings. In the automated test equipment (ATE) world, rack space is a highly coveted asset, and application demands are constantly diversifying with new technology development. [See More]

  • Load Bank Type: DC; Programmable
  • Features: Water Cooled
Electronic Loads -- 119877 [HVL80075 from B&K Precision]
from RS Components, Ltd.

800 V, 75 A, 3 kW High Voltage DC Electr [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
  • DC Capacity: 75
Electronic Loads -- 119884 [HVL100025 from B&K Precision]
from RS Components, Ltd.

1000 V, 25 A, 3 kW High Voltage DC Elect [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
  • DC Capacity: 25
Electronic Loads -- 119893 [HVL600300 from B&K Precision]
from RS Components, Ltd.

600 V, 300 A, 6 kW High Voltage DC Elect [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
  • DC Capacity: 300
Electronic Loads -- 119899 [HVL800150 from B&K Precision]
from RS Components, Ltd.

800 V, 150 A, 6 kW High Voltage DC Elect [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
  • DC Capacity: 150
Electronic Loads -- 119904 [HVL100050 from B&K Precision]
from RS Components, Ltd.

1000 V, 50 A, 6 kW High Voltage DC Elect [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
  • DC Capacity: 50
Electronic Loads -- 1225545
from RS Components, Ltd.

DC electronic load 150V,60A ,300W [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 1808788
from RS Components, Ltd.

0-120V, 0-30A, 300W, single channel,prog [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 1845643
from RS Components, Ltd.

Electronic Load 0-80V 0-1020A 14.4 kW [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 1845647
from RS Components, Ltd.

Electronic Load 0-500V 0-180A 7.2 kW [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 1875009
from RS Components, Ltd.

BK Precision BK8612 Electronic DC Load [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 1924570
from RS Components, Ltd.

BK Precision BK8500B Electronic Load [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 1924571
from RS Components, Ltd.

BK Precision BK8502B Electronic Load [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 1924572
from RS Components, Ltd.

BK Precision BK8510B Electronic Load [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 1924573
from RS Components, Ltd.

BK Precision BK8542B Electronic Load [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 1978460
from RS Components, Ltd.

BK Precision BK8514B Electronic Load [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 2018211
from RS Components, Ltd.

Electronic Load 0-120V, 0-30A, 150W [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 2100291
from RS Components, Ltd.

DC Electronic Load, single-input: 150V, [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 2100292
from RS Components, Ltd.

DC Electronic Load, dual-input: 2x 150V, [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 2149912 [T3EL150302P from Teledyne LeCroy]
from RS Components, Ltd.

Programmable Single Channel DC Electroni [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 2318033 [MDL4U001 from B&K Precision]
from RS Components, Ltd.

BK Precision MDL4U001 Electronic Load [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 2318036 [MDL4U252 from B&K Precision]
from RS Components, Ltd.

BK Precision MDL4U252 Electronic DC Load [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
  • DC Capacity: 20
Electronic Loads -- 2318039 [MDL4U305 from B&K Precision]
from RS Components, Ltd.

500V/20A/300W DC Load Module_4U [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
  • DC Capacity: 20
Electronic Loads -- 2544055
from RS Components, Ltd.

0-120V, 0-60A, 250W, programmable DC ele [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Electronic Loads -- 2544056
from RS Components, Ltd.

0-150V, 0-30A, 300W, programmable DC ele [See More]

  • Load Bank Type: Programmable
  • Standards and Certifications: RoHS
Programmable Active Electronics Loads
from Deodhar Electro Design P. Ltd.

The Programmable DC Loads are available from 150W to 960W in single individual Modules in compact 2U high Standard 19 ” Rack. They are expandable for higher power ratings and can be offer as single channel or multi channel configurations. They also offer the flexibility for various modes of... [See More]

  • Load Bank Type: Programmable
AC DC Electronic Load -- SLH-300-12-1200 [SLH-300-12-1200 from AMETEK Programmable Power]
from ValueTronics International, Inc.

The SLH-300-12-1200 is a 1200 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 300V. Current: 12A. Power: 1200W. Rack mounted, programmable AC/DC load. UPS... [See More]

  • Load Bank Type: DC; Programmable
Liquid Load Banks
from Thermon, Inc

In the demanding world of data centers and High-Performance Computing (HPC), reliable infrastructure is non-negotiable. Thermon ’s Poseidon ™ Liquid Load Bank (for US markets) and Pontus ™ Liquid Load Bank (for non-US markets) are engineered to provide precise, real-world thermal... [See More]

  • Load Bank Type: Programmable
  • Configuration: Portable
1200W Programmable DC Electronic Load -- 8514 [8514 from B&K Precision]
from Transcat, Inc.

Product Highlights. Operates between 0-120 VDC, 1 mA-240 A, 1200 W max. Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation. Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant). Bright, easy to read display (VFD technology). Built-in... [See More]

  • Load Bank Type: DC; Programmable
  • Resistive Capacity: 1200
AC DC Electronic Load -- SLH-300-12-1800 [SLH-300-12-1800 from AMETEK Programmable Power]
from ValueTronics International, Inc.

The SLH-300-12-1800 is a 1800 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 300V. Current: 12A. Power: 1800W. Rack mounted, programmable AC/DC load. High... [See More]

  • Load Bank Type: DC; Programmable
1200W Programmable DC Electronic Load -- 8518 [8518 from B&K Precision]
from Transcat, Inc.

Product Highlights. Operates between 0-60 VDC, 1 mA-240 A, 1200 W max. Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation. A low minimum operating voltage of < 0.1 V and input resistance of 5 m? make this DC load especially well suited for fuel and solar cell... [See More]

  • Load Bank Type: DC; Programmable
  • Resistive Capacity: 1200
AC DC Electronic Load -- SLH-500-60-1800 [SLH-500-60-1800 from AMETEK Programmable Power]
from ValueTronics International, Inc.

The SLH-500-60-1800 is a 1800 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 500V. Current: 60A. Power: 1800W. Rack mounted, programmable DC load. Power Factor... [See More]

  • Load Bank Type: DC; Programmable
200W Programmable Electronic Load -- LD-200P [LD-200P from Cal Test Electronics, Inc.]
from Transcat, Inc.

Product Highlights. Voltage Range: 1-63 V, Current Range: 10 mA to 15 A. Max Power: 200 W. High resolution (20 mV, 1 mA, 0.1 W, 0.1 ). 9 sets of programmable memory & USB interface. Over Voltage (OVP) & Over Current (OCP) Protection [See More]

  • Load Bank Type: Programmable
  • Resistive Capacity: 200
AC DC Electronic Load -- SLH-60-120-1200 [SLH-60-120-1200 from AMETEK Programmable Power]
from ValueTronics International, Inc.

The SLH-60-120-1200 is a 1200 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 60V. Current: 120A. Power: 1200W. Rack mounted, programmable DC load. Remote: GPIB,... [See More]

  • Load Bank Type: DC; Programmable
2400W Programmable DC Electronic Load -- 8520 [8520 from B&K Precision]
from Transcat, Inc.

Product Highlights. Operates between 0-120 VDC, 1 mA-240 A, 2400 W max. Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation. Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant). Bright, easy to read display (VFD technology). Built-in... [See More]

  • Load Bank Type: DC; Programmable
  • Resistive Capacity: 2400
AC DC Electronic Load -- SLH-60-120-600 [SLH-60-120-600 from AMETEK Programmable Power]
from ValueTronics International, Inc.

The SLH-60-120-600 is a 600 watt DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 60V. Current: 120A. Power: 600W. Rack mounted, programmable DC load. Remote: GPIB,... [See More]

  • Load Bank Type: DC; Programmable
2400W Programmable DC Electronic Load -- 8522BK [8522 from B&K Precision]
from Transcat, Inc.

Product Highlights. Operates between 0-500 VDC (suitable for high voltage applications), 1 mA-120 A, 2400 W max. Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation. Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant). Bright, easy to read... [See More]

  • Load Bank Type: DC; Programmable
  • Resistive Capacity: 2400
DC Electronic Load -- 6050A
from ValueTronics International, Inc.

The 6050A is a 1800 watt DC electronic load mainframe from Agilent HP. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: GPIB control of current, voltage and resistance. GPIB readback of current, voltage, and... [See More]

  • Load Bank Type: DC; Programmable
300W Programmable DC Electronic Load -- 8502 [8502 from B&K Precision]
from Transcat, Inc.

Product Highlights. Operates between 0-500 VDC (suitable for high voltage applications), 1 mA-15 A, 300 W max. Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation. Built-in high resolution (0.1 mA/1 mV) voltage and current measurement (range dependant). Bright, easy to read... [See More]

  • Load Bank Type: DC; Programmable
  • Resistive Capacity: 300
DC Electronic Load -- 6051A
from ValueTronics International, Inc.

The 6051A is a 600 watt DC electronic load mainframe from Agilent HP. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: GPIB control of current, voltage and resistance. GPIB readback of current, voltage, and power. [See More]

  • Load Bank Type: DC; Programmable
300W Programmable MDC Electronic Load -- 8500 [8500 from B&K Precision]
from Transcat, Inc.

Product Highlights. Operates Between 0-120VDC, 1mA-30A (300W MAX). High Resolution 0.1mA/1mV (range dependent). VFD Display. CV/CC/CW/CR Operation. Over-Current/Over-Voltage/Over-Power/Over-Temperature Protected. RS 232 Interface Cable and Software Included. Optional USB Interface Available (order... [See More]

  • Load Bank Type: DC; Programmable
  • Resistive Capacity: 300
DC Electronic Load -- 6060B
from ValueTronics International, Inc.

The 6060B is a 300 watt DC electronic load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 300 Watts. Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and... [See More]

  • Load Bank Type: DC; Programmable
5000W Programmable DC Electronic Load -- 8524 [8524 from B&K Precision]
from Transcat, Inc.

Product Highlights. Operates between 0-60 VDC, 1 mA-240 A, 5000 W max. Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation. Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant). Bright, easy to read display (VFD technology). Built-in... [See More]

  • Load Bank Type: DC; Programmable
  • Resistive Capacity: 5000
DC Electronic Load -- 6063B
from ValueTronics International, Inc.

The 6063B is a 250 watt DC Electronic Load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 250W. Volts: 240. Amps: 10. GPIB control and readback of current, voltage and resistance. Built-in... [See More]

  • Load Bank Type: DC; Programmable
600W Programmable DC Electronic Load -- 8510 [8510 from B&K Precision]
from Transcat, Inc.

Product Highlights. The 8500 series Programmable DC Electronic Loads can be used for testing and evaluating a variety of DC power sources. Their wide operating ranges of up to 500 V and 240 A, flexible operating modes and excellent measurement accuracy make the 8500 series well suited for... [See More]

  • Load Bank Type: DC; Programmable
  • Resistive Capacity: 600
DC Electronic Load -- 63030 [63030 from Chroma Group]
from ValueTronics International, Inc.

The 63030 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 60 Amps. 64 Volts. 300 Watts. Plug-in electronic load modules in selectable mainframes. Parallel load... [See More]

  • Load Bank Type: DC; Programmable
600W Programmable DC Electronic Load -- 8512 [8512 from B&K Precision]
from Transcat, Inc.

Product Highlights. Operates between 0-500 VDC (suitable for high voltage applications), 1 mA-30 A, 600 W max. Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation. Built-in high resolution (0.1 mA/1 mV) voltage and current measurement (range dependant). Bright, easy to read... [See More]

  • Load Bank Type: DC; Programmable
  • Resistive Capacity: 600
DC Electronic Load -- 63101 [63101 from Chroma Group]
from ValueTronics International, Inc.

The 63101 is a 200 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 200 W. Voltage: 80. Current: 40. Mainframes holds four or two modules, up to 8 loads total. [See More]

  • Load Bank Type: DC; Programmable
Programmable DC Electronic Load 2500W, 500V, 100A / 3U -- 8622 [8622 from B&K Precision]
from Transcat, Inc.

Product Highlights. Voltage range up to 500 V. Current range up to 100 A. CC/CV/CR/CW operating modes. 16-bit voltage and current measurement system providing 1 mV / 0.1 mA resolution. Transient mode up to 25 kHz in CC mode. List mode function. Store and recall up to 100 setups. Adjustable slew rate... [See More]

  • Load Bank Type: DC; Programmable
  • Resistive Capacity: 2500
  • DC Capacity: 100
DC Electronic Load -- 63101A [63101A from Chroma Group]
from ValueTronics International, Inc.

The 63101A is a 200 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 80V. Current: 40A. Power: 200W. 40A, 80V, or 200W max. Compatibility between 6310 and 6310A. [See More]

  • Load Bank Type: DC; Programmable
Programmable DC Electronic Load 3000W, 120V, 480A / 3U -- 8620 [8620 from B&K Precision]
from Transcat, Inc.

Product Highlights. Voltage range up to 120 V. Current range up to 480 A. CC/CV/CR/CW operating modes. 16-bit voltage and current measurement system providing 1 mV / 0.1 mA resolution. Transient mode up to 25 kHz in CC mode. List mode function. Store and recall up to 100 setups. Adjustable slew rate... [See More]

  • Load Bank Type: DC; Programmable
  • Resistive Capacity: 3000
  • DC Capacity: 480
DC Electronic Load -- 63101A [63101A from Chroma Group]
from ValueTronics International, Inc.

The 63101A is a 200 watt DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 0~80V. Current: 0~4A / 0~40A. Power: 20W / 200W. 40A, 80V, or 200W max. Compatibility between 6310... [See More]

  • Load Bank Type: DC; Programmable
Programmable DC Electronic Load 6000W, 120V, 720A / 6U -- 8625 [8625 from B&K Precision]
from Transcat, Inc.

Product Highlights. Voltage range up to 120 V. Current range up to 720 A. CC/CV/CR/CW operating modes. 16-bit voltage and current measurement system providing 1 mV / 0.1 mA resolution. Transient mode up to 25 kHz in CC mode. List mode function. Store and recall up to 100 setups. Adjustable slew rate... [See More]

  • Load Bank Type: DC; Programmable
  • Resistive Capacity: 6000
  • DC Capacity: 720
DC Electronic Load -- 63102A [63102A from Chroma Group]
from ValueTronics International, Inc.

The 63102A is a 100 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 0~80V. Current: 0~2A / 0~20A. Power: 20W / 100W. Max Power: 200W, 100Wx2(Dual),30W &... [See More]

  • Load Bank Type: DC; Programmable
Programmable Electronic Load 0-150V, 300W -- PEL3031E [PEL3031E from GW Instek]
from Transcat, Inc.

Product Highlights. GW Instek launches new PEL-3000E series programmable single-channel electronic load. In the series, PEL-3031E provides 300W (1V~150V/60A) and PEL-3032E provides 300W(2.5V~500V/15A) current sink capability. Inherited from the PEL-3000 series, PEL-3000E has an easy-to-read LCD... [See More]

  • Load Bank Type: Programmable
  • Resistive Capacity: 300
DC Electronic Load -- 63103 [63103 from Chroma Group]
from ValueTronics International, Inc.

The 63103 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 300W. Voltage: 80. Current: 60. Mainframes holds four or two modules, up to 8 loads total. [See More]

  • Load Bank Type: DC; Programmable
DC Electronic Load -- 63103A [63103A from Chroma Group]
from ValueTronics International, Inc.

The 63103A is a 300 watt DC Electronic Load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Max Power:300W. Voltage range: 0-80V. Current: 0-6A @ 30W, 0-60A @ 300W. Compatibility between 6310 and... [See More]

  • Load Bank Type: DC; Programmable
DC Electronic Load -- 63105A [63105A from Chroma Group]
from ValueTronics International, Inc.

The 63105A is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 500V. Current: 10A. Power: 300W. Max Power: 200W, 100Wx2(Dual),30W & 250W, 300W, 350W,... [See More]

  • Load Bank Type: DC; Programmable
DC Electronic Load -- 63106A [63106A from Chroma Group]
from ValueTronics International, Inc.

The 63106A is a 600 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 120A. Current: 80V. Power: 600W. Max Power: 200W, 100Wx2(Dual),30W & 250W, 300W, 350W,... [See More]

  • Load Bank Type: DC; Programmable
DC Electronic Load -- 63107A [63107A from Chroma Group]
from ValueTronics International, Inc.

The 63107A is a 250 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 80V. Current: 5A & 40A. Power: 30W / 250W. Minimum input resistance allows load to sink... [See More]

  • Load Bank Type: DC; Programmable
DC Electronic Load -- 63108A [63108A from Chroma Group]
from ValueTronics International, Inc.

The 63108A is a 600 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 500V. Current: 2-20A. Power: 600W. User programmable 100 sequences. Front panel input status... [See More]

  • Load Bank Type: DC; Programmable
DC Electronic Load -- 63110A [63110A from Chroma Group]
from ValueTronics International, Inc.

The 63110A is a 100 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 0~500V. Current: 0~0.6A / 0~2A. Power: 100W. LED Load Simulator for LED Driver Test. Min. [See More]

  • Load Bank Type: DC; Programmable
DC Electronic Load -- 63112A [63112A from Chroma Group]
from ValueTronics International, Inc.

The 63112A is a 1200 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 80V. Current: 240A. Power: 1200W. Synchronization with multiple loads. Flexible CC, CR, CP... [See More]

  • Load Bank Type: DC; Programmable
DC Electronic Load -- 63113A [63113A from Chroma Group]
from ValueTronics International, Inc.

The 63113A is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 0~300V. Current: 0~5A / 0~20A. Power: 300W. LED Load Simulator for LED Driver Test. Min. [See More]

  • Load Bank Type: DC; Programmable
DC Electronic Load -- 63123A-120 [63123A-120 from Chroma Group]
from ValueTronics International, Inc.

The 63123A-120 is a 350 watt DC Electronic Load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Replaces Chroma 63123A. 0.6V@70A, 120V. Max Power: 200W, 100Wx2(Dual),30W & 250W, 300W, 350W, 600W,... [See More]

  • Load Bank Type: DC; Programmable
DC Electronic Load -- 6312A [6312A from Chroma Group]
from ValueTronics International, Inc.

The 6312A is a 600 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Max Power: 600W. Wide range 0~600V operating voltage. USB, GPIB & RS-232C interfaces. [See More]

  • Load Bank Type: DC; Programmable