DC Electronic Loads and Load Banks
from AMETEK Programmable Power
Traditional DC Electronic Load Solutions are bulky and large. Most are offered with standard voltage, current and power ratings. In the ATE world, rack space is a highly coveted asset, and application demands are constantly diversifying with new technology development. AMETEK Programmable Power's... [See More]
- Load Bank Type: DC; Programmable
- Features: Fan Cooled
from RS Components, Ltd.
120V, 30A, 150W DC Electronic Load - No [See More]
- Load Bank Type: DC
- Standards and Certifications: RoHS
- DC Capacity: 30
from AMETEK Programmable Power
Traditional DC Electronic Load Solutions are bulky and large. Most are offered with standard voltage, current and power ratings. In the automated test equipment (ATE) world, rack space is a highly coveted asset, and application demands are constantly diversifying with new technology development. [See More]
- Load Bank Type: DC; Programmable
- Features: Water Cooled
from RS Components, Ltd.
500V, 15A, 200W DC Electronic Load - No [See More]
- Load Bank Type: DC
- Standards and Certifications: RoHS
- DC Capacity: 15
from RS Components, Ltd.
DC Electronic Load, single-input: 150V, [See More]
- Load Bank Type: DC
- Standards and Certifications: RoHS
- DC Capacity: 40
from RS Components, Ltd.
Aim-TTi LD400 Electronic DC Load [See More]
- Load Bank Type: DC
- Standards and Certifications: RoHS
from Albér
These DC load units, which have automatic control and can interface with the BCT-2000, may be used in both constant power or current applications. Covers are available for DC load units. The Continuous Load Unit (CLU) provides the load during a capacity test. It may be used with the BCT-2000, the... [See More]
- Load Bank Type: DC
- Operating DC Voltage: 21 to 270
- Configuration: Portable
- DC Capacity: 50 to 2250
from Transcat, Inc.
Product Highlights. Operates between 0-120 VDC, 1 mA-240 A, 1200 W max. Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation. Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant). Bright, easy to read display (VFD technology). Built-in... [See More]
- Load Bank Type: DC; Programmable
- Resistive Capacity: 1200
from RIGOL Technologies, Inc.
The DL3000 is a cost-effective programmable DC electronic load with performance specifications that rival any instrument in its class. With a user-friendly interface including graphical charting, the DL3000 series provides various interfaces for remote communication to meet your diversified test... [See More]
- Load Bank Type: DC
- Operating DC Voltage: 150
from ValueTronics International, Inc.
The 63802 is a 1.8 kW AC DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 1800W. Current: 0-18Arms (54 Apeak). Voltage: 50-350Vrms (500 Vpeak). Frequency: 45 to 440 Hz, DC. [See More]
- Load Bank Type: DC
from Transcat, Inc.
Product Highlights. Operates between 0-60 VDC, 1 mA-240 A, 1200 W max. Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation. A low minimum operating voltage of < 0.1 V and input resistance of 5 m? make this DC load especially well suited for fuel and solar cell... [See More]
- Load Bank Type: DC; Programmable
- Resistive Capacity: 1200
from ValueTronics International, Inc.
The 63802 is a 1.8 kW AC DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 1800W. Current: 0-18Arms (54 Apeak, continue). Voltage: 50-350Vrms (500 Vpeak). Frequency: 45-440... [See More]
- Load Bank Type: DC
from Transcat, Inc.
Product Highlights. Operates between 0-60 VDC, 1 mA-30 A (150 W maximum). Easy operation. Bright, easy-to-read display. Very compact and light weight. Two current ranges: 3 A (1 mA resolution) and 30 A (10 mA resolution). Constant current (CC), constant resistance (CR) and constant voltage (CV)... [See More]
- Load Bank Type: DC
- Resistive Capacity: 150
from ValueTronics International, Inc.
The SLH-300-12-1200 is a 1200 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 300V. Current: 12A. Power: 1200W. Rack mounted, programmable AC/DC load. UPS... [See More]
- Load Bank Type: DC; Programmable
from Transcat, Inc.
Product Highlights. Operates between 0-120 VDC, 1 mA-240 A, 2400 W max. Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation. Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant). Bright, easy to read display (VFD technology). Built-in... [See More]
- Load Bank Type: DC; Programmable
- Resistive Capacity: 2400
from ValueTronics International, Inc.
The SLH-300-12-1800 is a 1800 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 300V. Current: 12A. Power: 1800W. Rack mounted, programmable AC/DC load. High... [See More]
- Load Bank Type: DC; Programmable
from Transcat, Inc.
Product Highlights. Operates between 0-500 VDC (suitable for high voltage applications), 1 mA-120 A, 2400 W max. Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation. Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant). Bright, easy to read... [See More]
- Load Bank Type: DC; Programmable
- Resistive Capacity: 2400
from ValueTronics International, Inc.
The SLH-500-60-1800 is a 1800 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 500V. Current: 60A. Power: 1800W. Rack mounted, programmable DC load. Power Factor... [See More]
- Load Bank Type: DC; Programmable
from Transcat, Inc.
Product Highlights. Operates between 0-500 VDC (suitable for high voltage applications), 1 mA-15 A, 300 W max. Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation. Built-in high resolution (0.1 mA/1 mV) voltage and current measurement (range dependant). Bright, easy to read... [See More]
- Load Bank Type: DC; Programmable
- Resistive Capacity: 300
from ValueTronics International, Inc.
The SLH-60-120-1200 is a 1200 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 60V. Current: 120A. Power: 1200W. Rack mounted, programmable DC load. Remote: GPIB,... [See More]
- Load Bank Type: DC; Programmable
from Transcat, Inc.
Product Highlights. Operates Between 0-120VDC, 1mA-30A (300W MAX). High Resolution 0.1mA/1mV (range dependent). VFD Display. CV/CC/CW/CR Operation. Over-Current/Over-Voltage/Over-Power/Over-Temperature Protected. RS 232 Interface Cable and Software Included. Optional USB Interface Available (order... [See More]
- Load Bank Type: DC; Programmable
- Resistive Capacity: 300
from ValueTronics International, Inc.
The SLH-60-120-600 is a 600 watt DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 60V. Current: 120A. Power: 600W. Rack mounted, programmable DC load. Remote: GPIB,... [See More]
- Load Bank Type: DC; Programmable
from Transcat, Inc.
Product Highlights. Operates between 0-60 VDC, 1 mA-240 A, 5000 W max. Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation. Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant). Bright, easy to read display (VFD technology). Built-in... [See More]
- Load Bank Type: DC; Programmable
- Resistive Capacity: 5000
from ValueTronics International, Inc.
The 2380-120-60 is a 250 watt DC electronic load from Keithley. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 120. Current: 60. Power: 250 Watts. Constant current (CC), constant voltage (CV), constant... [See More]
- Load Bank Type: DC
from Transcat, Inc.
Product Highlights. The 8500 series Programmable DC Electronic Loads can be used for testing and evaluating a variety of DC power sources. Their wide operating ranges of up to 500 V and 240 A, flexible operating modes and excellent measurement accuracy make the 8500 series well suited for... [See More]
- Load Bank Type: DC; Programmable
- Resistive Capacity: 600
from ValueTronics International, Inc.
The 2380-500-15 is a 200 watt DC electronic load from Keithley. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 500. Current: 15. Power: 200 Watts. Constant current (CC),constant voltage (CV), constant... [See More]
- Load Bank Type: DC
from Transcat, Inc.
Product Highlights. Operates between 0-500 VDC (suitable for high voltage applications), 1 mA-30 A, 600 W max. Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation. Built-in high resolution (0.1 mA/1 mV) voltage and current measurement (range dependant). Bright, easy to read... [See More]
- Load Bank Type: DC; Programmable
- Resistive Capacity: 600
from ValueTronics International, Inc.
The 2380-500-30 is a 750 watt DC electronic load from Keithley. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 500. Current: 30. Power: 750 Watts. Constant current (CC),constant voltage (CV), constant... [See More]
- Load Bank Type: DC
from Transcat, Inc.
Product Highlights. 2 Slots - Half Rack Width Mainframe. 600 Watts of Total Maximum Power. 6 Modules available for configuring (150W to 600W) [See More]
- Load Bank Type: DC
- Resistive Capacity: 600
from ValueTronics International, Inc.
The 60501A is a 250 watt DC electronic load module from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Load Regulation V/C: 10mA. Other Features: 10mV. Output 1, Volts/ Max. Current: 60Volts to 30Amps. [See More]
- Load Bank Type: DC
from Transcat, Inc.
Product Highlights. 6 Slots - Full Rack Width Mainframe. 1800 Watts of Total Maximum Power. 6 Modules available for configuring (150W to 600W). Max Voltage Input: 240V (N3303A). Max Current Input: 120A (N3306A) [See More]
- Load Bank Type: DC
- Resistive Capacity: 1800
from ValueTronics International, Inc.
The 60501B is a 150 watt DC electronic load module from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 0 to 30A. 3 to 60V. Analog voltage control in constant current mode. Full protection from... [See More]
- Load Bank Type: DC
from Transcat, Inc.
Product Highlights. Current: 0 - 30 A. Voltage: 0 - 150 V. Maximum Power: 250 W. Low Range/High Range: 3 A/30 A. Regulation: 10 mA. Low Range Accuracy: 0.1% + 7.5 mA. High Range Accuracy: 0.1% + 15 mA. Low Range/High Range: 15 V/150 V. Regulation: 10 mV. Low Range Accuracy: 0.1% + 10 mV. High Range... [See More]
- Load Bank Type: DC
- Resistive Capacity: 250
- DC Capacity: 30
from ValueTronics International, Inc.
The 60502A is a 300 watt DC electronic load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 3 to 60 V @ 60 A. Maximum power of 300 Watts. Single-input load. Built-in IEEE-488 interface. Complete... [See More]
- Load Bank Type: DC
from Transcat, Inc.
Product Highlights. Current: 0 - 10 A. Voltage: 0 - 240 V. Maximum Power: 250 W. Low Range/High Range: 1 A/10 A. Regulation: 8 mA. Low Range Accuracy: 0.1% + 4 mA. High Range Accuracy: 0.1% + 7.5 mA. Low Range/High Range: 24 V/240 V. Regulation: 10 mV. Low Range Accuracy: 0.1% + 10 mV. High Range... [See More]
- Load Bank Type: DC
- Resistive Capacity: 250
- DC Capacity: 10
from ValueTronics International, Inc.
The 60503B is a 250 watt DC electronic load module from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Analog voltage control in constant current mode. Full protection from over-current, over-voltage,... [See More]
- Load Bank Type: DC
from Transcat, Inc.
Product Highlights. Current: 0 - 60 A. Voltage: 0 - 60 V. Maximum Power: 300 W. Low Range/High Range: 6 A/60 A. Regulation: 10 mA. Low Range Accuracy: 0.1% + 7.5 mA. High Range Accuracy: 0.1% + 15 mA. Low Range/High Range: 6 V/60V. Regulation: 10 mV. Low Range Accuracy: 0.1% + 3 mV. High Range... [See More]
- Load Bank Type: DC
- Resistive Capacity: 300
- DC Capacity: 60
from ValueTronics International, Inc.
The 60504A is a 600 watt DC electronic load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Form Factor: Plug-In. Current: 120 A. Power: 600 W. Voltage: 60 V. The Keysight Agilent HP 60504A DC... [See More]
- Load Bank Type: DC
from Transcat, Inc.
Product Highlights. The DL3000 is a cost-effective programmable DC electronic load with performance specifications that rival any instrument in its class. With a user-friendly interface including graphical charting, the DL3000 series provides various interfaces for remote communication to meet your... [See More]
- Load Bank Type: DC
- Resistive Capacity: 350
- DC Capacity: 60
from ValueTronics International, Inc.
The 60504B is a 600 watt DC electronic load module from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Analog voltage control in constant current mode. Full protection from over-current, over-voltage,... [See More]
- Load Bank Type: DC
from Transcat, Inc.
Product Highlights. The MDL252 and MDL302 are dual-channel modules. MDL252 users can allocate 250 W to either channel up to 300 W total (e.g. 50 W/250 W, 250 W/50 W, 150 W/150 W). MDL302 users can allocate 300 W to either channel up to 600 W total (e.g. 300 W/300 W). Product Highlights. Modules... [See More]
- Load Bank Type: DC
- Resistive Capacity: 50 to 250
- DC Capacity: 20
from ValueTronics International, Inc.
The 60507B is a 500 watt DC electronic load module from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Analog voltage control in constant current mode. Full protection from over-current, over-voltage,... [See More]
- Load Bank Type: DC
from Transcat, Inc.
Product Highlights. The MDL252 and MDL302 are dual-channel modules. MDL252 users can allocate 250 W to either channel up to 300 W total (e.g. 50 W/250 W, 250 W/50 W, 150 W/150 W). MDL302 users can allocate 300 W to either channel up to 600 W total (e.g. 300 W/300 W). Product Highlights. Modules... [See More]
- Load Bank Type: DC
- Resistive Capacity: 300
- DC Capacity: 45
from ValueTronics International, Inc.
The 6050A is a 1800 watt DC electronic load mainframe from Agilent HP. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: GPIB control of current, voltage and resistance. GPIB readback of current, voltage, and... [See More]
- Load Bank Type: DC; Programmable
from Transcat, Inc.
Product Highlights. The MDL252 and MDL302 are dual-channel modules. MDL252 users can allocate 250 W to either channel up to 300 W total (e.g. 50 W/250 W, 250 W/50 W, 150 W/150 W). MDL302 users can allocate 300 W to either channel up to 600 W total (e.g. 300 W/300 W). Product Highlights. Modules... [See More]
- Load Bank Type: DC
from ValueTronics International, Inc.
The 6051A is a 600 watt DC electronic load mainframe from Agilent HP. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: GPIB control of current, voltage and resistance. GPIB readback of current, voltage, and power. [See More]
- Load Bank Type: DC; Programmable
from Transcat, Inc.
Product Highlights. The MDL252 and MDL302 are dual-channel modules. MDL252 users can allocate 250 W to either channel up to 300 W total (e.g. 50 W/250 W, 250 W/50 W, 150 W/150 W). MDL302 users can allocate 300 W to either channel up to 600 W total (e.g. 300 W/300 W). Product Highlights. Modules... [See More]
- Load Bank Type: DC
from ValueTronics International, Inc.
The 6060A is a 300 watt DC electronic load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: The Keysight Agilent HP 6060A is ideal for test and evaluation of DC power sources and power components. [See More]
- Load Bank Type: DC
from Transcat, Inc.
Product Highlights. The MDL252 and MDL302 are dual-channel modules. MDL252 users can allocate 250 W to either channel up to 300 W total (e.g. 50 W/250 W, 250 W/50 W, 150 W/150 W). MDL302 users can allocate 300 W to either channel up to 600 W total (e.g. 300 W/300 W). Product Highlights. Modules... [See More]
- Load Bank Type: DC
- Resistive Capacity: 300
- DC Capacity: 20
from ValueTronics International, Inc.
The 6060B is a 300 watt DC electronic load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 300 Watts. Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and... [See More]
- Load Bank Type: DC; Programmable
from Transcat, Inc.
Product Highlights. The MDL252 and MDL302 are dual-channel modules. MDL252 users can allocate 250 W to either channel up to 300 W total (e.g. 50 W/250 W, 250 W/50 W, 150 W/150 W). MDL302 users can allocate 300 W to either channel up to 600 W total (e.g. 300 W/300 W). Product Highlights. Modules... [See More]
- Load Bank Type: DC
- Resistive Capacity: 500
- DC Capacity: 30
from ValueTronics International, Inc.
The 6063B is a 250 watt DC Electronic Load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 250W. Volts: 240. Amps: 10. GPIB control and readback of current, voltage and resistance. Built-in... [See More]
- Load Bank Type: DC; Programmable
from Transcat, Inc.
Product Highlights. The MDL252 and MDL302 are dual-channel modules. MDL252 users can allocate 250 W to either channel up to 300 W total (e.g. 50 W/250 W, 250 W/50 W, 150 W/150 W). MDL302 users can allocate 300 W to either channel up to 600 W total (e.g. 300 W/300 W). Product Highlights. Modules... [See More]
- Load Bank Type: DC
- Resistive Capacity: 600
- DC Capacity: 120
from ValueTronics International, Inc.
The 63030 is a 300 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 60 Amps. 64 Volts. 300 Watts. Plug-in electronic load modules in selectable mainframes. Parallel load... [See More]
- Load Bank Type: DC; Programmable
from Transcat, Inc.
Product Highlights. The MDL252 and MDL302 are dual-channel modules. MDL252 users can allocate 250 W to either channel up to 300 W total (e.g. 50 W/250 W, 250 W/50 W, 150 W/150 W). MDL302 users can allocate 300 W to either channel up to 600 W total (e.g. 300 W/300 W). Product Highlights. Modules... [See More]
- Load Bank Type: DC
- Resistive Capacity: 200
- DC Capacity: 40
from ValueTronics International, Inc.
The 63101 is a 200 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 200 W. Voltage: 80. Current: 40. Mainframes holds four or two modules, up to 8 loads total. [See More]
- Load Bank Type: DC; Programmable
from Transcat, Inc.
Product Highlights. The MDL252 and MDL302 are dual-channel modules. MDL252 users can allocate 250 W to either channel up to 300 W total (e.g. 50 W/250 W, 250 W/50 W, 150 W/150 W). MDL302 users can allocate 300 W to either channel up to 600 W total (e.g. 300 W/300 W). Product Highlights. Modules... [See More]
- Load Bank Type: DC
- Resistive Capacity: 400
- DC Capacity: 60
from ValueTronics International, Inc.
The 63101A is a 200 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 80V. Current: 40A. Power: 200W. 40A, 80V, or 200W max. Compatibility between 6310 and 6310A. [See More]
- Load Bank Type: DC; Programmable