Portable Electronic Loads and Load Banks

4 Results
Power System Load Bank Rental, 500 kW
from Aggreko

500 kW Load Bank. The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production during routine maintenance. Features. 500 kW Load Bank. Load bank rentals ranging in sizes from 500 kW to 2510 kW. Up to... [See More]

  • Configuration: Portable
Continuous Load Units -- CLU
from Albér

These DC load units, which have automatic control and can interface with the BCT-2000, may be used in both constant power or current applications. Covers are available for DC load units. The Continuous Load Unit (CLU) provides the load during a capacity test. It may be used with the BCT-2000, the... [See More]

  • Configuration: Portable
  • Operating DC Voltage: 21 to 270
  • Load Bank Type: DC
  • DC Capacity: 50 to 2250
Liquid Load Banks
from Thermon, Inc

In the demanding world of data centers and High-Performance Computing (HPC), reliable infrastructure is non-negotiable. Thermon ’s Poseidon ™ Liquid Load Bank (for US markets) and Pontus ™ Liquid Load Bank (for non-US markets) are engineered to provide precise, real-world thermal... [See More]

  • Configuration: Portable
  • Load Bank Type: Programmable
Resistive Load Bank Rental 100 kW
from Aggreko

100 kW Resistive Load Bank - Waterproof foam lined hard case with casters and handles, ATA rated, Military Grade. The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production during routine maintenance. [See More]

  • Configuration: Portable
  • Resistive Capacity: 100000
  • Load Bank Type: Resistive
  • Features: Military