Electric Tube and Pipe Bending Machines

16 Results
Mandrel Bending Machine -- DB 20100-CNC VE
from transfluid Maschinenbau GmbH

The DB CNC VE series are absolute powerhouses of machines. They can bend tubes in round, oval, square, rectangular, and other special profile shapes. In addition, they are known for outstanding rigidity and power which is unmatched in the market for this size of machines. [See More]

  • Power: Electric
  • Shape: Round
  • Type: Rotary Draw / Mandrel
  • Maximum Round Size: 0.7500 to 4
800VGP Series -- 832VPG
from BLM GROUP USA Corporation

CNC tube benders, available in right or left bending configuration and optionally equipped with automatic loading and unloading, variable radius bending facility and in line punching stations. Controlled and programmed by the innovative VGP3D: Highly innovative 3D Graphic Programming Software... [See More]

  • Power: Electric
  • Shape: Round
  • Type: Rotary Draw / Mandrel
  • Maximum Round Size: ? to 1.26
Bending Machine -- CR 126HA
from J&S Machine, Inc.

J &S Machine carries a full line of Tre C bending machines capable of covering the many needs of the bending industry. The Tre C product line includes a variety of machines used to bend window and storefront extrusions, angle iron, tube and pipe, and a variety of other materials. To do this, Tre... [See More]

  • Power: Hydraulic; Electric
  • Shape: Round
  • Type: Roll
  • Maximum Round Size: 1.18
DH Series -- DH2008
from BLM GROUP USA Corporation

Equipped with two bidirectional bending heads (clockwise and counter-clockwise) with variable radius feature, DH2010VGP doubles productivity rates and bends in one cycle even complex wire and/or tube shapes both with coil feeding and straightened cut to length bar. [See More]

  • Power: Electric
  • Shape: Round
  • Type: Rotary Draw / Mandrel
  • Maximum Round Size: ? to 0.3150
Bending Machine -- CR 23-MR
from J&S Machine, Inc.

These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is... [See More]

  • Power: Hydraulic; Electric
  • Shape: Round
  • Type: Roll
  • Maximum Round Size: 1.97
E-Turn Series -- ET32
from BLM GROUP USA Corporation

Fully electric bending machine, with right and left bending in process and 3D graphic visual programming (VGP3D). Some features of E-TURN fully electric machine: No mechanical adjustment is needed. In-process right and left bending, with fixed and variable radius. Reduced time for programming and... [See More]

  • Power: Electric
  • Shape: Round
  • Type: Rotary Draw / Mandrel
  • Maximum Round Size: 0.2362 to 1.26
Bending Machine -- CR 24-R
from J&S Machine, Inc.

These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is... [See More]

  • Power: Hydraulic; Electric
  • Shape: Round
  • Type: Roll
  • Maximum Round Size: 2.76
ELECT Series -- ELECT 40
from BLM GROUP USA Corporation

Fully electric CNC tube bending machine for tubes with OD 80 mm, 9 axis with 3D visual graphic programming (VGP3D). Features: multiradii (up to 8 tools). bend head with left or right hand bending sense configuration. all the critical machine setting parameters set and managed by the CNC control. [See More]

  • Power: Electric
  • Shape: Round
  • Type: Rotary Draw / Mandrel
  • Maximum Round Size: ? to 1.65
Bending Machine -- CR 26
from J&S Machine, Inc.

These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is... [See More]

  • Power: Hydraulic; Electric
  • Shape: Round
  • Type: Roll
  • Maximum Round Size: 4.72
ELECT XL Series -- ELECT 100
from BLM GROUP USA Corporation

Fully electric (12 axes) tube bending with 3D visual programming software (VGP3D). The machine can be freely and quickly switched into right-hand or left-hand configuration, for tubes up to 150 mm. Details: Multi-stack (up to 8 stacks). All critical machine setting parameters are established and... [See More]

  • Power: Electric
  • Shape: Round
  • Type: Rotary Draw / Mandrel
  • Maximum Round Size: ? to 3.94
Bending Machine -- CR13-R
from J&S Machine, Inc.

J &S Machine carries a full line of Tre C bending machines capable of covering the many needs of the bending industry. The Tre C product line includes a variety of machines used to bend window and storefront extrusions, angle iron, tube and pipe, and a variety of other materials. To do this, Tre... [See More]

  • Power: Hydraulic; Electric
  • Shape: Round
  • Type: Roll
  • Maximum Round Size: 1.97
Machining Center -- PLANET
from BLM GROUP USA Corporation

The benefit of this combined working process, is the ability to incorporate different working operations in a single and specific production process i.e. straightening, end-forming, de-burring, bending and cut-off. The PLANET can also be configured, with different modules, to allow optional... [See More]

  • Power: Electric
  • Shape: Round
  • Type: Ram; Rotary Draw / Mandrel
  • Maximum Round Size: ? to 0.7480
Bending Machine -- CR14-R
from J&S Machine, Inc.

J &S Machine carries a full line of Tre C bending machines capable of covering the many needs of the bending industry. The Tre C product line includes a variety of machines used to bend window and storefront extrusions, angle iron, tube and pipe, and a variety of other materials. To do this, Tre... [See More]

  • Power: Hydraulic; Electric
  • Shape: Round
  • Type: Roll
  • Maximum Round Size: 2.36
Tube Bending Machine -- SMART
from BLM GROUP USA Corporation

SMART is the new all-electric (8 axes) tube bending machine with 3D visual programming software (VGP3D), SMART meets the following requirements: Can be freely and quickly switched into right-hand or left-hand configuration. Multi-stack. The automatic load and unload integrated in the machine offer... [See More]

  • Power: Electric
  • Shape: Round
  • Type: Rotary Draw / Mandrel
  • Maximum Round Size: ? to 1.1
CNC Electric Tube Bender -- CNC-101
from J&S Machine, Inc.

The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for. The software features the teaching mode programming operation with precise positioning of all... [See More]

  • Power: Hydraulic; Electric
  • Shape: Round; Rectangle; Square
  • Type: Rotary Draw / Mandrel
  • Maximum Round Size: 2 to 4
CNC Electric Tube Bender -- CNC-25
from J&S Machine, Inc.

The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for. The software features the teaching mode programming operation with precise positioning of all... [See More]

  • Power: Hydraulic; Electric
  • Shape: Round
  • Type: Rotary Draw / Mandrel
  • Maximum Round Size: 0.5000 to 1