Square Tube and Pipe Bending Machines
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Ram; Rotary Draw / Mandrel
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Ram; Rotary Draw / Mandrel
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Ram; Rotary Draw / Mandrel
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Ram; Rotary Draw / Mandrel
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Ram; Rotary Draw / Mandrel
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Ram; Rotary Draw / Mandrel
from J&S Machine, Inc.
The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for. The software features the teaching mode programming operation with precise positioning of all... [See More]
- Shape: Round; Rectangle; Square
- Power: Hydraulic; Electric
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 2 to 4
from J&S Machine, Inc.
J &S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products. The YLM product line... [See More]
- Shape: Round; Rectangle; Square
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 2 to 4
from J&S Machine, Inc.
YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the same angle or two separate angles. [See More]
- Shape: Round; Rectangle; Square
- Power: Manual; Hydraulic
- Type: Ram; Rotary Draw / Mandrel
- Maximum Round Size: 1.5
from J&S Machine, Inc.
YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the same angle or two separate angles. [See More]
- Shape: Round; Rectangle; Square
- Power: Manual; Hydraulic
- Type: Ram; Rotary Draw / Mandrel
- Maximum Round Size: 2
from J&S Machine, Inc.
High performance hydraulic bending machine for metal profiles. Machine body in cast iron, gears in hardened steel and three steel driving shafts mounted on conical bearings and controlled by a gearmotor. The machine can be equipped with different control solutions, to allow the best management of... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Roll
from J&S Machine, Inc.
High performance hydraulic bending machine for metal profiles. Machine body in high-thickness S355 steel which guarantees great rigidity, three drive shafts in ground tempered steel mounted on conical bearings and controlled by three independent hydraulic motors and high efficiency planetary... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Roll
from J&S Machine, Inc.
Machine body in high-thickness S355 steel which guarantees great rigidity, three drive shafts in ground tempered steel mounted on conical bearings and controlled by three independent electric motors and high efficiency planetary gearboxes. The lower shafts with five-position adjustable center... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Roll