Rotary Draw / Mandrel Tube and Pipe Bending Machines
from Bobcat Company
The robust Bobcat ® rebar bender attachment is a fast, easy and convenient way to bend rebar on site. It ’s ideal for road repair and maintenance, structural building projects, concrete work, military facilities and concrete/asphalt plants. The rebar bender eliminates the need for manual... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Hydraulic
from BLM GROUP USA Corporation
CNC tube benders, available in right or left bending configuration and optionally equipped with automatic loading and unloading, variable radius bending facility and in line punching stations. Controlled and programmed by the innovative VGP3D: Highly innovative 3D Graphic Programming Software... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Electric
- Maximum Round Size: ? to 1.26
from transfluid Maschinenbau GmbH
Mobile wheeled machine suitable for maintenance and site pipework, drop-on quick-hange tooling – no adjustments necessary, fully hydraulic, can be controlled easily, manual or semi automatic operation [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Manual (optional feature); Hydraulic
- Maximum Round Size: 0.2500 to 4
from J&S Machine, Inc.
The CRM 140 is a hydraulic bending machine that uses the central roller to create a radius. The central roller is hydraulically positioned and the position is fed back to the control console by an encoder which is records the position on a digital display. The descent of the roller can be programmed... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Hydraulic
- Maximum Round Size: 2.36
from BLM GROUP USA Corporation
Equipped with two bidirectional bending heads (clockwise and counter-clockwise) with variable radius feature, DH2010VGP doubles productivity rates and bends in one cycle even complex wire and/or tube shapes both with coil feeding and straightened cut to length bar. [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Electric
- Maximum Round Size: ? to 0.3150
from transfluid Maschinenbau GmbH
The DB CNC VE series are absolute powerhouses of machines. They can bend tubes in round, oval, square, rectangular, and other special profile shapes. In addition, they are known for outstanding rigidity and power which is unmatched in the market for this size of machines. [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Electric
- Maximum Round Size: 0.7500 to 4
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Type: Ram; Rotary Draw / Mandrel
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
from BLM GROUP USA Corporation
Fully electric bending machine, with right and left bending in process and 3D graphic visual programming (VGP3D). Some features of E-TURN fully electric machine: No mechanical adjustment is needed. In-process right and left bending, with fixed and variable radius. Reduced time for programming and... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Electric
- Maximum Round Size: 0.2362 to 1.26
from transfluid Maschinenbau GmbH
Energy savings up to 70% by control of the hydraulic pump via a servo motor. On demand system only runs when hydraulic pressure is required; reducing the overall duty cycle and increasing lifecycle of all hydraulic components. The DB 3A-CNC mandrel bending machine performs tight radius bends with... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Hydraulic
- Maximum Round Size: 0.2500 to 2.38
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Type: Ram; Rotary Draw / Mandrel
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
from BLM GROUP USA Corporation
Fully electric CNC tube bending machine for tubes with OD 80 mm, 9 axis with 3D visual graphic programming (VGP3D). Features: multiradii (up to 8 tools). bend head with left or right hand bending sense configuration. all the critical machine setting parameters set and managed by the CNC control. [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Electric
- Maximum Round Size: ? to 1.65
from transfluid Maschinenbau GmbH
With our clockwise/counterclockwise bending machines the most complex bends become reality with great accuracy. The Bending head of our fully electric CNC R/L series can be positioned horizontally and vertically, including 360° rotation axis for a change of bending direction (right- or left-hand). [See More]
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 0.2500 to 2.38
- Shape: Round
- Maximum Bending Angle: 7
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Type: Ram; Rotary Draw / Mandrel
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
from BLM GROUP USA Corporation
Fully electric (12 axes) tube bending with 3D visual programming software (VGP3D). The machine can be freely and quickly switched into right-hand or left-hand configuration, for tubes up to 150 mm. Details: Multi-stack (up to 8 stacks). All critical machine setting parameters are established and... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Electric
- Maximum Round Size: ? to 3.94
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Type: Ram; Rotary Draw / Mandrel
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
from BLM GROUP USA Corporation
The benefit of this combined working process, is the ability to incorporate different working operations in a single and specific production process i.e. straightening, end-forming, de-burring, bending and cut-off. The PLANET can also be configured, with different modules, to allow optional... [See More]
- Type: Ram; Rotary Draw / Mandrel
- Shape: Round
- Power: Electric
- Maximum Round Size: ? to 0.7480
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Type: Ram; Rotary Draw / Mandrel
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
from BLM GROUP USA Corporation
SMART is the new all-electric (8 axes) tube bending machine with 3D visual programming software (VGP3D), SMART meets the following requirements: Can be freely and quickly switched into right-hand or left-hand configuration. Multi-stack. The automatic load and unload integrated in the machine offer... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Electric
- Maximum Round Size: ? to 1.1
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Type: Ram; Rotary Draw / Mandrel
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
from J&S Machine, Inc.
The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for. The software features the teaching mode programming operation with precise positioning of all... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round; Rectangle; Square
- Power: Hydraulic; Electric
- Maximum Round Size: 2 to 4
from J&S Machine, Inc.
The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for. The software features the teaching mode programming operation with precise positioning of all... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Hydraulic; Electric
- Maximum Round Size: 0.5000 to 1
from J&S Machine, Inc.
J &S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products. The YLM product line... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round; Rectangle; Square
- Power: Hydraulic
- Maximum Round Size: 2 to 4
from J&S Machine, Inc.
J &S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products. The YLM product line... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Hydraulic
- Maximum Round Size: 0.3930 to 0.6250
from J&S Machine, Inc.
J &S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products. The YLM product line... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Hydraulic
- Maximum Round Size: 0.2360 to 0.3150
from J&S Machine, Inc.
YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the same angle or two separate angles. [See More]
- Type: Ram; Rotary Draw / Mandrel
- Shape: Round; Rectangle; Square
- Power: Manual; Hydraulic
- Maximum Round Size: 1.5
from J&S Machine, Inc.
YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the same angle or two separate angles. [See More]
- Type: Ram; Rotary Draw / Mandrel
- Shape: Round; Rectangle; Square
- Power: Manual; Hydraulic
- Maximum Round Size: 2
from J&S Machine, Inc.
Standard Functions: • One axis numerical controlled of bending-axis by encoder / hydraulic valves. • Bending angle controlled by micro encoder, provides ± 0.1 tolerance. • Mitsubishi PLC ( Programmable Logic Control ) system. • Provides 200 programs memory, each program... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Hydraulic
- Maximum Round Size: 4
from J&S Machine, Inc.
Standard Functions: • One axis numerical controlled of bending-axis by encoder / hydraulic valves. • Bending angle controlled by micro encoder, provides ± 0.1 tolerance. • Mitsubishi PLC ( Programmable Logic Control ) system. • Provides 200 programs memory, each program... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Hydraulic
- Maximum Round Size: 5
from J&S Machine, Inc.
Standard Functions: One axis numerical controlled of bending-axis by encoder / hydraulic valves. Bending angle controlled by micro encoder, provides ± 0.1 tolerance. Mitsubishi PLC ( Programmable Logic Control ) system. Provides 200 programs memory, each program with 20 angles (bends). [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Hydraulic
- Maximum Round Size: 1.5
from J&S Machine, Inc.
Standard Functions: • One axis numerical controlled of bending-axis by encoder / hydraulic valves. • Bending angle controlled by micro encoder, provides ± 0.1 tolerance. • Mitsubishi PLC ( Programmable Logic Control ) system. • Provides 200 programs memory, each program... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Hydraulic
- Maximum Round Size: 2.38
from J&S Machine, Inc.
Standard Functions: • One axis numerical controlled of bending-axis by encoder / hydraulic valves. • Bending angle controlled by micro encoder, provides ± 0.1 tolerance. • Mitsubishi PLC ( Programmable Logic Control ) system. • Provides 200 programs memory, each program... [See More]
- Type: Rotary Draw / Mandrel
- Shape: Round
- Power: Hydraulic
- Maximum Round Size: 3