Hydraulic Tube and Pipe Bending Machines
from Bobcat Company
The robust Bobcat ® rebar bender attachment is a fast, easy and convenient way to bend rebar on site. It ’s ideal for road repair and maintenance, structural building projects, concrete work, military facilities and concrete/asphalt plants. The rebar bender eliminates the need for manual... [See More]
- Power: Hydraulic
- Shape: Round
- Type: Rotary Draw / Mandrel
from transfluid Maschinenbau GmbH
Mobile wheeled machine suitable for maintenance and site pipework, drop-on quick-hange tooling – no adjustments necessary, fully hydraulic, can be controlled easily, manual or semi automatic operation [See More]
- Power: Manual (optional feature); Hydraulic
- Shape: Round
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 0.2500 to 4
from Greenlee Textron, Inc.
HYDRAULIC TYPE. STEEL REINFORCED (FOLLOW BAR) MATERIAL. 13-1/2 TO 20-7/8 INCH BENDING RADIUS. NO HANDLE INCLUDED. 0 TO 90 DEG BENDING ANGLE. 2-1/2 TO 4 INCH EMT CONDUIT SIZE. 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE. CAM TRACK[R] BRAND [See More]
- Power: Manual; Hydraulic
- Maximum Round Size: 2.5 to 4
- Shape: Round
- Maximum Bending Angle: 0.0 to 90
from J&S Machine, Inc.
J &S Machine carries a full line of Tre C bending machines capable of covering the many needs of the bending industry. The Tre C product line includes a variety of machines used to bend window and storefront extrusions, angle iron, tube and pipe, and a variety of other materials. To do this, Tre... [See More]
- Power: Hydraulic; Electric
- Shape: Round
- Type: Roll
- Maximum Round Size: 1.18
from transfluid Maschinenbau GmbH
Energy savings up to 70% by control of the hydraulic pump via a servo motor. On demand system only runs when hydraulic pressure is required; reducing the overall duty cycle and increasing lifecycle of all hydraulic components. The DB 3A-CNC mandrel bending machine performs tight radius bends with... [See More]
- Power: Hydraulic
- Shape: Round
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 0.2500 to 2.38
from Greenlee Textron, Inc.
HYDRAULIC TYPE. STEEL REINFORCED (FOLLOW BAR) MATERIAL. 13-1/2 TO 20-7/8 INCH BENDING RADIUS. NO HANDLE INCLUDED. 0 TO 90 DEG BENDING ANGLE. 2-1/2 TO 4 INCH EMT CONDUIT SIZE. 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE. CAM TRACK[R] BRAND. VOLTAGE RATING 120 VAC. INCLUDES 980 ELECTRIC HYDRAULIC PUMP [See More]
- Power: Manual; Hydraulic
- Maximum Round Size: 2.5 to 4
- Shape: Round
- Maximum Bending Angle: 0.0 to 90
from J&S Machine, Inc.
These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is... [See More]
- Power: Hydraulic; Electric
- Shape: Round
- Type: Roll
- Maximum Round Size: 1.97
from transfluid Maschinenbau GmbH
Transportable, versatile and thoroughly tried and tested: the mobile bending machine is a smart companion for any bending directly on the object, because of its simple and effective technology. [See More]
- Power: Hydraulic
- Maximum Round Size: 0.2500 to 2.38
- Shape: Round
- Maximum Bending Angle: 4.1
from J&S Machine, Inc.
These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is... [See More]
- Power: Hydraulic; Electric
- Shape: Round
- Type: Roll
- Maximum Round Size: 2.76
from J&S Machine, Inc.
These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is... [See More]
- Power: Hydraulic; Electric
- Shape: Round
- Type: Roll
- Maximum Round Size: 4.72
from J&S Machine, Inc.
J &S Machine carries a full line of Tre C bending machines capable of covering the many needs of the bending industry. The Tre C product line includes a variety of machines used to bend window and storefront extrusions, angle iron, tube and pipe, and a variety of other materials. To do this, Tre... [See More]
- Power: Hydraulic; Electric
- Shape: Round
- Type: Roll
- Maximum Round Size: 1.97
from J&S Machine, Inc.
J &S Machine carries a full line of Tre C bending machines capable of covering the many needs of the bending industry. The Tre C product line includes a variety of machines used to bend window and storefront extrusions, angle iron, tube and pipe, and a variety of other materials. To do this, Tre... [See More]
- Power: Hydraulic; Electric
- Shape: Round
- Type: Roll
- Maximum Round Size: 2.36
from J&S Machine, Inc.
The CRM 140 is a hydraulic bending machine that uses the central roller to create a radius. The central roller is hydraulically positioned and the position is fed back to the control console by an encoder which is records the position on a digital display. The descent of the roller can be programmed... [See More]
- Power: Hydraulic
- Shape: Round
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 2.36
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Power: Hydraulic
- Shape: Round; Rectangle; Square; Angle / Channel
- Type: Ram; Rotary Draw / Mandrel
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Power: Hydraulic
- Shape: Round; Rectangle; Square; Angle / Channel
- Type: Ram; Rotary Draw / Mandrel
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Power: Hydraulic
- Shape: Round; Rectangle; Square; Angle / Channel
- Type: Ram; Rotary Draw / Mandrel
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Power: Hydraulic
- Shape: Round; Rectangle; Square; Angle / Channel
- Type: Ram; Rotary Draw / Mandrel
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Power: Hydraulic
- Shape: Round; Rectangle; Square; Angle / Channel
- Type: Ram; Rotary Draw / Mandrel
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Power: Hydraulic
- Shape: Round; Rectangle; Square; Angle / Channel
- Type: Ram; Rotary Draw / Mandrel
from J&S Machine, Inc.
J &S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products. The YLM product line... [See More]
- Power: Hydraulic
- Shape: Round
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 0.2360 to 0.3150
from J&S Machine, Inc.
YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the same angle or two separate angles. [See More]
- Power: Manual; Hydraulic
- Shape: Round; Rectangle; Square
- Type: Ram; Rotary Draw / Mandrel
- Maximum Round Size: 1.5
from J&S Machine, Inc.
Standard Functions: One axis numerical controlled of bending-axis by encoder / hydraulic valves. Bending angle controlled by micro encoder, provides ± 0.1 tolerance. Mitsubishi PLC ( Programmable Logic Control ) system. Provides 200 programs memory, each program with 20 angles (bends). [See More]
- Power: Hydraulic
- Shape: Round
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 1.5
from J&S Machine, Inc.
High performance hydraulic bending machine for metal profiles. Machine body in cast iron, gears in hardened steel and three steel driving shafts mounted on conical bearings and controlled by a gearmotor. The machine can be equipped with different control solutions, to allow the best management of... [See More]
- Power: Hydraulic
- Shape: Round; Rectangle; Square; Angle / Channel
- Type: Roll