Manual Tube and Pipe Bending Machines
from J&S Machine, Inc.
YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the same angle or two separate angles. [See More]
- Power: Manual; Hydraulic
- Shape: Round; Rectangle; Square
- Type: Ram; Rotary Draw / Mandrel
- Maximum Round Size: 1.5
from Greenlee Textron, Inc.
2-5/8 TO 5-7/8 INCH RIGID BENDING RADIUS [See More]
- Power: Manual
- Shape: Round
from Klein Tools, Inc.
BENDER HEAD WITH HANDLE TYPE. IRON MATERIAL. 4 INCH BENDING RADIUS. YES HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE. HANDLE COLOR ORANGE. IMC/RIGID CONDUIT SIZE 1/2 INCH [See More]
- Power: Manual
- Shape: Round
- Type: Roll
- Maximum Round Size: 0.5000
from Ideal Industries, Inc.
BENDER HEAD TYPE. DUCTILE IRON MATERIAL. NO HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE. INCLUDES CONVENIENT BENDING GUIDE [See More]
- Power: Manual
- Shape: Round
- Type: Roll
- Maximum Round Size: 0.5000
from Gray Tools Canada Inc.
Hand Held Tube Benders [See More]
- Power: Manual
- Type: Roll
from J&S Machine, Inc.
YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the same angle or two separate angles. [See More]
- Power: Manual; Hydraulic
- Shape: Round; Rectangle; Square
- Type: Ram; Rotary Draw / Mandrel
- Maximum Round Size: 2
from Greenlee Textron, Inc.
YES HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE. LITTLE KICKER[R] BRAND [See More]
- Power: Manual
- Maximum Round Size: 0.5000
- Shape: Round
from Klein Tools, Inc.
BENDER WITH HANDLE TYPE. ALUMINUM MATERIAL. 4 INCH BENDING RADIUS. YES HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE. HANDLE COLOR ORANGE [See More]
- Power: Manual
- Shape: Round
- Type: Roll
- Maximum Round Size: 0.5000
from Ideal Industries, Inc.
BENDER HEAD WITH HANDLE TYPE. DUCTILE IRON MATERIAL. YES HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE. HANDLE FINISH BAKED-ON BLUE ENAMEL. INCLUDES CONVENIENT BENDING GUIDE [See More]
- Power: Manual
- Shape: Round
- Type: Roll
- Maximum Round Size: 0.5000
from Greenlee Textron, Inc.
YES HANDLE INCLUDED. 3/4 INCH EMT CONDUIT SIZE. LITTLE KICKER[R] BRAND [See More]
- Power: Manual
- Maximum Round Size: 0.7500
- Shape: Round
from Klein Tools, Inc.
BENDER WITH HANDLE TYPE. ALUMINUM MATERIAL. 5 INCH BENDING RADIUS. YES HANDLE INCLUDED. 3/4 INCH EMT CONDUIT SIZE. 1/2 INCH RIGID/IMC CONDUIT SIZE. HANDLE COLOR ORANGE [See More]
- Power: Manual
- Shape: Round
- Type: Roll
- Maximum Round Size: 0.7500
from Ideal Industries, Inc.
BENDER HEAD TYPE. ALUMINUM MATERIAL. NO HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE. INCLUDES CONVENIENT BENDING GUIDE [See More]
- Power: Manual
- Shape: Round
- Type: Roll
- Maximum Round Size: 0.5000
from Greenlee Textron, Inc.
ALUMINUM, STEEL MATERIAL. 2-21/32 TO 7-3/8 INCH IMC, 2-21/32 TO 9 INCH RIGID, 5-3/32 TO 9-3/16 INCH EMT BENDING RADIUS. 3/4 TO 2 INCH EMT CONDUIT SIZE. ALUMINUM CONDUIT MATERIAL [See More]
- Power: Manual
- Maximum Round Size: 0.7500 to 2
- Shape: Round
from Klein Tools, Inc.
BENDER HEAD WITH HANDLE TYPE. IRON MATERIAL. NO HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE [See More]
- Power: Manual
- Shape: Round
- Type: Roll
- Maximum Round Size: 0.5000
from Ideal Industries, Inc.
BENDER HEAD WITH HANDLE TYPE. ALUMINUM MATERIAL. YES HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE. HANDLE FINISH BAKED-ON BLUE ENAMEL. INCLUDES CONVENIENT BENDING GUIDE [See More]
- Power: Manual
- Shape: Round
- Type: Roll
- Maximum Round Size: 0.5000
from Greenlee Textron, Inc.
7-1/4 TO 9-1/2 INCH RIGID BENDING RADIUS. 90 DEG BENDING ANGLE. 1-1/4 TO 4 INCH RIGID RIGID/IMC CONDUIT SIZE. APPLICATION 1-1/4 TO 2 INCH ONE-SHOT 90 DEG AND 2-1/2 TO 4 INCH SEGMENT BENDING. INCLUDES HYDRAULIC PUMP [See More]
- Power: Manual
- Maximum Round Size: 1.25 to 4
- Shape: Round
- Maximum Bending Angle: 90
from Greenlee Textron, Inc.
BENDER HEAD TYPE. ALUMINUM MATERIAL. 4-3/16 INCH BENDING RADIUS. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 1/2 INCH EMT CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Power: Manual
- Maximum Round Size: 0.5000
- Shape: Round
- Maximum Bending Angle: 10 to 60
from Greenlee Textron, Inc.
BENDER HEAD WITH HANDLE TYPE. ALUMINUM MATERIAL. 4 TO 3/16 INCH BENDING RADIUS. YES HANDLE INCLUDED. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 1/2 INCH EMT CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Power: Manual
- Maximum Round Size: 0.5000
- Shape: Round
- Maximum Bending Angle: 10 to 60
from Greenlee Textron, Inc.
BENDER HEAD TYPE. IRON MATERIAL. 4 TO 3/16 INCH BENDING RADIUS. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 1/2 INCH EMT CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Power: Manual
- Maximum Round Size: 0.5000
- Shape: Round
- Maximum Bending Angle: 10 to 60
from Greenlee Textron, Inc.
BENDER HEAD WITH HANDLE TYPE. IRON MATERIAL. 4 TO 3/16 INCH BENDING RADIUS. YES HANDLE INCLUDED. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 1/2 INCH EMT CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Power: Manual
- Maximum Round Size: 0.5000
- Shape: Round
- Maximum Bending Angle: 10 to 60
from Greenlee Textron, Inc.
BENDER HEAD TYPE. ALUMINUM MATERIAL. 5-1/8 INCH BENDING RADIUS. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 3/4 INCH EMT CONDUIT SIZE. 1/2 INCH RIGID/IMC CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Power: Manual
- Maximum Round Size: 0.5000
- Shape: Round
- Maximum Bending Angle: 10 to 60
from Greenlee Textron, Inc.
BENDER HEAD WITH HANDLE TYPE. ALUMINUM MATERIAL. 5-1/8 INCH BENDING RADIUS. YES HANDLE INCLUDED. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 3/4 INCH EMT CONDUIT SIZE. 1/2 INCH RIGID/IMC CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Power: Manual
- Maximum Round Size: 0.5000
- Shape: Round
- Maximum Bending Angle: 10 to 60
from Greenlee Textron, Inc.
BENDER HEAD WITH HANDLE TYPE. IRON MATERIAL. 5-1/8 INCH BENDING RADIUS. YES HANDLE INCLUDED. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 3/4 INCH EMT CONDUIT SIZE. 1/2 INCH RIGID/IMC CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Power: Manual
- Maximum Round Size: 0.5000
- Shape: Round
- Maximum Bending Angle: 10 to 60
from Greenlee Textron, Inc.
BENDER HEAD TYPE. ALUMINUM MATERIAL. 5-1/8 INCH BENDING RADIUS. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 1 INCH EMT CONDUIT SIZE. 3/4 INCH RIGID/IMC CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Power: Manual
- Maximum Round Size: 0.7500
- Shape: Round
- Maximum Bending Angle: 10 to 60