ESD Protected RS-232, RS-422, and RS-485 Interfaces
from RS Components, Ltd.
Dual RS232 Transceiver w ESD prot SOIC16 [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
- Technology: RS232
- # of Tx: 2
from RS Components, Ltd.
RS-232 SERIAL PORT WITH HIGH ESD [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
- Technology: RS232
from RS Components, Ltd.
ST202ECDR,Dual transceiver RS232,5V,ESD [See More]
- Features: RoHS; ESD Protected
- Device Type: Transceiver; Line Transceiver
- Technology: RS232
- # of Tx: 2
from RS Components, Ltd.
Line Transmitter/Receiver, RS-232 ESD [See More]
- Features: RoHS; ESD Protected
- Device Type: Receiver; Transmitter; Transceiver; Transceiver
- Technology: RS232
- # of Tx: 1
from RS Components, Ltd.
ESD-PROTECTED RS-485/RS-422 TRANSCEIVER [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
- Technology: RS422; RS485
- # of Tx: 1
from RS Components, Ltd.
ESD-PROTECTED RS-485/RS-422 TRANSCEIVER [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
- Technology: RS422; RS485
- # of Tx: 1
from RS Components, Ltd.
±15kV ESD Quad Low-Power RS-232 Line Rx [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Receiver; Transceiver; Receiver, Driver, Converter, Line Driver
- Technology: RS232
- Package Type: SOIC; Soic
from RS Components, Ltd.
±15kV ESD +5V RS-232 Transceivers [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
- Technology: RS232
- # of Tx: 4
from RS Components, Ltd.
±15kV ESD +5V 1 µA Single RS-232 TxCVR [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
- Technology: RS232
- # of Tx: 1
from RS Components, Ltd.
±10kV ESD Quad 5V RS-485/422 Transmitter [See More]
- Features: RoHS; ESD Protected
- Device Type: Transmitter; Transceiver; Transmitter
- Technology: RS422; RS485
- # of Tx: 4
from RS Components, Ltd.
±10kV ESD Quad 5V RS-485/422 Transmitter [See More]
- Features: RoHS; ESD Protected
- Device Type: Transmitter; Transceiver; Transmitter
- Technology: RS422; RS485
- # of Tx: 4
from RS Components, Ltd.
+3.3V ±15kV ESD RS-485/422 Transceivers [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
- Technology: RS485
- # of Tx: 1
from RS Components, Ltd.
±15kV ESD 10Mbps 3V/5V RS-422/RS-485 Rx [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
- Technology: RS422; RS485
- Package Type: QSOP; Qsop
from RS Components, Ltd.
±15kV ESD 1 µA 3.0V to 5.5V RS-232 TxCVR [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
- Technology: RS232
- # of Tx: 1
from RS Components, Ltd.
±15kV ESD 1 µA 3.0V to 5.5V RS-232 TxCVR [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
- Technology: RS232
- # of Tx: 2
from RS Components, Ltd.
±15kV ESD 1 µA 3.0V to 5.5V RS-232 TxCVR [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
- Technology: RS232
- # of Tx: 2
from RS Components, Ltd.
±15kV ESD 1 µA 3.0V to 5.5V RS-232 TxCVR [See More]
- Features: RoHS; ESD Protected
- Device Type: Transceiver; Transceiver
- Technology: RS232
- # of Tx: 1
from RS Components, Ltd.
±15kV ESD 3.0 to 5.5V 1Mbps RS-232 TxCVR [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
- Technology: RS232
- # of Tx: 5
from RS Components, Ltd.
±15kV ESD 460kbps 1 µA RS-232 TxCVR µMAX [See More]
- Features: RoHS; ESD Protected
- Device Type: Transceiver; Transceiver
- Technology: RS232
- # of Tx: 1
from RS Components, Ltd.
±15kV ESD 2.5V 1 µA 460kbps RS-232 TxCVR [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
- Technology: RS232
- # of Tx: 1
from RS Components, Ltd.
±15kV ESD RS-232 TxCVR [See More]
- Features: RoHS; ESD Protected
- Device Type: Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
- Technology: RS232
- # of Tx: 1
from RS Components, Ltd.
+2.35V to +5.5V RS-232 Transceivers ESD [See More]
- Features: RoHS; ESD Protected
- Device Type: Receiver; Transceiver; Receiver
- Technology: RS232
- # of Tx: 2
from RS Components, Ltd.
8LD MSOP OVP,-40+85, 5V HIGH-ESD RS-485 [See More]
- Features: RoHS; ESD Protected
- Device Type: Transceiver; Transceiver
- Technology: RS485
- Package Type: MSOP; MSOP
from RS Components, Ltd.
LEAD-FREE HIGH ESD 15KV RS232 3V 2D/2R 1 [See More]
- Features: RoHS; ESD Protected
- Device Type: Receiver; Transmitter; Transceiver; Bus Transceiver
- Technology: RS232
- Package Type: SOIC; SOIC
from RS Components, Ltd.
8LD SOIC OVP,-40+85, HI ESD, 5V RS-485 H [See More]
- Features: RoHS; ESD Protected
- Device Type: Transceiver; Transceiver
- Technology: RS485
- Package Type: SOIC; 8LD SOIC
from Renesas Electronics Corporation
The ISL3160E is a ±10kV IEC61000 ESD protected, 5V powered, full-duplex transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It also features a large differential output voltage and high data rate (up to 40Mbps) and is offered in the standard industrial (-40... [See More]
- Features: ESD Protected; Thermal Shutdown
- Device Type: Transceiver
- Technology: RS422; RS485
- Supply Voltage: Other; 4.5 V
from Renesas Electronics Corporation
The ISL3159E is a ±15kV IEC61000 ESD protected, 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It also features the larger output voltage and higher data rate (up to 40Mbps) required by high speed PROFIBUS applications, and is... [See More]
- Features: ESD Protected; Thermal Shutdown
- Device Type: Transceiver
- Technology: RS422; RS485
- Supply Voltage: Other; 4.5 V
from Renesas Electronics Corporation
The ISL3159E is a ±15kV IEC61000 ESD protected, 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It also features the larger output voltage and higher data rate (up to 40Mbps) required by high speed PROFIBUS applications, and is... [See More]
- Features: ESD Protected; Thermal Shutdown
- Device Type: Transceiver
- Technology: RS422; RS485
- Supply Voltage: Other; 4.5 V
from Renesas Electronics Corporation
The ISL3159E is a ±15kV IEC61000 ESD protected, 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It also features the larger output voltage and higher data rate (up to 40Mbps) required by high speed PROFIBUS applications, and is... [See More]
- Features: ESD Protected; Thermal Shutdown
- Device Type: Transceiver
- Technology: RS422; RS485
- Supply Voltage: Other; 4.5 V
from Renesas Electronics Corporation
The Intersil ICL3225E, ICL3227E, and ICL3245E devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter... [See More]
- Features: ESD Protected
- Device Type: Transceiver
- Technology: RS232
- Supply Voltage: 3V; Other; 5.5 V
from Renesas Electronics Corporation
The Intersil ICL3225E, ICL3227E, and ICL3245E devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter... [See More]
- Features: ESD Protected
- Device Type: Transceiver
- Technology: RS232
- Supply Voltage: 3V; Other; 5.5 V
from Renesas Electronics Corporation
The Intersil ISL83387E is a 3.0V to 5.5V powered RS-232 transceiver which meets ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, it provides ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232... [See More]
- Features: ESD Protected
- Device Type: Transceiver
- Technology: RS232
- Supply Voltage: 3V; Other; 5.5 V
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500
from Renesas Electronics Corporation
The Intersil ISL4270E is a 3.0V to 5.5V powered RS-232 transceiver which meets ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, it provides ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232... [See More]
- Features: ESD Protected
- Device Type: Transceiver
- Technology: RS232
- Supply Voltage: 3V; Other; 5.5 V
from Renesas Electronics Corporation
The Intersil ISL317xE are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load ” to the RS-485 bus. [See More]
- Features: ESD Protected
- Device Type: Transceiver
- Technology: RS422; RS485
- Supply Voltage: 3V; 3.6V
from Renesas Electronics Corporation
The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receivers interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter... [See More]
- Features: ESD Protected
- Supply Voltage: Other; 4.5 V
- Technology: RS232
- Data Rate: 230
from Renesas Electronics Corporation
The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receivers interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter... [See More]
- Features: ESD Protected
- Supply Voltage: Other; 4.5 V
- Technology: RS232
- Data Rate: 230
from Renesas Electronics Corporation
The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receivers interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter... [See More]
- Features: ESD Protected
- Supply Voltage: Other; 4.5 V
- Technology: RS232
- Data Rate: 230
from Renesas Electronics Corporation
The ISL32613E and ISL32614E are ±16.5kV HBM ESD protected (7kV IEC61000 contact), 1.8V powered, single transmitters for differential communication. These drivers have very low bus currents ( ±40 µA), so they present less than a 1/8 unit load to the bus. This allows more than 256... [See More]
- Features: ESD Protected
- Supply Voltage: 1.8V; 3.6V
- Technology: RS422; RS485
- Data Rate: 128
from Renesas Electronics Corporation
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125 µA/-100... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS422; RS485
- Data Rate: 20000
from Renesas Electronics Corporation
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125 µA/-100... [See More]
- Features: ESD Protected
- Supply Voltage: 3V; Other; 5.5 V
- Technology: RS422; RS485
- Data Rate: 20000
from Renesas Electronics Corporation
These Intersil RS-485/RS-422 devices are ESD protected, fractional unit load (UL), BiCMOS, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output/ receiver input is protected against ±15kV ESD strikes, without latch-up. [See More]
- Features: ESD Protected; Thermal Shutdown
- Device Type: Transceiver
- Technology: RS422; RS485
- Supply Voltage: Other; 4.5 V
from Renesas Electronics Corporation
The Intersil ISL3232E and ISL4221E, ISL4223E devices are 2.7V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even atbr VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on... [See More]
- Features: ESD Protected
- Supply Voltage: 2.7V; Other; 5.5 V
- Technology: RS232
- Data Rate: 500