Thermal Shutdown RS-232, RS-422, and RS-485 Interfaces

7 Results
±10kV ESD Protected, +125°C, 40Mbps, 5V, Full-Duplex, Full Fail-Safe RS-485/RS-422 Transceiver -- ISL3160EFBZ
from Renesas Electronics Corporation

The ISL3160E is a ±10kV IEC61000 ESD protected, 5V powered, full-duplex transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It also features a large differential output voltage and high data rate (up to 40Mbps) and is offered in the standard industrial (-40... [See More]

  • Features: ESD Protected; Thermal Shutdown
  • Device Type: Transceiver
  • Technology: RS422; RS485
  • Supply Voltage: Other; 4.5 V
±15kV ESD Protected, +125°C, 40Mbps, 5V, PROFIBUS, Full Fail-safe, RS-485/RS-422 Transceivers -- ISL3159EFBZ
from Renesas Electronics Corporation

The ISL3159E is a ±15kV IEC61000 ESD protected, 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It also features the larger output voltage and higher data rate (up to 40Mbps) required by high speed PROFIBUS applications, and is... [See More]

  • Features: ESD Protected; Thermal Shutdown
  • Device Type: Transceiver
  • Technology: RS422; RS485
  • Supply Voltage: Other; 4.5 V
±15kV ESD Protected, +125°C, 40Mbps, 5V, PROFIBUS, Full Fail-safe, RS-485/RS-422 Transceivers -- ISL3159EFRZ
from Renesas Electronics Corporation

The ISL3159E is a ±15kV IEC61000 ESD protected, 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It also features the larger output voltage and higher data rate (up to 40Mbps) required by high speed PROFIBUS applications, and is... [See More]

  • Features: ESD Protected; Thermal Shutdown
  • Device Type: Transceiver
  • Technology: RS422; RS485
  • Supply Voltage: Other; 4.5 V
±15kV ESD Protected, +125°C, 40Mbps, 5V, PROFIBUS, Full Fail-safe, RS-485/RS-422 Transceivers -- ISL3159EFUZ
from Renesas Electronics Corporation

The ISL3159E is a ±15kV IEC61000 ESD protected, 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It also features the larger output voltage and higher data rate (up to 40Mbps) required by high speed PROFIBUS applications, and is... [See More]

  • Features: ESD Protected; Thermal Shutdown
  • Device Type: Transceiver
  • Technology: RS422; RS485
  • Supply Voltage: Other; 4.5 V
5V, Half Duplex, 250kbps Slew Rate Limited, ±15kV ESD Protected, RS-485/RS-422 Transceiver -- ISL81487LIPZ
from Renesas Electronics Corporation

These Intersil RS-485/RS-422 devices are ESD protected, fractional unit load (UL), BiCMOS, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output/ receiver input is protected against ±15kV ESD strikes, without latch-up. [See More]

  • Features: ESD Protected; Thermal Shutdown
  • Device Type: Transceiver
  • Technology: RS422; RS485
  • Supply Voltage: Other; 4.5 V
6kV VDE-Reinforced Isolated 40Mbps Full-Duplex RS-485 Transceiver -- ISL32745EIBZ
from Renesas Electronics Corporation

The ISL32745E is a galvanically isolated, high-speed differential bus transceiver, designed for full-duplex data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology. The part is available in a 16 Ld SOICW package with true 8mm... [See More]

  • Features: Thermal Shutdown
  • Device Type: Transceiver
  • Technology: RS485
  • Data Rate: 40000
Isolated 40Mbps RS-485 PROFIBUS Transceiver -- ISL32740EIAZ
from Renesas Electronics Corporation

The ISL32740E is a galvanically isolated high-speed differential bus transceiver, designed for bidirectional data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology. The part is available in a 16 Ld QSOP package offering... [See More]

  • Features: Thermal Shutdown
  • Device Type: Transceiver
  • Technology: RS485
  • Data Rate: 40000