RoHS Compliant RS-232, RS-422, and RS-485 Interfaces
Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer
Description
RoHS Compliant RS-232, RS-422, and RS-485 interfaces are designed to facilitate serial communication between devices. These interfaces are compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring that they are free from certain hazardous materials. RS-232 is known for its simplicity and is used for short-distance communication, while RS-422 and RS-485 are used for longer distances and support higher data rates and multiple device connections.
Working Principle
RS-232 operates using a single-ended signaling method, where data is transmitted by varying the voltage of one wire relative to a reference ground wire. This method is suitable for short-distance communication due to its simplicity and fewer wire requirements. RS-422 and RS-485, on the other hand, use differential signaling, which involves two wires carrying the same signal in opposite phases. This approach reduces noise and allows for higher data rates and longer transmission distances. RS-485 is particularly useful in environments where a single controller needs to communicate with multiple devices, thanks to its three-way transmission capability.
Applications
RS-232 interfaces are commonly used in legacy computer ports and simple device connections, such as connecting a computer to a modem. RS-422 is often employed in industrial automation systems where high-speed data transmission over long distances is required. RS-485 is widely used in building automation systems, such as HVAC controls, and in industrial environments where multiple devices need to be networked together.
Advantages over other RS-232, RS-422, and RS-485 Interfaces
RS-485 interfaces, such as the ADM2795E and ADM3095E, offer significant advantages due to their compliance with stringent IEC surge protection standards and industrial immunity standards. These transceivers eliminate the need for external protective components, simplifying the design process and reducing costs. Additionally, RS-485 interfaces like the LTC2876 provide high ESD protection, ensuring reliability in electrically noisy environments and preventing device damage.
Limitations
RS-232 interfaces are limited by their short transmission distance and lower data rates compared to RS-422 and RS-485. RS-422, while supporting longer distances, does not allow for as many device connections as RS-485. RS-485, although versatile, can be more complex to implement due to its differential signaling and the need for proper termination to prevent signal reflections.
Considerations
When selecting RoHS Compliant RS-232, RS-422, and RS-485 interfaces, consider the initial costs, which may vary based on the complexity and features of the interface. Operating expenses are generally low, but maintenance costs can arise if the system is not properly designed or if environmental conditions lead to wear and tear. Durability is typically high, especially for RS-485 interfaces with robust ESD protection. Accuracy is dependent on proper installation and termination, particularly for RS-485 systems. Replacement and maintenance costs can be minimized by choosing interfaces with built-in protection features and compliance with relevant standards.
from Texas Instruments
Quad RS-422/RS-423 Line Receiver 16-SOIC 0 to 70 [See More]
- Technology: RS422
- # of Tx: 0
- Device Type: Receiver
- # of Rx: 4
from DigiKey
RS485 Controller I ²C, SPI Interface 24-QFN (4x4) [See More]
- Technology: RS485
- Supply Voltage: Other; 1.62V ~ 3.63V
- Device Type: Line / Bus Controller
- Operating Temperature: -40 to 85
from Rochester Electronics
26LS32 - Line Recieiver, Quad Differential, RS-422 and RS-423 [See More]
- Technology: RS422
- Features: RoHS
- Package Type: DIP; PDIP; PDIP16
from RS Components, Ltd.
Pb-Free 14LD SOIC,-40+85,5V RS-485 TRANS [See More]
- Technology: RS485
- Package Type: SOIC; 14LD SOIC
- Device Type: Transceiver; Bus Transceiver
- Pins: 14
from Texas Instruments
RS-422/RS-423 Line Drivers With TRI-STATE Outputs 16-SOIC 0 to 70 [See More]
- Technology: RS422
- # of Tx: 2
- Device Type: Line / Bus Driver
- # of Rx: 0
from DigiKey
RS232, RS485 Controller UART Interface 32-QFN (5x5) [See More]
- Technology: RS232; RS485; UART
- Supply Voltage: Other; 1.62V ~ 3.63V
- Device Type: Line / Bus Controller
- Operating Temperature: -40 to 85
from Rochester Electronics
Line Recieiver, Quad Differential, RS-422 and RS-423 [See More]
- Technology: RS422
- Features: RoHS
- Package Type: PDSO16
from RS Components, Ltd.
Pb-Free 14LD SOIC,-40+85,5V RS-485 TRANS [See More]
- Technology: RS485
- Package Type: SOIC; 14LD SOIC
- Device Type: Transceiver; Bus Transceiver
- Pins: 14
from Texas Instruments
Multipoint RS-485/RS-422 Transceivers 8-PDIP 0 to 70 [See More]
- Technology: RS422; RS485
- Supply Voltage: 5V
- Device Type: Transceiver
- # of Tx: 1
from DigiKey
RS485 Controller I ²C, SPI Interface 24-TSSOP [See More]
- Technology: RS485
- Supply Voltage: Other; 2.25V ~ 3.6V
- Device Type: Line / Bus Controller
- Operating Temperature: -40 to 85
from Rochester Electronics
Line Recieiver, Quad Differential, RS-422 and RS-423 [See More]
- Technology: RS422
- Features: RoHS
- Package Type: FP-16DAV
from RS Components, Ltd.
DUAL TRANSMITTER/RECEIVER RS232 SOIC16 [See More]
- Technology: RS232
- # of Tx: 2
- Device Type: Receiver; Transmitter; Transceiver
- # of Rx: 2
from Texas Instruments
Multipoint RS-485/RS-422 Transceivers 8-PDIP -40 to 85 [See More]
- Technology: RS422; RS485
- Supply Voltage: 5V
- Device Type: Transceiver
- # of Tx: 1
from DigiKey
RS232, RS485 Controller LPC Interface 48-TQFP (7x7) [See More]
- Technology: RS232; RS485; LPC
- Supply Voltage: 3.6V
- Device Type: Line / Bus Controller
- Operating Temperature: -40 to 85
from Rochester Electronics
Low Power, 3.3V, RS-232 Line Driver/Receiver [See More]
- Technology: RS232
- Package Type: SOP; SSOP; SSOP20
- Device Type: Receiver
- Features: RoHS
from RS Components, Ltd.
DUAL TRANSMITTER/RECEIVER RS232 SOIC16 [See More]
- Technology: RS232; Rs-232
- Supply Voltage: Other; 4.5 → 5.5 v
- Device Type: Receiver; Transmitter; Transceiver
- # of Tx: 2
from Texas Instruments
Low Power RS-485/RS-422 Multipoint Transceiver with Sleep Mode 8-SOIC -40 to 85 [See More]
- Technology: RS422; RS485
- Supply Voltage: 5V
- Device Type: Transceiver
- # of Tx: 1
from DigiKey
RS485 Controller I ²C, SPI Interface 16-TSSOP [See More]
- Technology: RS485
- Supply Voltage: Other; 2.25V ~ 3.6V
- Device Type: Line / Bus Controller
- Operating Temperature: -40 to 85
from Rochester Electronics
EMI/EMC-Compliant, +/- 15KV ESD-Protected, RS-232 Line Driver/Receiver [See More]
- Technology: RS232
- Package Type: SOP; SSOP; SSOP28
- Device Type: Receiver
- Features: RoHS
from RS Components, Ltd.
DUAL TRANSMITTER/RECEIVER RS232 TSSOP16 [See More]
- Technology: RS232
- # of Tx: 2
- Device Type: Receiver; Transmitter; Transceiver
- # of Rx: 2
from Texas Instruments
Low-Power RS-485/RS-422 Multipoint Transceiver 8-SOIC 0 to 70 [See More]
- Technology: RS422; RS485
- Supply Voltage: 5V
- Device Type: Transceiver
- # of Tx: 1
from DigiKey
RS485 Controller I ²C, SPI Interface 16-QFN (4x4) [See More]
- Technology: RS485
- Supply Voltage: Other; 1.62V ~ 3.6V
- Device Type: Line / Bus Controller
- Operating Temperature: -40 to 85
from Rochester Electronics
CS4220 - 24-Bit Stereo Audio Codec With 3V Interface [See More]
- Technology: RS422
- Features: RoHS
- Package Type: SOP; SOP28
from RS Components, Ltd.
LEAD-FREE RS232 5V 2D/2R 16SOIC COM [See More]
- Technology: RS232
- # of Tx: 2
- Device Type: Transceiver
- # of Rx: 2
from Texas Instruments
Multipoint RS-485/RS-422 Transceivers 8-SOIC 0 to 70 [See More]
- Technology: RS422; RS485
- Supply Voltage: 5V
- Device Type: Transceiver
- # of Tx: 1
from DigiKey
RS485 Controller I ²C, SPI Interface 28-TSSOP [See More]
- Technology: RS485
- Supply Voltage: Other; 1.62V ~ 3.63V
- Device Type: Line / Bus Controller
- Operating Temperature: -40 to 85
from Rochester Electronics
CS4226 - Surround Sound Codec [See More]
- Technology: RS422
- Features: RoHS
- Package Type: QFP; QFP44
from RS Components, Ltd.
Pb-Free RS232 5V 2D/2R 0.1UF CAPS 16NSOI [See More]
- Technology: RS232
- # of Tx: 2
- Device Type: Transceiver
- # of Rx: 2
from Texas Instruments
Multipoint RS-485/RS-422 Transceivers 8-SOIC -40 to 85 [See More]
- Technology: RS422; RS485
- Supply Voltage: 5V
- Device Type: Transceiver
- # of Tx: 1
from DigiKey
UART IC 2, DUART Channel RS232, RS485 16 Byte 44-PLCC (16.59x16.59) [See More]
- Technology: RS232; RS485
- Supply Voltage: Other; 2.97V ~ 5.5V
- Device Type: Receiver
- Data Rate: 4000
from Rochester Electronics
CS42324 - 10-In, 6-Out, 2 Vrms Audio Codec [See More]
- Technology: RS232
- Features: RoHS
- Package Type: QFP; QFP48
from RS Components, Ltd.
RS-485/RS-422 Receiver 20Mbps SOT-23-5 [See More]
- Technology: RS422; RS485
- Package Type: SOT23; Sot-23
- Device Type: Receiver; Transceiver; TTL, CMOS
- Pins: 5
from Texas Instruments
TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair 16-SOIC 0 to 70 [See More]
- Technology: RS422
- # of Tx: 2
- Device Type: Line / Bus Driver; Receiver
- # of Rx: 2
from DigiKey
UART IC 4, QUART Channel RS232 16 Byte 68-PLCC (24.23x24.23) [See More]
- Technology: RS232
- Supply Voltage: Other; 2.97V ~ 5.5V
- Device Type: Receiver
- Data Rate: 1500
from Rochester Electronics
DS275 Line-Powered RS-232 Transceiver Chip [See More]
- Technology: RS232
- Package Type: SOIC; SOIC8
- Device Type: Transceiver
- Features: RoHS
from RS Components, Ltd.
RS-485/RS-422 Transmitter 20Mbps SOT23-6 [See More]
- Technology: RS422; RS485
- # of Tx: 1
- Device Type: Transmitter; Transceiver; TTL, CMOS
- Package Type: SOT23; Sot-23
from Texas Instruments
TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair 16-SOIC 0 to 70 [See More]
- Technology: RS422
- # of Tx: 2
- Device Type: Line / Bus Driver; Receiver
- # of Rx: 2
from DigiKey
UART IC 4, QUART Channel RS232 64 Byte 64-LQFP (10x10) [See More]
- Technology: RS232
- Supply Voltage: Other; 2.97V ~ 5.5V
- Device Type: Receiver
- Data Rate: 1500
from Rochester Electronics
MAX13086 +5.0V, ESD_Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceiver [See More]
- Technology: RS422; RS485
- Package Type: DIP; PDIP; PDIP14
- Device Type: Transceiver
- Features: RoHS
from RS Components, Ltd.
RS-485/RS-422 Transceiver 20Mbps MSOP10 [See More]
- Technology: RS422; RS485
- # of Tx: 1
- Device Type: Transceiver; Bus Transceiver
- Package Type: MSOP; Msop
from Texas Instruments
RS-485/RS-422 Quad Differential Line Drivers 16-PDIP 0 to 70 [See More]
- Technology: RS422; RS485
- Supply Voltage: 5V
- Device Type: Line / Bus Driver
- # of Tx: 1
from DigiKey
UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20) [See More]
- Technology: RS485
- Supply Voltage: 5V; Other; 4.5V ~ 5.5V
- Device Type: Receiver
- Data Rate: 6250
from Rochester Electronics
MAX1486 Software-Selectable, Half-/Full-Duplex, Slew-Rate-Limited, 12Mbps, RS-485/RS-422 Transceiver [See More]
- Technology: RS422; RS485
- Package Type: QFN
- Device Type: Transceiver
- Features: RoHS
from RS Components, Ltd.
RS-485/RS-422 Transceiver 10Mbps SOIC8 [See More]
- Technology: RS422; RS485
- # of Tx: 1
- Device Type: Transceiver; Transceiver
- Package Type: SOIC; Soic
from Texas Instruments
RS-485/RS-422 Quad Differential Line Receivers 16-PDIP 0 to 70 [See More]
- Technology: RS422; RS485
- Supply Voltage: 5V
- Device Type: Receiver
- # of Tx: 1
from DigiKey
UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14) [See More]
- Technology: RS485
- Supply Voltage: 3.6V
- Device Type: Receiver
- Data Rate: 6250
from Rochester Electronics
MAX202 - 15kV ESD-Protected, +5V RS-232 Transceivers [See More]
- Technology: RS232
- Package Type: DIP; PDIP; PDIP
- Device Type: Transceiver
- Features: RoHS
from RS Components, Ltd.
RS-485/RS-422 Transceiver 3.3V MSOP10 [See More]
- Technology: RS422; RS485
- # of Tx: 1
- Device Type: Transceiver; Bus Transceiver
- Package Type: MSOP; Msop
from Texas Instruments
RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70 [See More]
- Technology: RS422
- # of Tx: 2
- Device Type: Line / Bus Driver
- # of Rx: 0
from DigiKey
UART IC 4, QUART Channel RS232 64 Byte 100-QFP (14x20) [See More]
- Technology: RS232
- Supply Voltage: Other; 2.97V ~ 5.5V
- Device Type: Receiver
- Data Rate: 1500
from Rochester Electronics
MAX202 - 15kV ESD-Protected, +5V RS-232 Transceivers [See More]
- Technology: RS232
- Package Type: SOIC; SOIC
- Device Type: Transceiver
- Features: RoHS
from RS Components, Ltd.
RS-485/RS-422 Transceiver 20Mbps MSOP8 [See More]
- Technology: RS422; RS485
- # of Tx: 1
- Device Type: Transceiver; Bus Transceiver
- Package Type: MSOP; Msop
from Texas Instruments
Multiple RS-232 Drivers and Receivers 20-SOIC -40 to 85 [See More]
- Technology: RS232
- # of Rx: 5
- Device Type: Receiver
- Data Rate: 120
from DigiKey
UART IC 4, QUART Channel RS232 16 Byte 80-LQFP (12x12) [See More]
- Technology: RS232
- Supply Voltage: Other; 1.62V ~ 3.63V
- Device Type: Receiver
- Data Rate: 4000
from Rochester Electronics
MAX208 ESD Protected, +5V RS-232 Transceiver [See More]
- Technology: RS232
- Package Type: SOP; SSOP; SSOP24
- Device Type: Transceiver
- Features: RoHS
from RS Components, Ltd.
RS-485/RS-422 Transceiver 40Mbps MSOP8 [See More]
- Technology: RS422; RS485
- # of Tx: 1
- Device Type: Transceiver; Bus Transceiver
- Package Type: MSOP; Msop
from Texas Instruments
Multiple RS-232 Drivers And Receivers 20-SSOP 0 to 70 [See More]
- Technology: RS232
- # of Rx: 5
- Device Type: Receiver
- Data Rate: 120
from DigiKey
UART IC 4, QUART Channel RS232 64 Byte 48-QFN (7x7) [See More]
- Technology: RS232
- Supply Voltage: Other; 1.62V ~ 3.63V
- Device Type: Receiver
- Data Rate: 16000
from Rochester Electronics
MAX209 +5V RS-232 Transceiver With 0.1Micro Farad External Capacitors [See More]
- Technology: RS232
- Package Type: DIP; DIP24
- Device Type: Transceiver
- Features: RoHS
from RS Components, Ltd.
Quad differential line driver,SN75172N [See More]
- Technology: RS422; RS485; Eia/tia-422-b, eia/tia-485, itu-v.11, rs-422, rs-485
- # of Tx: 4
- Device Type: Line / Bus Driver; Line Driver
- Package Type: DIP; Pdip
from Texas Instruments
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70 [See More]
- Technology: RS232
- # of Rx: 3
- Device Type: Receiver
- Data Rate: 120
from DigiKey
UART IC 1, UART Channel RS485 64 Byte 40-QFN (6x6) [See More]
- Technology: RS485
- Supply Voltage: 3.6V
- Device Type: Receiver
- Data Rate: 8000
from Rochester Electronics
MAX3110 Spi/Microwire-Compatible Uart and /-15Kv ESD Protected RS-232 Transceiver With Internal Capacitors [See More]
- Technology: RS232
- Package Type: DIP; PDIP; PDIP8
- Device Type: Transceiver
- Features: RoHS
from RS Components, Ltd.
Quad differential line receiver,SN75175N [See More]
- Technology: RS422; RS485; Eia/tia-422-b, eia/tia-423-b, eia/tia-485, rs-422, rs-423, rs-423-b, rs-485, v.10, v.11, x.26, x.27
- Package Type: DIP; Pdip
- Device Type: Receiver; Line Receiver
- Pins: 16
from Texas Instruments
Isolated PROFIBUS RS-485 Transceiver 16-SOIC -40 to 85 [See More]
- Technology: RS485
- Supply Voltage: Other; 5.5
- Device Type: Transceiver
- Data Rate: 40000
from Rochester Electronics
MAX3157 High Cmrr RS-485 Transceiver With +/-50V Isolation [See More]
- Technology: RS485
- Package Type: DIP; PDIP; PDIP28
- Device Type: Transceiver
- Features: RoHS
from RS Components, Ltd.
RS-485 Transceiver 1TX 1RX 20Mbps [See More]
- Technology: RS485
- # of Tx: 1
- Device Type: Transceiver; Transceiver
- Package Type: SOIC; Soic
from Texas Instruments
Isolated 3.3-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85 [See More]
- Technology: RS485
- Supply Voltage: 3.6V; Other; 3.15
- Device Type: Transceiver
- Data Rate: 1000
from Rochester Electronics
MAX3231 15Kv ESD Protected +2.5V To +5.5V RS-232 Transceiver In UCSP and Wlp [See More]
- Technology: RS232
- Package Type: WLP
- Device Type: Transceiver
- Features: RoHS
from RS Components, Ltd.
250kbps RS232 Drivers/Receiver ST3232EBD [See More]
- Technology: RS232
- # of Tx: 2
- Device Type: Line / Bus Driver; Receiver; Transceiver; Line Transceiver
- Package Type: SOIC; Soic
from Texas Instruments
Isolated 5-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85 [See More]
- Technology: RS485
- Supply Voltage: Other; 5.5
- Device Type: Transceiver
- Data Rate: 200
from Rochester Electronics
Quad Receiver RS-232 14-Pin SOIC N Rail [See More]
- Technology: RS232
- Package Type: SOP; SOP14
- Device Type: Receiver
- Features: RoHS
from RS Components, Ltd.
RS-232 Drivers/Receivers 2TR 2T 2R [See More]
- Technology: RS232
- # of Tx: 2
- Device Type: Line / Bus Driver; Receiver; Transceiver; Line Transceiver
- Package Type: SSOP; TSSOP; Tssop
from Texas Instruments
Isolated 5-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85 [See More]
- Technology: RS485
- Supply Voltage: Other; 5.5
- Device Type: Transceiver
- Data Rate: 200
from Rochester Electronics
SN65C23243 3-V to 5.5-V Dual RS-232 Port [See More]
- Technology: RS232
- Features: RoHS
- Package Type: SOP; SSOP; SSOP48
from RS Components, Ltd.
RS-232 Drivers/Receivers 2TR 2T 2R [See More]
- Technology: RS232
- # of Tx: 2
- Device Type: Line / Bus Driver; Receiver; Transceiver; Line Transceiver
- Package Type: SSOP; TSSOP; Tssop
from Texas Instruments
Isolated 5-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85 [See More]
- Technology: RS485
- Supply Voltage: Other; 5.5
- Device Type: Transceiver
- Data Rate: 20000
from Rochester Electronics
SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver [See More]
- Technology: RS232
- Package Type: SOP; SSOP; SSOP16
- Device Type: Receiver
- Features: RoHS
from RS Components, Ltd.
RS485 transceiver,ADM3491AR SO14 20Mbps [See More]
- Technology: RS485
- Package Type: SOIC; SOIC
- Device Type: Transceiver; Transceiver
- Features: RoHS
from Texas Instruments
Isolated 5-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85 [See More]
- Technology: RS485
- Supply Voltage: Other; 5.5
- Device Type: Transceiver
- Data Rate: 20000
from Rochester Electronics
SN65C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection [See More]
- Technology: RS232
- Package Type: SOIC; SOIC20
- Device Type: Receiver
- Features: RoHS
from RS Components, Ltd.
5V Fail-safe RS-485 Transceiver SOIC8 [See More]
- Technology: RS485
- # of Tx: 1
- Device Type: Transceiver; Bus Transceiver
- Package Type: SOIC; Soic
from Texas Instruments
Isolated 3.3-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85 [See More]
- Technology: RS485
- Supply Voltage: 3.6V; Other; 3.15
- Device Type: Transceiver
- Data Rate: 1000
from Rochester Electronics
SN65C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection [See More]
- Technology: RS232
- Package Type: SOP; SSOP; TSSOP; TSSOP20
- Device Type: Receiver
- Features: RoHS
from RS Components, Ltd.
3.3V 20Mbps RS-485 Transceiver SOIC8 [See More]
- Technology: RS485
- # of Tx: 1
- Device Type: Transceiver; Transceiver
- Package Type: SOIC; Soic
from Texas Instruments
Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver 16-SOIC -40 to 85 [See More]
- Technology: RS485
- Supply Voltage: 3V; 3.6V
- Device Type: Transceiver
- Data Rate: 1000
from Rochester Electronics
SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver [See More]
- Technology: RS232
- Package Type: SOP; SOP20
- Device Type: Receiver
- Features: RoHS
from RS Components, Ltd.
Protected 20Mbps RS-485 Transceiver SOIC [See More]
- Technology: RS485
- # of Tx: 1
- Device Type: Transceiver; CMOS, TTL
- Package Type: SOIC; Soic
from Texas Instruments
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC 0 to 70 [See More]
- Technology: RS232
- # of Rx: 2
- Device Type: Line / Bus Driver; Receiver
- Data Rate: 120
from Rochester Electronics
SN65C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection [See More]
- Technology: RS232
- Package Type: SOIC; SOIC16
- Device Type: Receiver
- Features: RoHS
from RS Components, Ltd.
Quad RS-422 line receiver,AM26LS32ACN 5V [See More]
- Technology: RS422
- Package Type: DIP; Pdip
- Device Type: Receiver; Line Receiver
- Pins: 16
from LCSC Electronics Technology (HK) Limited
transceiver 12Mbps 1/1 SOP-8 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Data Rate: 12000
- Supply Voltage: Other; 2.97V~3.63V
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC DIFF CNVRTR CNTRL SCSI 56SSOP [See More]
- Technology: RS422; RS485
- Operating Temperature: 0 to 70
- Supply Voltage: 5V; Other; 5V
- Package Type: SSOP; 56-BSSOP (0.295, 7.50mm Width)
from Quarktwin Technology Ltd.
RS485 Transceiver RS232, RS485 Interface [See More]
- Technology: RS485; RS232, RS485
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 9V ~ 36V
- Package Type: Module
from ODG (Origin Data Global)
SOIC-16 RS232ICS ROHS [See More]
- Technology: RS232; RS232
- Supply Voltage: Other; 4.5V ~ 5.5V
- Device Type: Transceiver; Transceiver
- Data Rate: 120
from Acme Chip Technology Co., Limited
SOP-8 RS-485/RS-422 ICS ROHS [See More]
- Technology: RS422; RS485; RS422, RS485
- Supply Voltage: Other
- Device Type: Receiver
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
from LCSC Electronics Technology (HK) Limited
Receivers 0/4 SOIC-16 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Supply Voltage: Other; 4.5V~5.5V
- Device Type: Receiver
- Operating Temperature: 0 to 70
from Utmel Electronic Limited
INTERFACE TX/RX/TXRX MISC [See More]
- Technology: RS422
- Operating Temperature: 0 to 70
- Supply Voltage: 5V; Other; 5V
- Package Type: SSOP; 16-SSOP (0.209, 5.30mm Width)
from Quarktwin Technology Ltd.
RS485 Transceiver RS485, UART Interface [See More]
- Technology: RS485; RS485, UART
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 3.15V ~ 3.45V
- Package Type: DIP; 10-DIP Module, 8 Leads
from ODG (Origin Data Global)
SOP-16 RS232 ICS ROHS [See More]
- Technology: RS232; RS232
- Supply Voltage: Other; 3V ~ 3.6V, 4.5V ~ 5.5V
- Device Type: Transceiver; Transceiver
- Data Rate: 250
from LCSC Electronics Technology (HK) Limited
Receivers 0/4 SOIC-16 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Supply Voltage: Other; 4.5V~5.5V
- Device Type: Receiver
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
NXP SC16IS762IPW,112 UART Interface, 2 Channel, 5 Mbps, 3 V, 3.6 V, TSSOP, 28 Pins [See More]
- Technology: RS232; RS485
- Data Rate: 5000
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Operating Temperature: -40 to 95
from Quarktwin Technology Ltd.
RS485 Transceiver RS485, UART Interface [See More]
- Technology: RS485; RS485, UART
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 4.75V ~ 5.25V
- Package Type: DIP; 10-DIP Module, 8 Leads
from ODG (Origin Data Global)
SOP-8 RS-485/RS-422 ICS ROHS [See More]
- Technology: RS422; RS485; RS422, RS485
- Supply Voltage: Other; 4.75V ~ 5.25V
- Device Type: Transceiver; Transceiver
- Operating Temperature: -40 to 105
from LCSC Electronics Technology (HK) Limited
Receivers 0/4 TSSOP-16 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Supply Voltage: Other; 4.5V~5.5V
- Device Type: Receiver
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
RS-232 Interface IC 3V To 5.5V MultiCh RS-232 [See More]
- Technology: RS232
- Operating Temperature: -40 to 85
- Supply Voltage: -3.3V; 3V; 5V; Other; 3.3V
- Package Type: SOIC; 20-SOIC (0.295, 7.50mm Width)
from Quarktwin Technology Ltd.
Ethernet Controller 10/100 Base-T/TX PHY RS-485 Interface Module [See More]
- Technology: RS485; RS-485
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 3.3V
- Package Type: Module
from ODG (Origin Data Global)
SOP-8 RS-485/RS-422 ICS ROHS [See More]
- Technology: RS422; RS485; RS422, RS485
- Supply Voltage: Other; 4.75V ~ 5.25V
- Device Type: Transceiver; Transceiver
- Operating Temperature: 0 to 70
from LCSC Electronics Technology (HK) Limited
Driver 4/0 SOIC-16 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Operating Temperature: 0 to 70
- Supply Voltage: Other; 4.75V~5.25V
- Package Type: SOIC
from Utmel Electronic Limited
RS-232 Interface IC Intelligent 3-5.5V RS-232 Xcvr [See More]
- Technology: RS232
- Pd: 11.1
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Ethernet 10/100 Base-T/TX PHY RS-485 Interface Module [See More]
- Technology: RS485; RS-485
- Operating Temperature: 0 to 70
- Supply Voltage: 3.6V; Other; 2.7V ~ 3.6V
- Package Type: Module
from ODG (Origin Data Global)
SOP-16 RS232 ICS ROHS [See More]
- Technology: RS232; RS232
- Supply Voltage: Other; 4.5V ~ 5.5V
- Device Type: Transceiver; Transceiver
- Data Rate: 120
from LCSC Electronics Technology (HK) Limited
Receivers 0/4 SOIC-16 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Supply Voltage: Other; 4.75V~5.25V
- Device Type: Receiver
- Operating Temperature: 0 to 70
from Utmel Electronic Limited
RS-232 Interface IC RS232 2drvr/2rcvr temp -40C to 85C [See More]
- Technology: RS232
- Pd: 750
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Broadband Power Line Communications Interface 144-TQFP-EP (16x16) [See More]
- Technology: RS485; AC/DC, Coax, Ethernet, GPIO, MII, RMII, RS485, Twisted Pair, UART
- Package Type: QFP; TQFP; 144-TQFP Exposed Pad
- Supply Voltage: 3.3V; Other; 1.2V, 3.3V
- Features: RoHS
from ODG (Origin Data Global)
SOP-16 RS232 ICS ROHS [See More]
- Technology: RS232; RS232
- Supply Voltage: Other; 3V ~ 3.6V, 4.5V ~ 5.5V
- Device Type: Transceiver; Transceiver
- Data Rate: 250
from LCSC Electronics Technology (HK) Limited
Driver 4/0 SOP-16 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Operating Temperature: 0 to 70
- Supply Voltage: Other; 3V~3.6V
- Package Type: SOP
from Utmel Electronic Limited
RS-232 Interface IC Ultra High Speed Multiprotocol Xcvr [See More]
- Technology: RS232
- Pd: 1520
- Supply Voltage: 5V; Other; 5V
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Broadband Power Line Communications Interface 238-LBGA (18x15) [See More]
- Technology: RS485; AC/DC, Coax, Ethernet, GPIO, MII, RMII, RS485, Twisted Pair, UART
- Package Type: BGA; 238-LBGA
- Supply Voltage: 3.3V; Other; 1.2V, 3.3V
- Features: RoHS
from ODG (Origin Data Global)
SOP-8 RS-485/RS-422 ICS ROHS [See More]
- Technology: RS422; RS485; RS422, RS485
- Supply Voltage: Other; 2.97V ~ 3.63V
- Device Type: Transceiver; Transceiver
- Data Rate: 12000
from LCSC Electronics Technology (HK) Limited
Driver 4/0 TSSOP-16 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 3V~3.6V
- Package Type: SSOP; TSSOP
from Utmel Electronic Limited
RS-422/RS-485 Interface IC Lo Pwr 18V Tolerant 3.3V Tnscvrs [See More]
- Technology: RS422; RS485
- Operating Temperature: -40 to 85
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Package Type: SOIC; SOIC
from Quarktwin Technology Ltd.
Broadband Power Line Communications Interface 238-LBGA (18x15) [See More]
- Technology: RS485; AC/DC, Coax, Ethernet, GPIO, MII, RMII, RS485, Twisted Pair, UART
- Package Type: BGA; 238-LBGA
- Supply Voltage: 3.3V; Other; 1.2V, 3.3V
- Features: RoHS
from ODG (Origin Data Global)
SOP-8 RS-485/RS-422 ICS ROHS [See More]
- Technology: RS422; RS485; RS422, RS485
- Supply Voltage: Other; 4.75V ~ 5.25V
- Device Type: Transceiver; Transceiver
- Data Rate: 2500
from LCSC Electronics Technology (HK) Limited
Receivers 0/4 SOIC-16 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Supply Voltage: Other; 3V~3.6V
- Device Type: Receiver
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
RS-422/RS-485 Interface IC Lo Pwr 18V Tolerant 3.3V Tnscvrs [See More]
- Technology: RS422; RS485
- Operating Temperature: -40 to 85
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Package Type: SOIC; SOIC
from ODG (Origin Data Global)
SOP-16 RS232 ICS ROHS [See More]
- Technology: RS232; RS232
- Supply Voltage: Other; 4.5V ~ 5.5V
- Device Type: Transceiver; Transceiver
- Data Rate: 120
from LCSC Electronics Technology (HK) Limited
Receivers 0/4 SOP-16 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Supply Voltage: Other; 3V~3.6V
- Device Type: Receiver
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
RS-485 Interface IC 3.3V LoPwr Full-Dup RS485w/10Mbps Data [See More]
- Technology: RS485
- Operating Temperature: -40 to 85
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Package Type: SOIC; SOIC
from ODG (Origin Data Global)
SOP-16 RS232 ICS ROHS [See More]
- Technology: RS232; RS232
- Supply Voltage: Other; 3V ~ 5.5V
- Device Type: Transceiver; Transceiver
- Data Rate: 400
from LCSC Electronics Technology (HK) Limited
SOP-8 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Features: RoHS
- Package Type: SOP
from Utmel Electronic Limited
RS-485 Interface IC Full Duplex RS-485 s [See More]
- Technology: RS485
- Operating Temperature: 0 to 70
- Supply Voltage: 5V; Other; 5V
- Package Type: SOIC; SOIC N
from LCSC Electronics Technology (HK) Limited
SOP-8 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Features: RoHS
- Package Type: SOP
from Utmel Electronic Limited
RS-485 Interface IC RS485 1000 kbps temp 0C to 70C [See More]
- Technology: RS422; RS485
- Pd: 1000
- Supply Voltage: 5V; Other; 5V
- Operating Temperature: 0 to 70
from LCSC Electronics Technology (HK) Limited
SOP-8 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Features: RoHS
- Package Type: SOP
from LCSC Electronics Technology (HK) Limited
transceiver 250Kbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Data Rate: 250
- Supply Voltage: Other; 4.5V~5.5V
- Package Type: SOIC
from LCSC Electronics Technology (HK) Limited
SOIC8(S) RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Features: RoHS
- Package Type: SOIC
from LCSC Electronics Technology (HK) Limited
SOIC-8 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Features: RoHS
- Package Type: SOIC
from LCSC Electronics Technology (HK) Limited
SSOP-16 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Features: RoHS
- Package Type: SSOP
from LCSC Electronics Technology (HK) Limited
SOIC-16-WB RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Features: RoHS
- Package Type: SOIC
from LCSC Electronics Technology (HK) Limited
transceiver 10Mbps SOIC-16-300mil RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Data Rate: 10000
- Supply Voltage: Other; 2.5V
- ESD HBM: 15
from LCSC Electronics Technology (HK) Limited
SOIC-8 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Features: RoHS
- Package Type: SOIC
from LCSC Electronics Technology (HK) Limited
SOIC-8 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Features: RoHS
- Package Type: SOIC
from LCSC Electronics Technology (HK) Limited
SOIC8(S) RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Features: RoHS
- Package Type: SOIC
from LCSC Electronics Technology (HK) Limited
Receivers DIP-16 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Supply Voltage: Other; 5V
- Device Type: Receiver
- Package Type: DIP
from LCSC Electronics Technology (HK) Limited
transceiver 1/1 SOIC-8 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Operating Temperature: 0 to 70
- Supply Voltage: Other; 4.5V~5.5V
- Package Type: SOIC
from LCSC Electronics Technology (HK) Limited
transceiver 1Mbps 1/1 SOP-8 RS-485/RS-422 ICs ROHS [See More]
- Technology: RS422; RS485
- Data Rate: 1000
- Supply Voltage: Other; 3V~5.5V
- Package Type: SOP