VSSOP RS-232, RS-422, and RS-485 Interfaces

3 Results
SN65HVD1477DGK [SN65HVD1477DGK from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN65HVD1477 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, No Enables [See More]

  • Package Type: SOP; SSOP; VSSOP; VSSOP8
  • Features: RoHS
  • Technology: RS485
Line Interface ICs -- 1977509 [SN65HVD75D from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments SN65HVD75D [See More]

  • Package Type: SSOP; VSSOP; Vssop
  • Device Type: Transceiver; Line Transceiver
  • Technology: RS485; Rs-485
  • Supply Voltage: 3.3V; Other; 3.3 v
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs -- SN65HVD72DGKR [SN65HVD72DGKR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

transceiver 250Kbps 1/1 VSSOP-8-0.65mm RS-485/RS-422 ICs ROHS [See More]

  • Package Type: SSOP; VSSOP
  • Supply Voltage: Other; 3V~3.6V
  • Technology: RS422; RS485
  • Data Rate: 250