3 V RS-232, RS-422, and RS-485 Interfaces

40 Results
ISO35T Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver -- ISO35TDW
from Texas Instruments

Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver 16-SOIC -40 to 85 [See More]

  • Supply Voltage: 3V; 3.6V
  • Device Type: Transceiver
  • Technology: RS485
  • Data Rate: 1000
Controllers -- MAX3100CEE+-ND
from DigiKey

RS232, RS485 Controller SPI, UART Interface 16-QSOP [See More]

  • Supply Voltage: 3V; 3.3V; Other; 2.7V ~ 5.5V
  • Device Type: Line / Bus Controller
  • Technology: RS232; RS485
  • Operating Temperature: 0 to 70
Controllers -- MAX3100CPD+-ND
from DigiKey

RS232, RS485 Controller SPI, UART Interface 14-PDIP [See More]

  • Supply Voltage: 3V; 3.3V; Other; 2.7V ~ 5.5V
  • Device Type: Line / Bus Controller
  • Technology: RS232; RS485
  • Operating Temperature: 0 to 70
Controllers -- MAX3100ETG+-ND
from DigiKey

RS232, RS485 Controller SPI, UART Interface 24-TQFN (4x4) [See More]

  • Supply Voltage: 3V; 3.3V; Other; 2.7V ~ 5.5V
  • Device Type: Line / Bus Controller
  • Technology: RS232; RS485
  • Operating Temperature: -40 to 85
Controllers -- MAX3111ECNI-ND
from DigiKey

RS232, RS485 Controller SPI, UART Interface 28-PDIP [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
  • Device Type: Line / Bus Controller
  • Technology: RS232; RS485
  • Operating Temperature: 0 to 70
Controllers -- MAX3111ECWI+G36-ND
from DigiKey

RS232, RS485 Controller SPI, UART Interface 28-SOIC [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
  • Device Type: Line / Bus Controller
  • Technology: RS232; RS485
  • Operating Temperature: 0 to 70
±15kV ESD Protected, +3V to +5.5V, 1µA, 1Mbps, RS-232 Transceivers with Enhanced Automatic Powerdown -- ICL3225ECAZ
from Renesas Electronics Corporation

The Intersil ICL3225E, ICL3227E, and ICL3245E devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Device Type: Transceiver
  • Technology: RS232
  • Data Rate: 1000
NXP SC16IS762IPW,112 UART Interface, 2 Channel, 5 Mbps, 3 V, 3.6 V, TSSOP, 28 Pins -- 568-SC16IS762IPW,112 [SC16IS762IPW,112 from NXP Semiconductors]
from Utmel Electronic Limited

NXP SC16IS762IPW,112 UART Interface, 2 Channel, 5 Mbps, 3 V, 3.6 V, TSSOP, 28 Pins [See More]

  • Supply Voltage: -3.3V; 3V; Other; 3.3V
  • Data Rate: 5000
  • Technology: RS232; RS485
  • Operating Temperature: -40 to 95
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- ISO1430BDW [ISO1430BDW from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC TXRX/ISO HALF 1/1 16SOIC [See More]

  • Supply Voltage: 3V; Other
  • Device Type: Receiver
  • Technology: RS422; RS485; RS422, RS485
  • Operating Temperature: -40 to 125
±15kV ESD Protected, +3V to +5.5V, 1µA, 1Mbps, RS-232 Transceivers with Enhanced Automatic Powerdown -- ICL3227ECAZA
from Renesas Electronics Corporation

The Intersil ICL3225E, ICL3227E, and ICL3245E devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Device Type: Transceiver
  • Technology: RS232
  • Data Rate: 1000
RS-232 Interface IC 3V To 5.5V MultiCh RS-232 -- 815-SN65C3222EDW [SN65C3222EDW from Texas Instruments]
from Utmel Electronic Limited

RS-232 Interface IC 3V To 5.5V MultiCh RS-232 [See More]

  • Supply Voltage: -3.3V; 3V; 5V; Other; 3.3V
  • Operating Temperature: -40 to 85
  • Technology: RS232
  • Package Type: SOIC; 20-SOIC (0.295, 7.50mm Width)
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) -- TL16C750EPFBR [TL16C750EPFBR from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

SINGLE UART [See More]

  • Supply Voltage: 3V; 3.6V; Other
  • Device Type: Receiver
  • Technology: RS232; RS485; RS232, RS485
  • Package Type: QFP; TQFP
±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transceivers and a Separate Logic Supply -- ISL83387EIVZ
from Renesas Electronics Corporation

The Intersil ISL83387E is a 3.0V to 5.5V powered RS-232 transceiver which meets ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, it provides ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Device Type: Transceiver
  • Technology: RS232
  • Data Rate: 500
RS-232 Interface IC Intelligent 3-5.5V RS-232 Xcvr -- 3417-SP3221EEY-L/TR [SP3221EEY-L/TR from MaxLinear, Inc.]
from Utmel Electronic Limited

RS-232 Interface IC Intelligent 3-5.5V RS-232 Xcvr [See More]

  • Supply Voltage: -3.3V; 3V; Other; 3.3V
  • Pd: 11.1
  • Technology: RS232
  • Operating Temperature: -40 to 85
±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3221ECVZ
from Renesas Electronics Corporation

The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 500
  • Technology: RS232
  • Package Type: SSOP; TSSOP
RS-232 Interface IC RS232 2drvr/2rcvr temp -40C to 85C -- 3417-SP3222EEA-L [SP3222EEA-L from MaxLinear, Inc.]
from Utmel Electronic Limited

RS-232 Interface IC RS232 2drvr/2rcvr temp -40C to 85C [See More]

  • Supply Voltage: -3.3V; 3V; Other; 3.3V
  • Pd: 750
  • Technology: RS232
  • Operating Temperature: -40 to 85
±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3222ECVZ
from Renesas Electronics Corporation

The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 500
  • Technology: RS232
  • Package Type: SOIC; SSOP; TSSOP
RS-422/RS-485 Interface IC Lo Pwr 18V Tolerant 3.3V Tnscvrs -- 3417-XR3074XID-F [XR3074XID-F from MaxLinear, Inc.]
from Utmel Electronic Limited

RS-422/RS-485 Interface IC Lo Pwr 18V Tolerant 3.3V Tnscvrs [See More]

  • Supply Voltage: -3.3V; 3V; Other; 3.3V
  • Operating Temperature: -40 to 85
  • Technology: RS422; RS485
  • Package Type: SOIC; SOIC
±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3222EIBZ
from Renesas Electronics Corporation

The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 500
  • Technology: RS232
  • Package Type: SOIC; SSOP; TSSOP
RS-422/RS-485 Interface IC Lo Pwr 18V Tolerant 3.3V Tnscvrs -- 3417-XR3077XID-F [XR3077XID-F from MaxLinear, Inc.]
from Utmel Electronic Limited

RS-422/RS-485 Interface IC Lo Pwr 18V Tolerant 3.3V Tnscvrs [See More]

  • Supply Voltage: -3.3V; 3V; Other; 3.3V
  • Operating Temperature: -40 to 85
  • Technology: RS422; RS485
  • Package Type: SOIC; SOIC
±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3232ECBNZ
from Renesas Electronics Corporation

The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 500
  • Technology: RS232
  • Package Type: SOIC; SSOP; TSSOP
RS-485 Interface IC 3.3V LoPwr Full-Dup RS485w/10Mbps Data -- 3417-SP3490EN-L/TR [SP3490EN-L/TR from MaxLinear, Inc.]
from Utmel Electronic Limited

RS-485 Interface IC 3.3V LoPwr Full-Dup RS485w/10Mbps Data [See More]

  • Supply Voltage: -3.3V; 3V; Other; 3.3V
  • Operating Temperature: -40 to 85
  • Technology: RS485
  • Package Type: SOIC; SOIC
±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3232ECBZ
from Renesas Electronics Corporation

The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 500
  • Technology: RS232
  • Package Type: SOIC; SSOP; TSSOP
±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3241ECAZ
from Renesas Electronics Corporation

The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 500
  • Technology: RS232
  • Package Type: SSOP; TSSOP
±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3241ECVZ
from Renesas Electronics Corporation

The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 500
  • Technology: RS232
  • Package Type: SSOP; TSSOP
±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3243ECBZ
from Renesas Electronics Corporation

The Intersil ICL32xxE devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 500
  • Technology: RS232
  • Package Type: SOIC; SSOP; TSSOP
±15kV ESD Protected, +3V to +5.5V, 300nA, 250kbps, RS-232 Transceivers -- ISL4270EIRZ
from Renesas Electronics Corporation

The Intersil ISL4270E is a 3.0V to 5.5V powered RS-232 transceiver which meets ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, it provides ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Device Type: Transceiver
  • Technology: RS232
  • Data Rate: 500
±15kV ESD Protected, 3.3V, Full-duplex, 250kbps RS-485/RS-422 Transceiver -- ISL3171EIBZ
from Renesas Electronics Corporation

The Intersil ISL317xE are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load ” to the RS-485 bus. [See More]

  • Supply Voltage: 3V; 3.6V
  • Device Type: Transceiver
  • Technology: RS422; RS485
  • Data Rate: 250
±15kV ESD Protected, 3.3V, Full-duplex, 250kbps RS-485/RS-422 Transceiver -- ISL3171EIUZ
from Renesas Electronics Corporation

The Intersil ISL317xE are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load ” to the RS-485 bus. [See More]

  • Supply Voltage: 3V; 3.6V
  • Device Type: Transceiver
  • Technology: RS422; RS485
  • Data Rate: 250
±15kV ESD Protected, 3.3V, Full-duplex, 250kbps RS-485/RS-422 Transceiver with Tx/Rx enable -- ISL3170EIBZ
from Renesas Electronics Corporation

The Intersil ISL317xE are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load ” to the RS-485 bus. [See More]

  • Supply Voltage: 3V; 3.6V
  • Device Type: Transceiver
  • Technology: RS422; RS485
  • Data Rate: 250
±15kV ESD Protected, 3.3V, Full-duplex, 250kbps RS-485/RS-422 Transceiver with Tx/Rx enable -- ISL3170EIUZ
from Renesas Electronics Corporation

The Intersil ISL317xE are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load ” to the RS-485 bus. [See More]

  • Supply Voltage: 3V; 3.6V
  • Device Type: Transceiver
  • Technology: RS422; RS485
  • Data Rate: 250
±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Receiver -- ISL3280EFHZ-T
from Renesas Electronics Corporation

The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125 µA/-100... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 20000
  • Technology: RS422; RS485
  • Package Type: SOT
±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Transmitter -- ISL3295EFHZ-T
from Renesas Electronics Corporation

The Intersil ISL3293E, ISL3294E, ISL3295E, ISL3296E, ISL3297E, ISL3298E are ±16.5kV HBM ESD Protected (7kV IEC61000 contact), 3.0V to 5.5V powered, single transmitters for balanced communication using the RS-485 and RS-422 standards. These drivers have very low bus currents ( ±40mA),... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 20000
  • Technology: RS422; RS485
  • Package Type: SOT
±16.5kV ESD Protected, TDFN, 20Mbps, with active low Rx enable, RS-485/RS-422 Receiver -- ISL3282EFRTZ-T
from Renesas Electronics Corporation

The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125 µA/-100... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 20000
  • Technology: RS422; RS485
  • Package Type: DFN
1µA Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers -- ICL3232CPZ
from Renesas Electronics Corporation

The Intersil ICL32XX devices are 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 500
  • Technology: RS232
  • Package Type: SOIC; SSOP; TSSOP; PDIP
High ESD Protected, +125°C, 40Mbps, 3.3V, Full Fail-Safe, RS-485/RS-422 Transceivers -- ISL3179EFRZ
from Renesas Electronics Corporation

The ISL3179E and ISL3180E are high ESD protected, 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each device has low bus currents (+220 µA/-150 µA), so they present a “1/5 unit load ” to the RS-485 bus. This allows... [See More]

  • Supply Voltage: 3V; 3.6V
  • Device Type: Transceiver
  • Technology: RS422; RS485
  • Data Rate: 40000
Low Power, +3V To +5.5V, 250kbps, RS-232 Transmitters/Receivers -- ICL3207ECAZ
from Renesas Electronics Corporation

The Intersil ICL32X7E devices are 3V to 5.5V powered RS-232 transmitters (five)/receivers (three) which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap) and ±15kV Human Body Model protection on... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 300
  • Technology: RS232
  • Package Type: SOIC; SSOP
Low Power, +3V To +5.5V, 250kbps, RS-232 Transmitters/Receivers -- ICL3207ECBZ
from Renesas Electronics Corporation

The Intersil ICL32X7E devices are 3V to 5.5V powered RS-232 transmitters (five)/receivers (three) which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap) and ±15kV Human Body Model protection on... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 300
  • Technology: RS232
  • Package Type: SOIC; SSOP
Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters -- ISL32172EFVZ
from Renesas Electronics Corporation

The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents ( ±10 µA), so they present a low load to the RS-422 bus. Driver (Tx) outputs are... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 32000
  • Technology: RS422; RS485
  • Package Type: SOIC; TSSOP
Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters -- ISL32179EFRZ
from Renesas Electronics Corporation

The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents ( ±10 µA), so they present a low load to the RS-422 bus. Driver (Tx) outputs are... [See More]

  • Supply Voltage: 3V; Other; 5.5 V
  • Data Rate: 460 to 32000
  • Technology: RS422
  • Package Type: QFNL