1.8 V RS-232, RS-422, and RS-485 Interfaces
from DigiKey
UART IC 2, DUART Channel RS485 128 Byte 36-TFBGA (3.5x3.5) [See More]
- Supply Voltage: 1.8V
- Device Type: Receiver
- Technology: RS485
- Data Rate: 5000
from DigiKey
UART IC 1, UART Channel RS485 128 Byte 32-HVQFN (5x5) [See More]
- Supply Voltage: 1.8V
- Device Type: Receiver
- Technology: RS485
- Data Rate: 5000
from DigiKey
UART IC 2, DUART Channel RS485 128 Byte 48-LQFP (7x7) [See More]
- Supply Voltage: 1.8V
- Device Type: Receiver
- Technology: RS485
- Data Rate: 5000
from DigiKey
UART IC 2, DUART Channel RS485 128 Byte 48-HVQFN (6x6) [See More]
- Supply Voltage: 1.8V
- Device Type: Receiver
- Technology: RS485
- Data Rate: 5000
from DigiKey
UART IC 2, DUART Channel RS485 128 Byte 32-HVQFN [See More]
- Supply Voltage: 1.8V
- Device Type: Receiver
- Technology: RS485
- Data Rate: 5000
from Renesas Electronics Corporation
The ISL32613E and ISL32614E are ±16.5kV HBM ESD protected (7kV IEC61000 contact), 1.8V powered, single transmitters for differential communication. These drivers have very low bus currents ( ±40 µA), so they present less than a 1/8 unit load to the bus. This allows more than 256... [See More]
- Supply Voltage: 1.8V; 3.6V
- Data Rate: 128
- Technology: RS422; RS485
- Package Type: SOT
from Renesas Electronics Corporation
The ISL32610E, ISL32611E, ISL32612E are ±16.5kV IEC61000 ESD protected, fractional unit load (UL), 1.8V powered, single differential receivers (Rx) for balanced (e.g., RS-485) data communication. With their 85 µA supply currents, these receivers are optimized for low power applications,... [See More]
- Supply Voltage: 1.8V; 3.6V
- Data Rate: 256
- Technology: RS422; RS485
- Package Type: SOT
from Renesas Electronics Corporation
The Intersil ISL32600E, ISL32601E, ISL32602E, and ISL32603E are ±15kV IEC61000 ESD protected, micro-power, wide supply range transceivers for differential communication. The ISL32600E and ISL32601E operate with VCC = 2.7V and have maximum supply currents as low as 100 µA with both the... [See More]
- Supply Voltage: 1.8V; 3.6V
- Device Type: Transceiver
- Technology: RS422; RS485
- Data Rate: 460
from Renesas Electronics Corporation
The Intersil ISL32600E, ISL32601E, ISL32602E, and ISL32603E are ±15kV IEC61000 ESD protected, micro-power, wide supply range transceivers for differential communication. The ISL32600E and ISL32601E operate with VCC = 2.7V and have maximum supply currents as low as 100 µA with both the... [See More]
- Supply Voltage: 1.8V; 3.6V
- Device Type: Transceiver
- Technology: RS422; RS485
- Data Rate: 460
from Renesas Electronics Corporation
The Intersil ISL32600E, ISL32601E, ISL32602E, and ISL32603E are ±15kV IEC61000 ESD protected, micro-power, wide supply range transceivers for differential communication. The ISL32600E and ISL32601E operate with VCC = 2.7V and have maximum supply currents as low as 100 µA with both the... [See More]
- Supply Voltage: 1.8V; 3.6V
- Device Type: Transceiver
- Technology: RS422; RS485
- Data Rate: 460
from Renesas Electronics Corporation
The Intersil ISL32600E, ISL32601E, ISL32602E, and ISL32603E are ±15kV IEC61000 ESD protected, micro-power, wide supply range transceivers for differential communication. The ISL32600E and ISL32601E operate with VCC = 2.7V and have maximum supply currents as low as 100 µA with both the... [See More]
- Supply Voltage: 1.8V; 3.6V
- Device Type: Transceiver
- Technology: RS422; RS485
- Data Rate: 460