Aluminum Grating

3 Results
Zepher® Aluminum Grating , Aluminium -- UX-295
from American Floor Products Co., Inc.

Solid Bronze also available). Zepher ® Gratings are engineered for safety and performance. The aluminum corrugations are durable and provide good traction. The molded polymer spacers assure a standard 3/16" space for sand, dirt and water to fall through. The spacers eliminate traditional... [See More]

  • Material: Aluminum
  • Thickness: 0.8125
Press Locked Bar Grating
from AMICO

Press-Locked Grating is specified due to its clean, smooth look as well as supporting the same loads as welded bar grating though not recommended for rolling loads. Press-Locked is formed using tremendous hydraulic pressure to bond the two close-tolerance slotted bars together, permanently locking... [See More]

  • Material: Aluminum; Steel; Stainless Steel
  • Features: Anti-Slip
Slip Resistant Grating -- Aluminum
from SlipNOT Metal Safety Flooring

SlipNOT ® slip resistant aluminum grating is an ideal solution for lightweight applications that require a corrosion resistant material. Non-slip aluminum grating keeps employees and pedestrians safe and on their feet. Product Information: Aluminum grating widths: 2 ’ or 3 ’. [See More]

  • Material: Aluminum
  • Length: 240 to 288
  • Color/Finish: Mill or Painted Finish
  • Width: 24 to 36