Stainless Steel Grating

29 Results
Slip Resistant Grating -- Stainless Steel
from SlipNOT Metal Safety Flooring

SlipNOT ® stainless steel grating remains slip resistant even in the wet, oily or fatty conditions of a food processing plant. Non-slip stainless steel grates are registered by NSF International for use in the food processing industry and provides a chemically resistant, aesthetically pleasing... [See More]

  • Material: Stainless Steel
  • Length: 240 to 288
  • Color/Finish: Mill Finish
  • Width: 24 to 36
10" wide ADA/Heel proof stainless steel slotted trench drain grate -- 10CF24SSC
from Eric'sons Dura Trench

T304 Stainless steel ADA compliant / Heel proof grate – 10 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. [See More]

  • Material: Steel; Stainless Steel
  • Width: 10
Heavy Duty Welded Bar Grating
from AMICO

Heavy Duty Welded Bar Grating is designed for industrial rolling loads. It is sturdy and can carry heavy loads and maintain high levels of use over many years. Heavy Duty Grating is resistance welded for durability, strength, and safety. Standard widths are 2 ′, 3 ′, and 4 ′ in 20... [See More]

  • Material: Steel; Stainless Steel
  • Features: Anti-Slip
10" wide stainless mesh trench drain grate -- 10M24SS
from Eric'sons Dura Trench

T304 stainless steel mesh grate with ADA compliant & heel proof openings – 10 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class A. This 10 ″ wide trench drain grate is used where design, corrosion resistance, ADA compliance and heel compliance are a... [See More]

  • Material: Stainless Steel
  • Width: 10
Press Locked Bar Grating
from AMICO

Press-Locked Grating is specified due to its clean, smooth look as well as supporting the same loads as welded bar grating though not recommended for rolling loads. Press-Locked is formed using tremendous hydraulic pressure to bond the two close-tolerance slotted bars together, permanently locking... [See More]

  • Material: Aluminum; Steel; Stainless Steel
  • Features: Anti-Slip
10" wide stainless perforated trench drain grate -- 10EF24SSB
from Eric'sons Dura Trench

T304 Stainless steel perforated grate – 10 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class B. This 10 ″ wide trench drain grate is used where corrosion resistance, ADA compliance and heel compliance are a priority. It is typically used on an 8 ″... [See More]

  • Material: Stainless Steel
  • Width: 10
Welded Bar Grating
from AMICO

Welded steel bar grating is the most popular of all grating types due to its strength, cost-efficient production and ease of installation. Welded bar grating is resistance welded to create a rugged, one-piece constructed panel. Standard panels are 2 ′, 3 ′ or 4 ′ wide by 20 ′... [See More]

  • Material: Steel; Stainless Steel
  • Features: Anti-Slip
10" wide stainless solid trench drain cover -- 10AF24SSC
from Eric'sons Dura Trench

T304 Stainless steel solid cover – 10 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This is a special use 10 ″ wide stainless solid cover. It is typically used on 8 ″ wide prefabricated trenches or 8 ″ wide stainless trench drains in... [See More]

  • Material: Stainless Steel
  • Width: 10
10" wide stainless steel slotted trench drain grate -- 10BF24SSC
from Eric'sons Dura Trench

T304 Stainless steel slotted grate – 10 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This is one of our most popular 10 ″ wide stainless steel trench drain grates. It is typically used on an 8 ″ wide prefabricated trench drain, 8 ″... [See More]

  • Material: Steel; Stainless Steel
  • Width: 10
10" wide stainless steel trench drain bar grate -- 10G36SSC
from Eric'sons Dura Trench

T304 stainless steel bar grate – 10 ″ wide x 36 ″ long x 1.5 ″ thick, with 3/16 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose corrosion resistant 10 ″ wide trench drain grate. It is... [See More]

  • Material: Steel; Stainless Steel
  • Width: 10
10" wide stainless steel trench drain bar grate -- 10G36SSD
from Eric'sons Dura Trench

T304 stainless steel bar grate – 10 ″ wide x 36 ″ long x 1.5 ″ thick, with 1/4 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose corrosion resistant 10 ″ wide trench drain grate. It is... [See More]

  • Material: Steel; Stainless Steel
  • Width: 10
12" wide ADA/Heel proof stainless steel slotted trench drain grate -- 12CF24SSC
from Eric'sons Dura Trench

T304 Stainless steel ADA compliant / Heel proof grate – 12 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This 12 ″ wide trench drain grate is used where corrosion resistance, ADA compliance and heel compliance take priority over inflow. It is... [See More]

  • Material: Steel; Stainless Steel
  • Width: 12
12" wide stainless mesh trench drain grate -- 12M24SS
from Eric'sons Dura Trench

T304 stainless steel mesh grate with ADA compliant & heel proof openings – 12 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class A. This 12 ″ wide trench drain grate is used where design, corrosion resistance, ADA compliance and heel compliance are a... [See More]

  • Material: Stainless Steel
  • Width: 12
12" wide stainless perforated trench drain grate -- 12EF24SSC
from Eric'sons Dura Trench

T304 Stainless steel perforated grate – 12 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This 12 ″ wide trench drain grate is used where corrosion resistance, ADA compliance and heel compliance are a priority. It is typically used on an 10 ”... [See More]

  • Material: Stainless Steel
  • Width: 12
12" wide stainless solid trench drain cover -- 12AF24SSD
from Eric'sons Dura Trench

T304 Stainless steel solid cover – 12 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class D. This is a special use 12 ″ wide stainless solid cover. It is typically used on 10 ” wide utility trenches or 10 ” wide stainless trench drains in high... [See More]

  • Material: Stainless Steel
  • Width: 12
12" wide stainless steel slotted trench drain grate -- 12BF24SSC
from Eric'sons Dura Trench

T304 Stainless steel slotted grate – 12 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This is one of our most popular 12 ″ wide stainless steel trench drain grates. It is typically used on an 10 ” wide prefabricated trench drain, 10 ”... [See More]

  • Material: Steel; Stainless Steel
  • Width: 12
12" wide stainless steel trench drain bar grate -- 12G36SSC
from Eric'sons Dura Trench

T304 stainless steel bar grate – 12 ″ wide x 36 ″ long x 1.5 ″ thick, with 3/16 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose corrosion resistant 12 ″ wide trench drain grate. It is... [See More]

  • Material: Steel; Stainless Steel
  • Width: 12
12" wide stainless steel trench drain bar grate -- 12G36SSD
from Eric'sons Dura Trench

T304 stainless steel bar grate – 12 ″ wide x 36 ″ long x 1.5 ″ thick, with 1/4 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose corrosion resistant 12 ″ wide trench drain grate. It is... [See More]

  • Material: Steel; Stainless Steel
  • Width: 12
12" wide stainless steel trench drain bar grate -- 12G36SSE
from Eric'sons Dura Trench

T304 stainless steel bar grate – 12 ″ wide x 36 ″ long x 1.5 ″ thick, with 3/8 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose corrosion resistant 12 ″ wide trench drain grate. It is... [See More]

  • Material: Steel; Stainless Steel
  • Width: 12
14" wide ADA/Heel proof stainless steel slotted trench drain grate -- 14CF24SSB
from Eric'sons Dura Trench

T304 Stainless steel ADA compliant / Heel proof grate – 14 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class B. This 14 ″ wide trench drain grate is used where corrosion resistance, ADA compliance and heel compliance take priority over inflow. It is... [See More]

  • Material: Steel; Stainless Steel
  • Width: 14
14" wide stainless mesh trench drain grate -- 14M24SS
from Eric'sons Dura Trench

T304 stainless steel mesh grate with ADA compliant & heel proof openings – 14 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class A. This 14 ″ wide trench drain grate is used where design, corrosion resistance, ADA compliance and heel compliance are a... [See More]

  • Material: Stainless Steel
  • Width: 14
14" wide stainless perforated trench drain grate -- 14EF24SSC
from Eric'sons Dura Trench

T304 Stainless steel perforated grate – 14 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This 14 ″ wide trench drain grate is used where corrosion resistance, ADA compliance and heel compliance are a priority. It is typically used on an 12 ”... [See More]

  • Material: Stainless Steel
  • Width: 14
14" wide stainless steel slotted trench drain grate -- 14BF24SSB
from Eric'sons Dura Trench

T304 Stainless steel slotted grate – 14 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class B. This is one of our most popular 14 ″ wide stainless steel trench drain grates. It is typically used on an 12 ” wide prefabricated trench drain, 12 ”... [See More]

  • Material: Steel; Stainless Steel
  • Width: 14
14" wide stainless steel trench drain bar grate -- 14G36SSB
from Eric'sons Dura Trench

T304 stainless steel bar grate – 14 ″ wide x 36 ″ long x 1.5 ″ thick, with 3/16 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose corrosion resistant 14 ″ wide trench drain grate. It is... [See More]

  • Material: Steel; Stainless Steel
  • Width: 14
14" wide stainless steel trench drain bar grate -- 14G36SSC
from Eric'sons Dura Trench

T304 stainless steel bar grate – 14 ″ wide x 36 ″ long x 1.5 ″ thick, with 1/4 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose corrosion resistant 14 ″ wide trench drain grate. It is... [See More]

  • Material: Steel; Stainless Steel
  • Width: 14
14" wide stainless steel trench drain bar grate -- 14G36SSD
from Eric'sons Dura Trench

T304 stainless steel bar grate – 14 ″ wide x 36 ″ long x 1.5 ″ thick, with 3/8 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose corrosion resistant 14 ″ wide trench drain grate. It is... [See More]

  • Material: Steel; Stainless Steel
  • Width: 14
20" wide ADA/Heel proof stainless steel slotted trench drain grate -- 20CF24SSB
from Eric'sons Dura Trench

T304 Stainless steel ADA compliant / Heel proof grate – 20 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class B. This 20 ″ wide trench drain grate is used where corrosion resistance, ADA compliance and heel compliance take priority over inflow. It is... [See More]

  • Material: Steel; Stainless Steel
  • Width: 20
20" wide ADA/Heel proof stainless steel slotted trench drain grate -- 20CF24SSD
from Eric'sons Dura Trench

T304 Stainless steel ADA compliant / Heel proof grate – 20 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class D. This 20 ″ wide trench drain grate is used where corrosion resistance, ADA compliance and heel compliance take priority over inflow. It is... [See More]

  • Material: Steel; Stainless Steel
  • Width: 20
20" wide stainless perforated trench drain grate -- 20EF24SSC
from Eric'sons Dura Trench

T304 Stainless steel perforated grate – 20 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This 20 ″ wide trench drain grate is used where corrosion resistance, ADA compliance and heel compliance are a priority. It is typically used on an 18 ″... [See More]

  • Material: Stainless Steel
  • Width: 20