Plastic Grating

12 Results
FGI-AM Molded Grating -- 49434
from U.S. Plastic Corporation

This improved food-grade isophthalic polyester resin system offers antimicrobial properties to inhibit the growth of bacteria on the surface of the composite to protect the product itself, along with the necessary corrosion resistance to meet the requirements of the food and beverage industry. This... [See More]

  • Material: Plastic
Heavy Duty Fiberglass Deck Grating -- DURAGRID
from Strongwell Corporation

DURAGRID ® HD Heavy Duty Grating is a pultruded bar type grating that can be designed and used like traditional metal grates. The solid individual bearing bars are designed to take heavy wheel traffic such as fork lifts, tow motors and truck traffic. Heavy duty grating is constructed of the same... [See More]

  • Material: Plastic
3" Wide ADA Compliant and Heel-Proof Plastic Grate -- 03C24TP
from Eric'sons Dura Trench

3-inch Wide ADA Compliant and Heel-Proof Plastic Grate – 3 ″ wide x 24 ″ long x 0.5 ″ thick – rated for DIN load class B. The standard color is gray but other colors available. This is a very popular 3-inch wide trench drain grate primarily due to cost and quality. This... [See More]

  • Material: Plastic
  • Width: 3
REDCO™ DURAGRATE® Molded Fiberglass Grating
from Redwood Plastics

REDCO ™ DURAGRATE ® Molded Fiberglass Grating. DURAGRATE ® molded fiberglass grating is a strong mesh grating panel that is the chemical resistant flooring choice for many industrial applications. DURAGRATE ® panels are molded in one piece and feature a concave non-slip walking... [See More]

  • Material: Fiberglass; Plastic
  • Features: Anti-Slip
  • Color/Finish: Standard Colors Are Dark Gray, Green, Yellow, Orange and Light Gray
Fibergrate Fiberglass Square Mesh Grating -- 49301
from U.S. Plastic Corporation

CORVEX - GREEN An economy polyester grating. Corvex outperforms a number of competitive fiberglass products and meets the requirements for corrosion resistance found in light industrial and water/wastewater applications. This grating also offers a low flame spread rating of 25 or less. [See More]

  • Material: Plastic
Stay-In-Place FRP Bridge Deck System -- GRIDFORM
from Strongwell Corporation

GRIDFORM ™ is a prefabricated fiber reinforced polymer (FRP) double-layer grating, concrete-reinforcing system with integral stay-in-place (SIP) form for vehicular bridge decks. The system consists of FRP plates bonded to the bottom grating of FRP double-layer grating panels, creating a... [See More]

  • Material: Plastic
5" wide plastic trench drain grate – longitudinally slotted -- 05C24TP
from Eric'sons Dura Trench

5 inch wide plastic trench drain grate. plastic ADA compliant and heel proof grate (gray standard, other colors available) – 5 ″ wide x 24 ″ long x 0.75 ″ thick – rated for DIN load class A. This 5 ″ wide trench drain grate is ADA compliant and Heel proof. It is... [See More]

  • Material: Plastic
  • Width: 5
Redco™ Fiberglass Reinforced Plastic Grating
from Redwood Plastics

Redco ™ Fiberglass Reinforced Plastic Grating. Redco FRP Grating provides durability with extremely high strength and stiffness. Due to its high load capacity it can be used with confidence in applications where wide support spans are required. Redco FRP Grating is also corrosion resistant and... [See More]

  • Material: Fiberglass; Plastic
  • Features: Anti-Slip
REDCO™DURADEK®Standard Pultruded Bar Type Grating
from Redwood Plastics

DURADEK ® and DURAGRID ®. High Strength Pultruded Fiberglass Grating. DURADEK ® and DURAGRID ® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products... [See More]

  • Material: Fiberglass; Plastic
  • Features: Anti-Slip
  • Color/Finish: Standard Colors Are Gray and Yellow
REDCO™DURAGRID®Custom Pultruded Bar Type Grating
from Redwood Plastics

DURADEK ® and DURAGRID ®. High Strength Pultruded Fiberglass Grating. DURADEK ® and DURAGRID ® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products... [See More]

  • Material: Fiberglass; Plastic
  • Features: Anti-Slip
  • Color/Finish: Custom Color Available
REDCO™DURAGRID®Heavy Duty Pultruded Bar Type Grating
from Redwood Plastics

DURADEK ® and DURAGRID ®. High Strength Pultruded Fiberglass Grating. DURADEK ® and DURAGRID ® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products... [See More]

  • Material: Fiberglass; Plastic
  • Features: Anti-Slip
  • Color/Finish: Standard Colors Are Gray and Yellow
REDCO™DURAGRID®Phenolic Pultruded Bar Type Grating
from Redwood Plastics

DURADEK ® and DURAGRID ®. High Strength Pultruded Fiberglass Grating. DURADEK ® and DURAGRID ® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products... [See More]

  • Material: Fiberglass; Plastic
  • Features: Anti-Slip
  • Color/Finish: Standard Colors Are Gray and Yellow