Galvanized Steel Grating
from SlipNOT Metal Safety Flooring
SlipNOT ® slip resistant galvanized grating is ideal for wet, slippery situation where corrosion resistance is vital. Non-slip galvanized grating helps keep workers and pedestrians on their feet. Product Information: Galvanized steel grating widths: 2 ’ or 3 ’. Galvanized steel... [See More]
- Material: Galvanized Steel
- Length: 240 to 288
- Color/Finish: Galvanized Finish
- Width: 24 to 36
from Eric'sons Dura Trench
Pedestrian ADA / heel proof galvanized iron longitudinally slotted grate – 10 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class D. This 10 ″ wide trench drain grate is used where ADA compliance and heel compliance take priority over inflow. It is... [See More]
- Material: Galvanized Steel
- Width: 10
from Eric'sons Dura Trench
Galvanized Iron Slotted Grate – 10 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class E. This is the galvanized version of our most popular 10 ″ wide trench drain grate. It is typically used on an 8 ” wide prefabricated trench drain or 8 ″... [See More]
- Material: Galvanized Steel
- Width: 10
from Eric'sons Dura Trench
Ductile Iron Slotted Grate – hot dip galvanized finish – 10 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class F. This is one of our strongest 10 ″ wide trench drain grates. It is typically used on an 8 ″ wide prefabricated trench drain or 8... [See More]
- Material: Galvanized Steel
- Width: 10
from Eric'sons Dura Trench
Galvanized solid cover plate – specify smooth or checkered – 10 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This is a very popular 10 ″ wide solid cover with a durable hot dip galvanized finish. It is typically used on 8 ″ wide... [See More]
- Material: Galvanized Steel
- Width: 10
from Eric'sons Dura Trench
Pedestrian ADA / heel proof galvanized iron longitudinally slotted grate – 12 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class D. This 12 ″ wide trench drain grate is used where ADA compliance and heel compliance take priority over inflow. It is... [See More]
- Material: Galvanized Steel
- Width: 12
from Eric'sons Dura Trench
Galvanized Iron Slotted Grate – 12 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class E. This is one of our most popular 12 ″ wide trench drain grates. It is typically used on an 10 ” wide prefabricated trench drain or 10 ” wide catch basin. [See More]
- Material: Galvanized Steel
- Width: 12
from Eric'sons Dura Trench
Galvanized Iron Slotted Grate – 12 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class F. This is one of our strongest 12 ″ wide trench drain grates. It is typically used on an 10 ” wide prefabricated trench drain or 10 ” wide catch basin. The... [See More]
- Material: Galvanized Steel
- Width: 12
from Eric'sons Dura Trench
Galvanized solid cover plate – specify smooth or checkered – 12 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This is a very popular 12 ″ wide solid cover with a durable hot dip galvanized finish. It is typically used on 10 ” wide... [See More]
- Material: Galvanized Steel
- Width: 12
from Eric'sons Dura Trench
galvanized steel bar grate – 12 ″ wide x 36 ″ long x 1.5 ″ thick, with 3/16 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose 12 ″ wide trench drain grate. It is typically used on an 10... [See More]
- Material: Steel; Galvanized Steel
- Width: 12
from Eric'sons Dura Trench
galvanized steel bar grate – 12 ″ wide x 36 ″ long x 1.5 ″ thick, with 1/4 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose 12 ″ wide trench drain grate. It is typically used on an 10... [See More]
- Material: Steel; Galvanized Steel
- Width: 12
from Eric'sons Dura Trench
galvanized steel bar grate – 12 ″ wide x 36 ″ long x 1.5 ″ thick, with 3/8 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose 12 ″ wide trench drain grate. It is typically used on an 10... [See More]
- Material: Steel; Galvanized Steel
- Width: 12
from Eric'sons Dura Trench
Pedestrian ADA / heel proof galvanized iron longitudinally slotted grate – 14 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class D. This 14 ″ wide galvanized trench drain grate is used where ADA compliance and heel compliance take priority over inflow. It... [See More]
- Material: Galvanized Steel
- Width: 14
from Eric'sons Dura Trench
Galvanized Iron Slotted Grate – 14 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class D. This is the galvanized version of one of our most popular 14 ″ wide trench drain grates. It is typically used on an 12 ” wide prefabricated trench drain or 12... [See More]
- Material: Galvanized Steel
- Width: 14
from Eric'sons Dura Trench
Galvanized solid cover plate – specify smooth or checkered – 14 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class B. This is a very popular 14 ″ wide solid cover with a durable hot dip galvanized finish. It is typically used on 12 ” wide... [See More]
- Material: Galvanized Steel
- Width: 14
from Eric'sons Dura Trench
galvanized steel bar grate – 14 ″ wide x 36 ″ long x 1.5 ″ thick, with 3/16 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose 14 ″ wide trench drain grate. It is typically used on an 12... [See More]
- Material: Steel; Galvanized Steel
- Width: 14
from Eric'sons Dura Trench
galvanized steel bar grate – 14 ″ wide x 36 ″ long x 1.5 ″ thick, with 1/4 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose 14 ″ wide trench drain grate. It is typically used on an 12... [See More]
- Material: Steel; Galvanized Steel
- Width: 14
from Eric'sons Dura Trench
galvanized steel bar grate – 14 ″ wide x 36 ″ long x 1.5 ″ thick, with 3/8 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose 14 ″ wide trench drain grate. It is typically used on an 12... [See More]
- Material: Steel; Galvanized Steel
- Width: 14
from Eric'sons Dura Trench
Galvanized Iron Slotted Grate – 20 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class D. This is the galvanized version of our most popular 20 ″ wide trench drain grates. It is typically used on an 18 ″ wide trench drain or 18 ″ wide catch... [See More]
- Material: Galvanized Steel
- Width: 20
from Eric'sons Dura Trench
Galvanized Iron Slotted Grate – 20 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class F. This is one of our strongest 20 ″ wide trench drain grates with a hot dip galvanized finish. It is typically used on an 18 ″ wide trench drain or 18 ″... [See More]
- Material: Galvanized Steel
- Width: 20
from Eric'sons Dura Trench
Galvanized solid cover plate – specify smooth or checkered – 20 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class B. This is a very popular 20 ″ wide solid cover with a durable hot dip galvanized finish. It is typically used on 18 ″ wide... [See More]
- Material: Galvanized Steel
- Width: 20
from Eric'sons Dura Trench
galvanized steel bar grate – 20 ″ wide x 36 ″ long x 1.5 ″ thick, with 3/16 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose 20 ″ wide trench drain grate. It is typically used on an 18... [See More]
- Material: Steel; Galvanized Steel
- Width: 20
from Eric'sons Dura Trench
galvanized steel bar grate – 20 ″ wide x 36 ″ long x 1.5 ″ thick, with 1/4 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose 20 ″ wide trench drain grate. It is typically used on an 18... [See More]
- Material: Steel; Galvanized Steel
- Width: 20
from Eric'sons Dura Trench
galvanized steel bar grate – 20 ″ wide x 36 ″ long x 1.5 ″ thick, with 3/8 ″ thick bearing bars at 1 3/16 ″ O.C., banded edges, and cross bars at 4 ″ o.c. This is a good general purpose 20 ″ wide trench drain grate. It is typically used on an 18... [See More]
- Material: Steel; Galvanized Steel
- Width: 20
from Eric'sons Dura Trench
Galvanized Iron Slotted Grate – 26 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class D. This is the galvanized version of one of our most popular 26 ″ wide trench drain grates. It is typically used on an 24 ” wide prefabricated trench drain or 24... [See More]
- Material: Galvanized Steel
- Width: 26
from Eric'sons Dura Trench
Galvanized Iron Slotted Grate – 26 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class F. This is one of our strongest 26 ″ wide trench drain grates. It is typically used on an 24 ” wide prefabricated trench drain or 24 ” wide catch basin. The... [See More]
- Material: Galvanized Steel
- Width: 26