Cast Iron Grating
from Eric'sons Dura Trench
Pedestrian ADA / heel proof galvanized iron longitudinally slotted grate – 10 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This 10 ″ wide trench drain grate is used where ADA compliance and heel compliance take priority over inflow. It is... [See More]
- Material: Cast Iron
- Width: 10
from Eric'sons Dura Trench
Cast Iron Slotted Grate – natural finish – 10 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This is a good general purpose 10 ″ wide trench drain grate. It is typically used on an 8 ″ wide prefabricated trench drain or 8 ″ wide... [See More]
- Material: Cast Iron
- Width: 10
from Eric'sons Dura Trench
Pedestrian ADA / heel proof galvanized iron longitudinally slotted grate – 12 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This 12 ″ wide trench drain grate is used where ADA compliance and heel compliance take priority over inflow. It is... [See More]
- Material: Cast Iron
- Width: 12
from Eric'sons Dura Trench
Cast Iron Slotted Grate – natural finish – 12 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This is a good general purpose 12 ″ wide trench drain grate. It is typically used on an 10 ″ wide prefabricated trench drain or 10 ″ wide... [See More]
- Material: Cast Iron
- Width: 12
from Eric'sons Dura Trench
Pedestrian ADA / heel proof galvanized iron longitudinally slotted grate – 14 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This 14 ″ wide trench drain grate is used where ADA compliance and heel compliance take priority over inflow. It is... [See More]
- Material: Cast Iron
- Width: 14
from Eric'sons Dura Trench
Cast Iron Slotted Grate – natural finish – 14 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This is a good general purpose 14 ″ wide trench drain grate. It is typically used on an 12 ” wide prefabricated trench drain or 12 ” wide... [See More]
- Material: Cast Iron
- Width: 14
from Eric'sons Dura Trench
Cast Iron Slotted Grate – natural finish – 20 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This is a good general purpose 20 ″ wide trench drain grate. It is typically used on an 18 ″ wide prefabricated trench drain or 18 ″ wide... [See More]
- Material: Cast Iron
- Width: 20
from Eric'sons Dura Trench
Cast Iron Slotted Grate – natural finish – 26 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This is a good general purpose 26 ″ wide trench drain grate. It is typically used on an 24 ” wide prefabricated trench drain or 24 ” wide... [See More]
- Material: Cast Iron
- Width: 26
from Eric'sons Dura Trench
Cast Iron Slotted Grate – natural finish – 37.75 ″ wide x 37.75 ″ long x 1.5 ″ thick – rated for DIN load class B. This is a good general purpose 38 ″ wide trench drain grate. It is typically used on an 36 ″ wide prefabricated trench drain or 36... [See More]
- Material: Cast Iron
- Width: 38
from Eric'sons Dura Trench
Pedestrian ADA / heel proof cast iron slotted grate – 8 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class D. This 8 ″ wide trench drain grate is used where ADA compliance and heel compliance take priority over inflow. It is typically used on an 6 ”... [See More]
- Material: Cast Iron
- Width: 8
from Eric'sons Dura Trench
Cast Iron Slotted Grate – Uncoated – 8 ″ wide x 24 ″ long x 1.5 ″ thick – rated for DIN load class C. This is a good general purpose 8 ″ wide trench drain grate. It is typically used on an 6 ” wide prefabricated trench drain or 6 ” wide catch... [See More]
- Material: Cast Iron
- Width: 8