Fiberglass Grating
from Eric'sons Dura Trench
Fiberglass grate with anti-slip grit (gray color) – 10 ″ wide x 48 ″ long x 1 1/2 ″ thick with 1/2 ″ x 1/2 ″ mesh spacing – rated for DIN load class B. This 10 ″ wide trench drain grate is used where corrosion resistance and ADA compliance are... [See More]
- Material: Fiberglass
- Width: 10
from Strongwell Corporation
DURAGRATE ® molded fiberglass grating is the chemical resistant flooring choice for many industrial applications. The high resin content provides excellent corrosion resistance and requires very little maintenance. Features of DURAGRATE ®. The strong mesh grating panel allows efficient... [See More]
- Material: Fiberglass
from Redwood Plastics
REDCO ™ DURAGRATE ® Molded Fiberglass Grating. DURAGRATE ® molded fiberglass grating is a strong mesh grating panel that is the chemical resistant flooring choice for many industrial applications. DURAGRATE ® panels are molded in one piece and feature a concave non-slip walking... [See More]
- Material: Fiberglass; Plastic
- Features: Anti-Slip
- Color/Finish: Standard Colors Are Dark Gray, Green, Yellow, Orange and Light Gray
from AMICO
AMICO specializes in producing Fiberglass Reinforced Plastic grating; both molded and pultruded. These products are extremely durable and have incredible load-supporting capability over long spans. FRP grating is available with a factory applied grit slip resistant surface. These products are also... [See More]
- Material: Fiberglass
- Features: Anti-Slip; Anti Microbial
from Creative Composites Group
Heavy Duty Plank CP064 is a heavy duty pultruded plank section that was engineered for demanding fiberglass decking applications in which high strength and stiffness are a must. Applications including trailer decks, bridge decks, mass transit platforms, tank covers, and trough covers are ideal for... [See More]
- Material: Fiberglass
- Width: 10.25
- Color/Finish: Light Gray
- Thickness: 1.88
from Eric'sons Dura Trench
Pultruded fibergalss ADA compliant I-bar grating with anti-slip grit (gray color) – 10 ″ wide x 48 ″ long x 1 1/2 ″ thick – rated for DIN load class C. This 10 ″ wide trench drain grate is used where corrosion resistance and ADA compliance are required. The grate... [See More]
- Material: Fiberglass
- Width: 10
from Strongwell Corporation
DURADEK ® is a standard pultruded fiberglass grating product stocked by distributors nationwide. It is available with individual bearing bars in either 1 ″ or 1-1/2 ″ “I ” shapes or a 2 ″ “T ” shape. DURADEK ® is a flame retardant product utilizing a... [See More]
- Material: Fiberglass
from Redwood Plastics
Redco ™ Fiberglass Reinforced Plastic Grating. Redco FRP Grating provides durability with extremely high strength and stiffness. Due to its high load capacity it can be used with confidence in applications where wide support spans are required. Redco FRP Grating is also corrosion resistant and... [See More]
- Material: Fiberglass; Plastic
- Features: Anti-Slip
from AMICO
Amico manufactures and fabricates welded bar, safety plank and fiberglass reinforced plastic, (FRP) to conform with the Association of American Railroad, (AAR) specifications. Grating for railroads is designed and engineered to meet specifications for running boards, dome platforms, break steps and... [See More]
- Material: Fiberglass; Steel
- Features: Anti-Slip
from Creative Composites Group
SuperGrate ™ Pultruded Grating is a high strength light weight Fiberglass Grating system fabricated from highly corrosion resistant I or T bars. The I or T bars are connected mechanically and adhesively with a unique notch and groove bar system. The fabricated Pultruded Grating is extremely... [See More]
- Material: Fiberglass
- Thickness: 1 to 2
- Color/Finish: Yellow, Gray, Dark Gray and Yellow, Green, Yellow and Gray
- Features: Anti-Slip
from Eric'sons Dura Trench
Fiberglass grate with anti-slip grit (gray color) – 10 ″ wide x 48 ″ long x 1 1/2 ″ thick with 1 1/2 ″ x 1 1/2 ″ mesh spacing – rated for DIN load class B. This 10 ″ wide trench drain grate is used where corrosion resistance and good inflow are... [See More]
- Material: Fiberglass
- Width: 10
from Redwood Plastics
DURADEK ® and DURAGRID ®. High Strength Pultruded Fiberglass Grating. DURADEK ® and DURAGRID ® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products... [See More]
- Material: Fiberglass; Plastic
- Features: Anti-Slip
- Color/Finish: Standard Colors Are Gray and Yellow
from Creative Composites Group
SuperPlank ™ & Flowgrip ® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits... [See More]
- Material: Fiberglass
- Width: 19 to 24
- Color/Finish: Light Gray
- Features: Anti-Slip
from Eric'sons Dura Trench
Heavy mesh fibergalss grating with anti-slip grit (gray color) – 10 ″ wide x 48 ″ long x 1 1/2 ″ thick – rated for DIN load class D. This 10 ″ wide trench drain grate is used where heavy loads, corrosion resistance and good inflow are important. This trench drain... [See More]
- Material: Fiberglass
- Width: 10
from Redwood Plastics
DURADEK ® and DURAGRID ®. High Strength Pultruded Fiberglass Grating. DURADEK ® and DURAGRID ® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products... [See More]
- Material: Fiberglass; Plastic
- Features: Anti-Slip
- Color/Finish: Custom Color Available
from Eric'sons Dura Trench
Fiberglass grate with anti-slip grit (gray color) – 12 ″ wide x 48 ″ long x 1 1/2 ″ thick with 1/2 ″ x 1/2 ″ mesh spacing – rated for DIN load class B. This 12 ″ wide trench drain grate is used where corrosion resistance and ADA compliance are... [See More]
- Material: Fiberglass
- Width: 12
from Redwood Plastics
DURADEK ® and DURAGRID ®. High Strength Pultruded Fiberglass Grating. DURADEK ® and DURAGRID ® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products... [See More]
- Material: Fiberglass; Plastic
- Features: Anti-Slip
- Color/Finish: Standard Colors Are Gray and Yellow
from Eric'sons Dura Trench
Pultruded fibergalss ADA compliant I-bar grating with anti-slip grit (gray color) – 12 ″ wide x 48 ″ long x 1 1/2 ″ thick – rated for DIN load class D. This 12 ″ wide trench drain grate is used where corrosion resistance and ADA compliance are required. The grate... [See More]
- Material: Fiberglass
- Width: 12
from Redwood Plastics
DURADEK ® and DURAGRID ®. High Strength Pultruded Fiberglass Grating. DURADEK ® and DURAGRID ® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products... [See More]
- Material: Fiberglass; Plastic
- Features: Anti-Slip
- Color/Finish: Standard Colors Are Gray and Yellow
from Eric'sons Dura Trench
Fiberglass grate with anti-slip grit (gray color) – 12 ″ wide x 48 ″ long x 1 1/2 ″ thick with 1 1/2 ″ x 1 1/2 ″ mesh spacing – rated for DIN load class B. This 12 ″ wide trench drain grate is used where corrosion resistance and good inflow are... [See More]
- Material: Fiberglass
- Width: 12
from Eric'sons Dura Trench
Pultruded fibergalss I-bar grating with anti-slip grit (gray color) – 12 ″ wide x 48 ″ long x 1 1/2 ″ thick – rated for DIN load class D. This 12 ″ wide trench drain grate is used where heavy loads, corrosion resistance and good inflow are important. This trench... [See More]
- Material: Fiberglass
- Width: 12