Through Hole Technology (THT) Current Sense Transformers
from DigiKey
TRANSF CRNT SENSE 50:1 6MH [See More]
- Package Type: Connectorized; Through Hole Plug-in
- DCR: 140
- Operating Frequency: 10000 to 300000
- Packing Method: Tray
from DigiKey
150A Current Sense Transformer 50/60Hz 11Ohm Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- DCR: 11
- Operating Frequency: 50 to 60
- Packing Method: Tray
from DigiKey
40A Current Sense Transformer 50/60Hz 49.3Ohm Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- DCR: 49.3
- Operating Frequency: 50 to 60
- Packing Method: Tray
from DigiKey
75A Current Sense Transformer 50/60Hz 24Ohm Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- DCR: 24
- Operating Frequency: 50 to 60
- Packing Method: Tray
from DigiKey
25A Current Sense Transformer 50/60Hz 48Ohm Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- DCR: 48
- Operating Frequency: 50 to 60
- Packing Method: Tray
from DigiKey
15A Current Sense Transformer 50/60Hz 41.8Ohm Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- DCR: 41.8
- Operating Frequency: 50 to 60
- Packing Method: Tray
from DigiKey
15A 1:100 Current Sense Transformer 20kHz ~ 200kHz 1.1Ohm Secondary 25mH Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- DCR: 1.1
- Operating Frequency: 20000 to 200000
- Packing Method: Tray
from DigiKey
10A Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- Packing Method: Tray
- Operating Frequency: 50 to 60
from DigiKey
50A 2500:1 Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- Packing Method: Tray
- Operating Frequency: 50 to 60
from DigiKey
75A 2500:1 Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- Packing Method: Tray
- Operating Frequency: 50 to 60
from DigiKey
100A 2500:1 Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- Packing Method: Tray
- Operating Frequency: 50 to 60
from DigiKey
150A 2500:1 Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- Packing Method: Tray
- Operating Frequency: 50 to 60
from DigiKey
5A Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- Packing Method: Tray
- Operating Frequency: 50 to 60
from DigiKey
7.5A Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- Packing Method: Tray
- Operating Frequency: 50 to 60
from DigiKey
10A Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- Packing Method: Tray
- Operating Frequency: 50 to 60
from DigiKey
15A Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- Packing Method: Tray
- Operating Frequency: 50 to 60
from DigiKey
10A Current Sense Transformer 70Ohm Max Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- Packing Method: Tray
- DCR: 70
from DigiKey
15A Current Sense Transformer 235Ohm Max Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- Packing Method: Tray
- DCR: 235
from DigiKey
15A Current Sense Transformer 330Ohm Max Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- Packing Method: Tray
- DCR: 330
from DigiKey
10A Current Sense Transformer 120Ohm Max Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- Packing Method: Tray
- DCR: 120
from DigiKey
20A Current Sense Transformer 50/60Hz 41.8Ohm Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- DCR: 41.8
- Operating Frequency: 50 to 60
from DigiKey
100A Current Sense Transformer 50/60Hz 21.3Ohm Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- DCR: 21.3
- Operating Frequency: 50 to 60
from DigiKey
200A Current Sense Transformer 50/60Hz 11Ohm Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- DCR: 11
- Operating Frequency: 50 to 60
from DigiKey
20A 1:2000 Current Sense Transformer 50Hz ~ 60Hz 126Ohm 110H Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- DCR: 126
- Operating Frequency: 50 to 60
from DigiKey
6A 1:1500 Current Sense Transformer 50Hz 44Ohm 8H Through Hole [See More]
- Package Type: Connectorized; Through Hole Plug-in
- DCR: 44
- Operating Frequency: 50
from Datatronics™
Feature. Toroid Current Sense Toroid. Encapsulated. Thru-hole [See More]
- Package Type: Through Hole Plug-in
from Murata Power Solutions
Two essential elements of the vast majority of power electronics applications are filtering and isolation. Whether you need to reduce noise or protect vital components, Murata Power Solutions can offer a wide range of products to suit your requirements, having developed over 1,200 highly advanced... [See More]
- Package Type: Surface Mount; Through Hole Plug-in
from Premier Magnetics, Inc.
Designed for Switch Mode Power Supply Applications. Tapped and Untapped Versions. Frequency Range from 10KHz to 200KHz. 2500Vrms Minimum Isolation Voltage. Fully Encapsulated Construction. Primary Lead Included [See More]
- Package Type: Through Hole Plug-in
- DCR: 0.7000
- Operating Frequency: 10000 to 200000
- Maximum Dimension: 49.53
from Standex-Meder Electronics
CSB Series High/Low Frequency Current Sense Transformer in PCB through-hole mount (THT) plug-in design with primary and secondary windings that are PC integrated, eliminating need for the customer to install primary winding separately as is usually required in toroidal designs. Low cost compact... [See More]
- Package Type: Through Hole Plug-in
- Operating Temperature: -40 to 125
from Datatronics™
Feature. Designed to meet large Secondary Saturation Voltage. Accurate Turns Ratio. High Dielectric Strength Capacity 2500VRMS. Fully molded construction with center thru hole. for Primary Load. [See More]
- Package Type: Through Hole Plug-in
- Agency: RoHS
- Maximum Dimension: 3.49
from Datatronics™
Feature. Designed for SMPS applications. International Safety construction. High dielectric strength capability 3750VRMS. Frequency range 25kHz [See More]
- Package Type: Through Hole Plug-in
- DCR: 0.7000 to 11
- Operating Frequency: 25000
- Maximum Dimension: 2.29
from Datatronics™
Feature. Designed for Switching Mode Power Supply Applications. High Dielectric Strength Capability 3750VRMS. Frequency Range 20 kHz - 200 kHz. Fully molded construction with center thru hole for Primary Lead. The PT27312 is VDE approved [See More]
- Package Type: Through Hole Plug-in
- DCR: 0.7000 to 11
- Operating Frequency: 50000 to 200000
- Maximum Dimension: 2.21
from Datatronics™
Feature. VDE Approved, VDE Nr. 119374. 3000 Vrms Hipot. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 200:1:1. Patent Pending. [See More]
- Package Type: Through Hole Plug-in
- DCR: 0.7000 to 3.25
- Operating Frequency: 50000 to 500000
- Maximum Dimension: 1.78
from Datatronics™
Feature. VDE Approved, VDE Nr. 119374. 3000 Vrms Hipo.t. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 50:1:1. Patent Pending. [See More]
- Package Type: Through Hole Plug-in
- DCR: 1.4 to 3.25
- Operating Frequency: 50000 to 500000
- Maximum Dimension: 1.78