Surface Mount Technology (SMT) Current Sense Transformers
from DigiKey
CURRENT SENSE TRANSF 20A 2000UH [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 0.0070
- Operating Frequency: 1.00E6
- Packing Method: Cut Tape (CT)
from DigiKey
40A 750:1 Current Sense Transformer 50Hz ~ 60Hz 35Ohm Primary Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 35
- Operating Frequency: 50 to 60
- Packing Method: Tray
from DigiKey
40A 1:20 Current Sense Transformer 1MHz 0.28mOhm Primary, 33mOhm Secondary 224 µH Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 2.80E-4 to 0.0330
- Operating Frequency: 1.00E6
- Packing Method: Cut Tape (CT)
from DigiKey
40A 1:100 Current Sense Transformer 1MHz 0.28mOhm Primary, 805mOhm Secondary 5.6mH Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 2.80E-4 to 0.8050
- Operating Frequency: 1.00E6
- Packing Method: Cut Tape (CT)
from DigiKey
Current Sense Transformer Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
from DigiKey
Current Sense Transformer Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
from DigiKey
10A 1:200 Current Sense Transformer 250kHz Min 550mOhm Secondary 80 µH Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 0.5500
- Operating Frequency: 250000
- Packing Method: Tape Reel
from DigiKey
CURR SENSE XFMR 20:1 7A SMD [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 0.0030
- Operating Frequency: 50000 to 1.00E6
- Packing Method: Tape Reel
from DigiKey
CURR SENSE XFMR 30:1 7A SMD [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 0.0030
- Operating Frequency: 50000 to 1.00E6
- Packing Method: Tape Reel
from DigiKey
CURR SENSE XFMR 20:1 9A SMD [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 0.0015
- Operating Frequency: 50000 to 1.00E6
- Packing Method: Tape Reel
from DigiKey
CURR SENSE XFMR 20:1 10A SMD [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 0.7000
- Operating Frequency: 50000 to 1.00E6
- Packing Method: Tape Reel
from DigiKey
CURR SENSE XFMR 50:1 10A SMD [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 0.7000
- Operating Frequency: 50000 to 1.00E6
- Packing Method: Cut Tape (CT)
from DigiKey
CURR SENSE XFMR 20:1 15A SMD [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 0.0039
- Operating Frequency: 50000 to 1.00E6
- Packing Method: Tape Reel
from DigiKey
CURR SENSE XFMR 30:1 15A SMD [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 0.0039
- Operating Frequency: 50000 to 1.00E6
- Packing Method: Tape Reel
from DigiKey
1:100 Current Sense Transformer Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- Packing Method: Cut Tape (CT)
from DigiKey
12.4mH Pulse Transformer 1:200 Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- Packing Method: Cut Tape (CT)
from DigiKey
TRANSFORMER [See More]
- Package Type: Connectorized; Surface Mount
- Packing Method: Cut Tape (CT)
- DCR: 7.00E-4 to 2.25
from DigiKey
TRANSFORMER [See More]
- Package Type: Connectorized; Surface Mount
- Packing Method: Cut Tape (CT)
- DCR: 7.00E-4 to 10
from DigiKey
1:30 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 800mOhm Secondary 74 µH Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 0.0025 to 0.8000
- Operating Frequency: 50000 to 1.00E6
- Packing Method: Tape Reel
from DigiKey
1:100 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 8.00E-4 to 5.5
- Operating Frequency: 50000 to 1.00E6
- Packing Method: Cut Tape (CT)
from DigiKey
1:50 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 400mOhm Secondary 1.4mH Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 2.80E-4 to 0.4000
- Operating Frequency: 50000 to 500000
- Packing Method: Cut Tape (CT)
from DigiKey
1:100 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 1Ohm Secondary 5.6mH Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 2.80E-4 to 1
- Operating Frequency: 50000 to 500000
- Packing Method: Cut Tape (CT)
from DigiKey
1:150 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.2Ohm Secondary 12.6mH Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 2.80E-4 to 2.2
- Operating Frequency: 50000 to 500000
- Packing Method: Cut Tape (CT)
from DigiKey
1:200 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.9Ohm Secondary 22.4mH Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 2.80E-4 to 2.9
- Operating Frequency: 50000 to 500000
- Packing Method: Cut Tape (CT)
from DigiKey
1:100 Current Sense Transformer 50kHz ~ 250kHz 1.9mOhm Primary, 5Ohm Secondary 7mH Surface Mount [See More]
- Package Type: Connectorized; Surface Mount
- DCR: 0.0019 to 5
- Operating Frequency: 50000 to 250000
- Packing Method: Cut Tape (CT)
from Coilcraft CPS
• For use from 50 kHz to nearly 1 MHz. • Two different pinouts to meet the requirements of different applications. • Low primary DC resistance. • 500 Vac isolation from secondary to the core [See More]
- Package Type: Surface Mount
- Maximum Dimension: 0.8130
- Operating Frequency: 50000 to 1.00E6
- Operating Temperature: -55 to 125
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Package Type: Surface Mount
- Agency: RoHS
- DCR: 0.0032 to 0.0500
from Standex-Meder Electronics
Standex-Meder Electronics has a long history of developing current sense transformers to solve unique customer challenges. We offer both standard products like CSB series plug-in solutions for PC board mounting – to custom engineered products designed for extreme conditions and hazards –... [See More]
- Package Type: Connectorized; Surface Mount
from ITG Electronics, Inc.
1:100 Turn Ratio, 29mH, 25%, 1.10Ohm Max, 25A Max Sensed Current. DIP Transformer [See More]
- Package Type: Surface Mount
- Maximum Dimension: 2.6
- DCR: 1.1
- Agency: RoHS
from Datatronics™
Feature. Low profile, Height is 4.0mm (less than .160"). Primary rated for 6 amps RMS Max. Optimal performance 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13mm x 5.85mm x 4.0mm. [See More]
- Package Type: Surface Mount
- DCR: 0.5000 to 33.24
- Operating Frequency: 10000 to 1.00E6
- Maximum Dimension: 0.8128
from Murata Power Solutions
Two essential elements of the vast majority of power electronics applications are filtering and isolation. Whether you need to reduce noise or protect vital components, Murata Power Solutions can offer a wide range of products to suit your requirements, having developed over 1,200 highly advanced... [See More]
- Package Type: Surface Mount; Through Hole Plug-in
from ITG Electronics, Inc.
180uH, 0.87mOhm SMD Transformer [See More]
- Package Type: Surface Mount
- Maximum Dimension: 0.8380
- DCR: 8.70E-4
- Packing Method: Tape Reel
from Datatronics™
Feature. Low profile, Height is 10.0mm. Primary rated for 35 amps RMS Max. Operating Frequency Range: 50kHz to 500kHz. Operating Temp. -40C to +130C. Size: 18.00mm x 14.20mm x 10.00mm. [See More]
- Package Type: Surface Mount
- DCR: 2.80E-4 to 14
- Operating Frequency: 50000 to 500000
- Maximum Dimension: 0.8128