Linear Control Laboratory Controllers
from Iwaki America and Walchem, IWAKI America Inc
Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of other types of... [See More]
- Control: Limit; Linear; PID; Nonlinear
- Features: Multi-Function; Datalogger
- Controller Type: Laboratory
- Form Factor: Chassis
from Hach
The ORBISPHERE 410 and 510 controllers offer precise process monitoring capability. Designed to complement the ORBISPHERE high quality carbon dioxide sensors the controllers provide accurate, repeatable trace level measurements and an impressive level of data management. These process monitoring... [See More]
- Control: Linear
- Features: Datalogger
- Controller Type: Laboratory
- Form Factor: Chassis (optional feature); Wall
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Control: Limit; Linear; Feedforward; PID
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Controller Type: Laboratory
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from Hach
The ORBISPHERE 51x controller using ORBISPHERE thermal conductivity sensors provides precise, selective and reliable measurements of H ₂. This system is designed for process monitoring in liquid or gas phases across a wide range of applications from beverage production to rinsing semiconductor... [See More]
- Control: Linear
- Features: Datalogger
- Controller Type: Laboratory
- Form Factor: Chassis (optional feature); Wall, Portable
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Control: Limit; Linear; Feedforward; PID
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Controller Type: Laboratory
- Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount