Datalogger Laboratory Controllers

11 Results
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-430i
from Cincinnati Sub-Zero Products

The CSZ EZT-430i Touch Screen Controller offers a users a choice to navigate like a smartphone or windows-based navigation. It comes standard with data logging, date file access with memory stick, Ethernet control and monitoring, alarm notification via email and/or phone text message, data file... [See More]

  • Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Laboratory
  • Form Factor: Stand-Alone
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-570S
from Cincinnati Sub-Zero Products

Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]

  • Features: Datalogger; Is a Chart Recorder
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Laboratory
  • Form Factor: Stand-Alone
Disinfection Controller -- WDIS410
from Iwaki America and Walchem, IWAKI America Inc

Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of other types of... [See More]

  • Features: Multi-Function; Datalogger
  • Control: Limit; Linear; PID; Nonlinear
  • Controller Type: Laboratory
  • Form Factor: Chassis
Carbon Dioxide Controllers -- Orbisphere 410/510
from Hach

The ORBISPHERE 410 and 510 controllers offer precise process monitoring capability. Designed to complement the ORBISPHERE high quality carbon dioxide sensors the controllers provide accurate, repeatable trace level measurements and an impressive level of data management. These process monitoring... [See More]

  • Features: Datalogger
  • Control: Linear
  • Controller Type: Laboratory
  • Form Factor: Chassis (optional feature); Wall
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Environmental Test Chamber Controller -- 8800
from Thermotron Industries

Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]

  • Features: Datalogger; PC-Based
  • Form Factor: Chassis
  • Controller Type: Laboratory
  • Interface: Network
Flow Transmitter -- GLI PRO-F3
from Hach

The economical PRO-F3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical to GLI's 33-series analyzers. Versatile 2, 3, or 4-wire hookup capability. Isolated 4-20 mA output. The... [See More]

  • Features: Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Controller Type: Laboratory
  • Form Factor: Chassis; Wall, Pipe, or Integral Sensor Mounting
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
HALT and HASS Chamber Control System -- AST-8800
from Thermotron Industries

The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]

  • Features: Datalogger; PC-Based
  • Form Factor: Chassis
  • Controller Type: Laboratory
  • Interface: Network
Hydrogen Controllers -- Orbisphere 51x
from Hach

The ORBISPHERE 51x controller using ORBISPHERE thermal conductivity sensors provides precise, selective and reliable measurements of H ₂. This system is designed for process monitoring in liquid or gas phases across a wide range of applications from beverage production to rinsing semiconductor... [See More]

  • Features: Datalogger
  • Control: Linear
  • Controller Type: Laboratory
  • Form Factor: Chassis (optional feature); Wall, Portable
Thermotron Thermal Shock Chamber Controller -- 8825 Control
from Thermotron Industries

This climatic chamber controller allows for flexibility and versatility during thermal shock and temperature cycling profile operation. A 12 ” touchscreen displays the intuitive, Windows ®-based operating system. The 8825 Controller allows temperature programs that utilize the chamber's... [See More]

  • Features: Datalogger; PC-Based
  • Form Factor: Chassis
  • Controller Type: Laboratory
  • Interface: Network