PID Control Laboratory Controllers

8 Results
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-430i
from Cincinnati Sub-Zero Products

The CSZ EZT-430i Touch Screen Controller offers a users a choice to navigate like a smartphone or windows-based navigation. It comes standard with data logging, date file access with memory stick, Ethernet control and monitoring, alarm notification via email and/or phone text message, data file... [See More]

  • Control: Limit; PID; Fuzzy Logic
  • Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control
  • Controller Type: Laboratory
  • Form Factor: Stand-Alone
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-570S
from Cincinnati Sub-Zero Products

Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]

  • Control: Limit; PID; Fuzzy Logic
  • Features: Datalogger; Is a Chart Recorder
  • Controller Type: Laboratory
  • Form Factor: Stand-Alone
Disinfection Controller -- WDIS410
from Iwaki America and Walchem, IWAKI America Inc

Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of other types of... [See More]

  • Control: Limit; Linear; PID; Nonlinear
  • Features: Multi-Function; Datalogger
  • Controller Type: Laboratory
  • Form Factor: Chassis
Multi-parameter Universal Controller Display Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Control: Limit; PID
  • Features: Multi-Function; Datalogger
  • Controller Type: Laboratory
  • Form Factor: Chassis; Surface, Pipe
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Control: Limit; Linear; Feedforward; PID
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Laboratory
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Acrosense™ Fluid Control Platform -- Acrosense™ FCP-A Controller
from Acro Associates, Inc.

Acro's Acrosense ™ Fluid Control Platform offers engineers the ability to quickly design, prototype and integrate fluid components used for developing medical device and bioprocessing systems. Our patent-pending technology consists of several preconfigured boards that enable basic to... [See More]

  • Control: PID
  • Features: Multi-Function; Rate Indication/ Control; PC-Based
  • Controller Type: Laboratory
  • Form Factor: Board
Multi-parameter Universal Controller Probe Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Control: Limit; PID
  • Features: Multi-Function; Datalogger
  • Controller Type: Laboratory
  • Form Factor: Chassis; Surface, Pipe
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Control: Limit; Linear; Feedforward; PID
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Laboratory
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount