Limit / Set Point Control Laboratory Controllers
from Cincinnati Sub-Zero Products
The CSZ EZT-430i Touch Screen Controller offers a users a choice to navigate like a smartphone or windows-based navigation. It comes standard with data logging, date file access with memory stick, Ethernet control and monitoring, alarm notification via email and/or phone text message, data file... [See More]
- Control: Limit; PID; Fuzzy Logic
- Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control
- Controller Type: Laboratory
- Form Factor: Stand-Alone
from Cincinnati Sub-Zero Products
Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]
- Control: Limit; PID; Fuzzy Logic
- Features: Datalogger; Is a Chart Recorder
- Controller Type: Laboratory
- Form Factor: Stand-Alone
from Iwaki America and Walchem, IWAKI America Inc
Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of other types of... [See More]
- Control: Limit; Linear; PID; Nonlinear
- Features: Multi-Function; Datalogger
- Controller Type: Laboratory
- Form Factor: Chassis
from Hach
The economical PRO-F3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical to GLI's 33-series analyzers. Versatile 2, 3, or 4-wire hookup capability. Isolated 4-20 mA output. The... [See More]
- Control: Limit
- Features: Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
- Controller Type: Laboratory
- Form Factor: Chassis; Wall, Pipe, or Integral Sensor Mounting
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Control: Limit; Linear; Feedforward; PID
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Controller Type: Laboratory
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from Cambridge Viscosity by PAC
Featuring menu-driven electronics, the VISCOpro 2000 is the ideal solution for single-channel control needs, offering 13 measurement ranges and memory control for up to 40 fluid settings. The VISCOpro 2000 displays viscosity, temperature, and temperature-compensated viscosity (TCV) parameters, along... [See More]
- Control: Limit
- Features: Rate Indication/ Control
- Controller Type: Laboratory
- Form Factor: Chassis
from Hach
The economical PRO-D3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical to GLI's 33-series analyzers. Versatile 2, 3, or 4-wire hookup capability. Isolated 4-20 mA output. The... [See More]
- Control: Limit
- Features: Datalogger
- Controller Type: Laboratory
- Form Factor: Chassis; Wall, Pipe
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Control: Limit; Linear; Feedforward; PID
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Controller Type: Laboratory
- Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount