Serial / Digital Laboratory Controllers
from Cincinnati Sub-Zero Products
The CSZ EZT-430i Touch Screen Controller offers a users a choice to navigate like a smartphone or windows-based navigation. It comes standard with data logging, date file access with memory stick, Ethernet control and monitoring, alarm notification via email and/or phone text message, data file... [See More]
- Control Signal: Serial / Digital
- Control: Limit; PID; Fuzzy Logic
- Controller Type: Laboratory
- Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control
from Cincinnati Sub-Zero Products
Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]
- Control Signal: Serial / Digital
- Control: Limit; PID; Fuzzy Logic
- Controller Type: Laboratory
- Features: Datalogger; Is a Chart Recorder
from Hach
The ORBISPHERE 410 and 510 controllers offer precise process monitoring capability. Designed to complement the ORBISPHERE high quality carbon dioxide sensors the controllers provide accurate, repeatable trace level measurements and an impressive level of data management. These process monitoring... [See More]
- Control Signal: Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output (optional feature)
- Control: Linear
- Controller Type: Laboratory
- Features: Datalogger
from Acro Associates, Inc.
Acro's Acrosense ™ Fluid Control Platform offers engineers the ability to quickly design, prototype and integrate fluid components used for developing medical device and bioprocessing systems. Our patent-pending technology consists of several preconfigured boards that enable basic to... [See More]
- Control Signal: Analog Voltage Output; Serial / Digital
- Control: PID
- Controller Type: Laboratory
- Features: Multi-Function; Rate Indication/ Control; PC-Based
from Thermotron Industries
Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]
- Control Signal: Pulse / Frequency; Serial / Digital
- Features: Datalogger; PC-Based
- Controller Type: Laboratory
- Form Factor: Chassis
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Cambridge Viscosity by PAC
Featuring menu-driven electronics, the VISCOpro 2000 is the ideal solution for single-channel control needs, offering 13 measurement ranges and memory control for up to 40 fluid settings. The VISCOpro 2000 displays viscosity, temperature, and temperature-compensated viscosity (TCV) parameters, along... [See More]
- Control Signal: Current Loop Output; Serial / Digital; RS232/RS485
- Control: Limit
- Controller Type: Laboratory
- Features: Rate Indication/ Control
from Hach
The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]
- Control Signal: Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output (optional feature)
- Control: Limit; PID
- Controller Type: Laboratory
- Features: Multi-Function; Datalogger
from Thermotron Industries
The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]
- Control Signal: Serial / Digital
- Features: Datalogger; PC-Based
- Controller Type: Laboratory
- Form Factor: Chassis
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal, DA15
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control