Cooling Control Laboratory Controllers

5 Results
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-570S
from Cincinnati Sub-Zero Products

Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]

  • Temperature: Heating; Cooling
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Laboratory
  • Features: Datalogger; Is a Chart Recorder
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Temperature: RTD / Thermistor; Heating; Cooling
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Environmental Test Chamber Controller -- 8800
from Thermotron Industries

Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]

  • Temperature: Heating; Cooling
  • Features: Datalogger; PC-Based
  • Controller Type: Laboratory
  • Form Factor: Chassis
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Temperature: RTD / Thermistor; Heating; Cooling
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
HALT and HASS Chamber Control System -- AST-8800
from Thermotron Industries

The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]

  • Temperature: Heating; Cooling
  • Features: Datalogger; PC-Based
  • Controller Type: Laboratory
  • Form Factor: Chassis