Switching Step Recovery Diodes

3 Results
PNE20040EP-QX [PNE20040EP-QX from Nexperia B.V.]
from Rochester Electronics

200 V, 4 A hyperfast switching recovery rectifier [See More]

  • Diode Applications: Rectifier; Switching
  • Package: SOD128
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
Glass Passivated Switching Rectifier -- 1DH62
from Elite Semiconductor Products, Inc.

FEATURES. High temperature metallurgically bonded construction. Hermetically sealed case. Glass passivated cavity-free junction. 0.1Ampere operation. at TA=55 °C with no. thermal runaway. Typically less than 0.1uA. Capable of meeting environmental standards of. MIL-S-19500. Fast switching for... [See More]

  • Diode Applications: Rectifier; Switching
  • Package: JEDEC DO-204AP Solid Glass Body
  • Configuration: Single
  • Pin Count: 2
High Current Soft Recovery Fast Switching Plastic Rectifier -- SRP600A
from Elite Semiconductor Products, Inc.

High Current Soft Recovery Fast Switching Plastic Rectifier [See More]

  • Diode Applications: Rectifier; Switching; High Voltage
  • Package: Molded Plastic Body
  • Configuration: Single
  • Pin Count: 2