RoHS Compliant Step Recovery Diodes

33 Results
Custom Parts - Custom Parts (U - Z) - VS-8E2TL06-E -- 1213200-VS-8E2TL06-E [VS-8E2TL06-E from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1213200-VS-8E2TL06-E. Packaging: Rail/Tube. Forward Voltage: 1.07 V. Peak Non-Repetitive Surge Current: 125 A. Forward Current: 8 A. Reverse Voltage: 600 V. Number of Pins: 2. [See More]

  • Configuration: Single
  • VF: 1.07
  • Pin Count: 2
  • IF: 8000
1N4003 [1N4003 from onsemi]
from Rochester Electronics

Standard Recovery Rectifier, 200 V, 1.0 A [See More]

  • Diode Applications: Rectifier
  • Package: 0
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
ES1A [ES1A from onsemi]
from Rochester Electronics

1.0A Ultra Fast Recovery Rectifier [See More]

  • Diode Applications: Rectifier
  • Package: SMA; SMA
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
MR851RL [MR851RL from onsemi]
from Rochester Electronics

100 V, 3.0 A Fast Recovery Power Rectifier [See More]

  • Diode Applications: Rectifier
  • Package: Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
MSRF860G [MSRF860G from onsemi]
from Rochester Electronics

Power Rectifier, Soft Recovery, Switch-mode, 8 A, 600 V [See More]

  • Diode Applications: Rectifier
  • Package: TO-220; TO-220 2-LEAD FULLPAK
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
MUR1610CTG [MUR1610CTG from onsemi]
from Rochester Electronics

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 100 V [See More]

  • Diode Applications: Rectifier
  • Package: TO-220; TO-220 3 LEAD STANDARD
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
MUR3060WTG [MUR3060WTG from onsemi]
from Rochester Electronics

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 30 A, 600 V [See More]

  • Diode Applications: Rectifier
  • Package: TO-247; TO-247
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
MURB1660CTT4G [MURB1660CTT4G from onsemi]
from Rochester Electronics

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 600 V [See More]

  • Diode Applications: Rectifier
  • Package: D2PAK; D2PAK 2 LEAD
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
PNE20040EP-QX [PNE20040EP-QX from Nexperia B.V.]
from Rochester Electronics

200 V, 4 A hyperfast switching recovery rectifier [See More]

  • Diode Applications: Rectifier; Switching
  • Package: SOD128
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
PNU65010EPX [PNU65010EPX from Nexperia B.V.]
from Rochester Electronics

650 V, 1 A ultrafast recovery rectifier [See More]

  • Diode Applications: Rectifier
  • Package: SOD128
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
PNU65010ERX [PNU65010ERX from Nexperia B.V.]
from Rochester Electronics

650 V, 1 A ultrafast recovery rectifier [See More]

  • Diode Applications: Rectifier
  • Package: SOD123W
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
RE0208DA-TR-E [RE0208DA-TR-E from onsemi]
from Rochester Electronics

800 V, 200 Milliamp Fast Recovery Diode Rectifier For Flash Circuit [See More]

  • Diode Applications: Rectifier
  • RoHS Compliant: RoHS
  • Life Cycle Stage: Obsolete
RS1GFA [RS1GFA from onsemi]
from Rochester Electronics

0.8 A, 400 V Surface Mount Fast Recovery [See More]

  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
  • Package: SOD-123; SOD-123 FL
SURS8320T3G [SURS8320T3G from onsemi]
from Rochester Electronics

Power Rectifier, Ultra-Fast Recovery, 3 A, 200 V [See More]

  • Diode Applications: Rectifier
  • Package: SMC
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
Diodes -- 1F6G [1F6G from Yangzhou Yangjie Electronic Technology Co., Ltd.]
from ODG (Origin Data Global)

1.3V@1A 500ns Independent Type 1A 800V R-1 Fast Recovery / High Efficiency Diodes ROHS [See More]

  • RoHS Compliant: RoHS
200V 1A 14ns, PMDE, Ultra Fast Recovery Diode -- RFN1VWM2S
from ROHM Semiconductor GmbH

RFN1VWM2S is a diode with excellent trr, which is important for high frequency operation, and achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable and has excellent heat dissipation efficiency. [See More]

  • Configuration: Single
  • Pin Count: 2
  • Package: PMDEM
  • VF: 0.9300
600V 10A, TO-252, Single Super Fast Recovery Diode -- RFNL10BGE6S
from ROHM Semiconductor GmbH

RFNL10BGE6S is the silicon epitaxial planar type Fast Recovery Diode with ultra low forward voltage and low switching loss, suitable for general rectification or PFC (DCM : Discontinuous Current Mode). [See More]

  • Configuration: Single
  • Pin Count: 3
  • Package: TO-252GE_Diode
  • VF: 1.25
600V 10A, TO-252, Single Super Fast Recovery Diode for Automotive -- RFNL10BM6SFH
from ROHM Semiconductor GmbH

RFNL10BM6SFH is the silicon epitaxial planar type Fast Recovery Diode with ultra low forward voltage and low switching loss, suitable for general rectification or PFC (DCM : Discontinuous Current Mode). [See More]

  • Configuration: Single
  • Pin Count: 3
  • Package: TO-252_Diode
  • VF: 1.25
650V 30A, TO-247-2L, Ultra Soft Recovery Type, Ultra Fast Recovery Diode -- RFL30TZ6S
from ROHM Semiconductor GmbH

RFL30TZ6S is a silicon epitaxial planar type ultra fast recovery diode featuring low VF and soft recovery. Ideal for general rectification applications and PFC (discontinuous current mode) applications. [See More]

  • Configuration: Single
  • Pin Count: 2
  • Package: TO-247; TO-247GE-2L_Diode
  • VF: 1.5
Automotive Fast Recovery Diode (AEC-Q101 Qualified) -- RF081LAM2STF
from ROHM Semiconductor GmbH

RF081LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. [See More]

  • Configuration: Single
  • Pin Count: 2
  • Package: PMDTM
  • VF: 0.9800
Fast Recovery Diode (AEC-Q101 Qualified) -- RF04UA2DFH
from ROHM Semiconductor GmbH

ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss. [See More]

  • Configuration: Single
  • Pin Count: 6
  • Package: TSMD6
  • VF: 0.9800
Fast Recovery Diode (AEC-Q101 Qualified) -- RF071L4STF
from ROHM Semiconductor GmbH

ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss. [See More]

  • Configuration: Single
  • Pin Count: 2
  • Package: PMDS
  • VF: 1.25
Fast Recovery Diode (AEC-Q101 Qualified) -- RF1005TF6SFH
from ROHM Semiconductor GmbH

ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss. [See More]

  • Configuration: Single
  • Pin Count: 2
  • Package: TO-220; TO-220NFM2_Diode
  • VF: 1.7
Fast Recovery Diode (AEC-Q101 Qualified) -- RF2001NS3DFH
from ROHM Semiconductor GmbH

ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss. [See More]

  • Configuration: Single
  • Pin Count: 3
  • Package: TO-263S_Diodes
  • VF: 1.3
Super Fast Recovery Diode (AEC-Q101 Qualified) -- RF01VM2SFH
from ROHM Semiconductor GmbH

RF01VM2SFH is the silicon epitaxial planar type Fast Recovery Diode. [See More]

  • Configuration: Single
  • Pin Count: 2
  • Package: UMD2M
  • VF: 1.2
Super Fast Recovery Diode (AEC-Q101 Qualified) -- RF05VYM1SFH
from ROHM Semiconductor GmbH

RF05VYM1S is small mold type fast recovery diode for high frequency rectification. [See More]

  • Configuration: Single
  • Pin Count: 2
  • Package: TUMD2M
  • VF: 0.9800
Super Fast Recovery Diode (AEC-Q101 Qualified) -- RF071MM2STF
from ROHM Semiconductor GmbH

RF071MM2STF is the high reliability Automotive Fast Recovery Diode. [See More]

  • Configuration: Single
  • Pin Count: 2
  • Package: PMDUM
  • VF: 0.8500
Super Fast Recovery Diode (AEC-Q101 Qualified) -- RFN20TJ6SFHG
from ROHM Semiconductor GmbH

RFN20TJ6SFHG is low VF, low switching loss, suitable for general rectification. [See More]

  • Configuration: Single
  • Pin Count: 2
  • Package: TO-220; TO-220ACFP_Diode
  • VF: 1.55
Super Fast Recovery Diode -- RF1001T2DNZ
from ROHM Semiconductor GmbH

RF1001T2DNZ is Super Fast Recovery Diode for general rectification. [See More]

  • Configuration: Single
  • Pin Count: 3
  • Package: TO-220; TO-220FN3_Diode
  • VF: 0.9300
Super Fast Recovery Diode -- RFN10TB4SNZ
from ROHM Semiconductor GmbH

RFN10TB4SNZ is a Low VF fast recovery diode for general rectification. [See More]

  • Configuration: Single
  • Pin Count: 2
  • Package: TO-220; TO-220FN2_Diode
  • VF: 1.55
Super Fast Recovery Diode -- RFU01SM4S
from ROHM Semiconductor GmbH

RFU01SM4S is Super Fast Recovery Diode for general rectification. [See More]

  • Configuration: Single
  • Pin Count: 2
  • Package: EMD2M_T2R
  • VF: 1.8
Super Fast Recovery Diode -- RFU02VSM6S
from ROHM Semiconductor GmbH

RFU02VSM6S is the silicon epitaxial planar type Fast Recovery Diode. [See More]

  • Configuration: Single
  • Pin Count: 2
  • Package: TUMD2SM
  • VF: 2.2
Super Fast Recovery Diode -- RFV12TG6S
from ROHM Semiconductor GmbH

RFV12TG6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. [See More]

  • Configuration: Single
  • Pin Count: 2
  • Package: TO-220; TO-220AC_Diode
  • VF: 2.8