TO-247 Step Recovery Diodes

5 Results
Discrete Semiconductor Products - Diodes - Rectifiers - Single -- 1019678-KSF60F60B [KSF60F60B from AVX Corporation]
from Win Source Electronics

Win Source Part Number: 1019678-KSF60F60B. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Single. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: Tube. Standard Package: 25. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 600 V. Current - Average Rectified... [See More]

  • Package: TO-247; TO-247-3
  • VF: 1.7
  • Configuration: Single
  • VR: 600
MUR3060WTG [MUR3060WTG from onsemi]
from Rochester Electronics

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 30 A, 600 V [See More]

  • Package: TO-247; TO-247
  • Life Cycle Stage: Obsolete
  • Diode Applications: Rectifier
  • RoHS Compliant: RoHS
SKW15N60FKSA1 [SKW15N60FKSA1 from Infineon Technologies AG]
from Rochester Electronics

Fast IGBT in NPT-technology with soft, fast recovery anti-parallel Emitter Controled Diode [See More]

  • Package: TO-247; PG-TO-247-3
  • RoHS Compliant: RoHS
Fast Efficient Glass Passivated Rectifier -- MUR3020CT
from Elite Semiconductor Products, Inc.

Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0. Dual rectifier construction, positive centertap. Glass passivated chip junction. Superfast recovery times for high efficiency. Low forward voltage, high current capability. Low thermal resistance. Low power loss [See More]

  • Package: TO-247
  • Diode Applications: Rectifier
  • Configuration: Single
  • Pin Count: 3
650V 30A, TO-247-2L, Ultra Soft Recovery Type, Ultra Fast Recovery Diode -- RFL30TZ6S
from ROHM Semiconductor GmbH

RFL30TZ6S is a silicon epitaxial planar type ultra fast recovery diode featuring low VF and soft recovery. Ideal for general rectification applications and PFC (discontinuous current mode) applications. [See More]

  • Package: TO-247; TO-247GE-2L_Diode
  • Pin Count: 2
  • Configuration: Single
  • VF: 1.5