TO-220 Step Recovery Diodes
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 893882-SCS304AHGC9. Features: Diode Silicon Carbide Schottky 650 V 4A (DC) Through Hole TO-220ACP. Speed: No Recovery Time > 500mA (Io). Package: TO-220-2. Package: Tube. Mounting: Through Hole. Family Name: SCS304. Categories: Discrete... [See More]
- Package: TO-220; TO-220ACP
- Configuration: Single
from Rochester Electronics
Power Rectifier, Soft Recovery, Switch-mode, 15 A, 600 V [See More]
- Package: TO-220; TO-220AC 2 LEAD
- Life Cycle Stage: Active
- Diode Applications: Rectifier
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 893883-SCS306AHGC9. Features: Diode Silicon Carbide Schottky 650 V 6A (DC) Through Hole TO-220ACP. Speed: No Recovery Time > 500mA (Io). Package: TO-220-2. Package: Tube. Mounting: Through Hole. Family Name: SCS306. Categories: Discrete... [See More]
- Package: TO-220; TO-220ACP
- Configuration: Single
from Rochester Electronics
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 200 V 150 V [See More]
- Package: TO-220; TO-220AC 2 LEAD
- Life Cycle Stage: Obsolete
- Diode Applications: Rectifier
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 893884-SCS308AHGC9. Features: Diode Silicon Carbide Schottky 650 V 8A (DC) Through Hole TO-220ACP. Speed: No Recovery Time > 500mA (Io). Package: TO-220-2. Package: Tube. Mounting: Through Hole. Family Name: SCS308. Categories: Discrete... [See More]
- Package: TO-220; TO-220ACP
- Configuration: Single
from Rochester Electronics
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 100 V [See More]
- Package: TO-220; TO-220 3 LEAD STANDARD
- Life Cycle Stage: Obsolete
- Diode Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Win Source Part Number: 1102142-UF1004F_T0_00001. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Single. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: Tube. Standard Package: 50. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 400 V. Current - Average... [See More]
- Package: TO-220; TO-220-2 Full Pack, Isolated Tab
- VF: 1.3
- Configuration: Single
- VR: 400
from Rochester Electronics
Ultrafast recovery - high voltage diode [See More]
- Package: TO-220; TO-220AC INS
- Life Cycle Stage: Active
- Diode Applications: High Voltage
- RoHS Compliant: RoHS
from Win Source Electronics
Win Source Part Number: 984642-SCS310AMC. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Single. Speed: No Recovery Time > 500mA (Io). Package: Tube. Standard Package: 50. Diode Type: Silicon Carbide Schottky. Voltage - DC Reverse (Vr) (Max): 650 V. Current - Average... [See More]
- Package: TO-220; TO-220-2 Full Pack
- VF: 1.5
- Configuration: Single
- VR: 650
from Win Source Electronics
Manufacturer: Fuji Electric. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1106037-YA961S6R. Mounting: SMD (SMT). Categories: OEM Parts(T-Z). Case / Package: TO-220AB. Popularity: Low. Fake Threat In the Open Market: 50 pct. Supply and Demand... [See More]
- Package: TO-220; TO-220AB
from Elite Semiconductor Products, Inc.
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0. Dual rectifier construction, positive centertap. Glass passivated chip junction. Superfast recovery times for high efficiency. Low forward voltage, high current capability. Low thermal resistance. Low power loss [See More]
- Package: TO-220
- Diode Applications: Rectifier
- Configuration: Single
- Pin Count: 2
from ROHM Semiconductor GmbH
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss. [See More]
- Package: TO-220; TO-220NFM2_Diode
- Pin Count: 2
- Configuration: Single
- VF: 1.7
from Elite Semiconductor Products, Inc.
Features: Fast recovery time. Low forward voltage. Small size. Convenient package [See More]
- Package: TO-220
- Diode Applications: Rectifier
- Configuration: Single
- Pin Count: 2
from ROHM Semiconductor GmbH
RFN20TJ6SFHG is low VF, low switching loss, suitable for general rectification. [See More]
- Package: TO-220; TO-220ACFP_Diode
- Pin Count: 2
- Configuration: Single
- VF: 1.55
from ROHM Semiconductor GmbH
RF1001T2DNZ is Super Fast Recovery Diode for general rectification. [See More]
- Package: TO-220; TO-220FN3_Diode
- Pin Count: 3
- Configuration: Single
- VF: 0.9300
from ROHM Semiconductor GmbH
RFN10TB4SNZ is a Low VF fast recovery diode for general rectification. [See More]
- Package: TO-220; TO-220FN2_Diode
- Pin Count: 2
- Configuration: Single
- VF: 1.55
from ROHM Semiconductor GmbH
RFV12TG6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. [See More]
- Package: TO-220; TO-220AC_Diode
- Pin Count: 2
- Configuration: Single
- VF: 2.8