SOD-123 Step Recovery Diodes

3 Results
Diodes, Rectifiers - Single - ES2JWF-HF -- 871119-ES2JWF-HF [ES2JWF-HF from Comchip Technology Corporation]
from Win Source Electronics

Manufacturer: Comchip Technology. Win Source Part Number: 871119-ES2JWF-HF. Features: Diode Standard 600 V 2A Surface Mount SOD-123F. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: SOD-123F. Package: Reel - TR. Mounting: Surface Mount. Family Name: ES2J. Categories: Discrete... [See More]

  • Package: SOD-123; SOD-123F
  • Configuration: Single
RS1BFA [RS1BFA from onsemi]
from Rochester Electronics

0.8 A, 100 V Surface Mount Fast Recovery [See More]

  • Package: SOD-123; SOD-123 FL
  • Life Cycle Stage: Active
RS1GFA [RS1GFA from onsemi]
from Rochester Electronics

0.8 A, 400 V Surface Mount Fast Recovery [See More]

  • Package: SOD-123; SOD-123 FL
  • RoHS Compliant: RoHS
  • Life Cycle Stage: Active