SMA Step Recovery Diodes

6 Results
Custom Parts - Custom Parts (E - I) - ES1D/11 -- 1147791-ES1D/11 [ES1D/11 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1147791-ES1D/11. Number of Pins: 2. Categories: Custom Parts. Case / Package: SMA. Popularity: Medium. Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited. [See More]

  • Package: SMA; SMA
  • Pin Count: 2
EGF1A [EGF1A from onsemi]
from Rochester Electronics

1.0A Ultra Fast Recovery Rectifier [See More]

  • Package: SMA; SMA
  • Life Cycle Stage: Active
  • Diode Applications: Rectifier
Diodes, Rectifiers - Single - ES1G-HF -- 918669-ES1G-HF [ES1G-HF from Comchip Technology Corporation]
from Win Source Electronics

Manufacturer: Comchip Technology. Win Source Part Number: 918669-ES1G-HF. Features: Diode Standard 400 V 1A Surface Mount DO-214AC (SMA). Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: DO-214AC, SMA. Package: Reel - TR. Mounting: Surface Mount. Family Name: ES1G. Categories: Discrete... [See More]

  • Package: SMA; DO-214AC (SMA)
  • Configuration: Single
SURA8260T3G-VF01 [SURA8260T3G-VF01 from onsemi]
from Rochester Electronics

Power Rectifier, Ultra-Fast Recovery, 2 A, 600 V [See More]

  • Package: SMA; SMA-2
  • Life Cycle Stage: Active
  • Diode Applications: Rectifier
Diodes, Rectifiers - Single - S1N-13-F -- 932617-S1N-13-F [S1N-13-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 932617-S1N-13-F. Features: Diode Standard 1200 V 1A Surface Mount SMA. Speed: Standard Recovery >500ns, > 200mA (Io). Package: DO-214AC, SMA. Package: Reel - TR. Mounting: Surface Mount. Family Name: S1N. Categories: Discrete... [See More]

  • Package: SMA; SMA
  • Configuration: Single
Single Diodes -- US1D-A [US1D-A from Anbon Semiconductor Co., Ltd.]
from ODG (Origin Data Global)

ULTRA FAST RECOVERY RECTIFIERS 2 [See More]

  • Package: SMA; DO-214AC, SMA
  • VF: 1
  • Diode Applications: Rectifier
  • VR: 200